- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Content | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tolerance ± | Packaging | Tolerance | JESD-609 Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Depth | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Type | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS530E220MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | +105°C | -40°C | 1.1A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS530E220MTRF | 0.19mΩ | - | - | - | - | 22 µH | - | 190 mΩ | 1.1 A | - | shielded | 3mm | 5mm | 5mm | - | ||
![]() NPIS530E1R2MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | +105°C | -40°C | 2.65A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS530E1R2MTRF | 0.04mΩ | - | - | - | - | 1.2 µH | - | 40 mΩ | 2.65 A | - | shielded | 3mm | 5mm | 5mm | - | ||
![]() NPIS525E330MTRF NIC Components | In Stock | - | - | 12 Weeks | 6000pc(s) | (L x W x H) 5 x 5 x 2.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS525E330MTRF | +105°C | -40°C | 1A | Obsolete | 5.84 | Compliant | Yes | 20% | - | 20 % | e3 | EAR99 | NPIS525E330MTRF | 0.3mΩ | Tin (Sn) | 8504.50.80.00 | - | compliant | 33 µH | - | 300 mΩ | 1 A | GENERAL PURPOSE INDUCTOR | shielded | 2.5mm | 5mm | 5mm | - | ||
![]() NPIS525E220YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30 % | - | - | - | - | - | - | - | - | 22 µH | - | 220 mΩ | 1.1 A | - | - | - | - | - | - | ||
![]() NPIS525E4R7MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 5 x 5 x 2.5 mm | - | - | - | - | +105°C | -40°C | 1.6A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS525E4R7MTRF | 0.07mΩ | - | - | - | - | 4.7 µH | - | 70 mΩ | 1.6 A | - | shielded | 2.5mm | 5mm | 5mm | - | ||
![]() NPIS530E101YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS530E101YTRF | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | 30 % | e3 | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | compliant | 100 µH | - | 900 mΩ | 550 mA | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | ||
![]() NPIS530E101MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | +105°C | -40°C | 0.55A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS530E101MTRF | 0.9mΩ | - | - | - | - | 100 µH | - | 900 mΩ | 550 mA | - | shielded | 3mm | 5mm | 5mm | - | ||
![]() NPIS530E102MTRF NIC Components | In Stock | - | - | 16 Weeks | 6000pc(s) | (L x W x H) 5 x 5 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS530E102MTRF | +105°C | -40°C | 0.25A | Obsolete | 5.84 | Compliant | Yes | 20% | - | 20 % | e3 | EAR99 | NPIS530E102MTRF | 5.1mΩ | Tin (Sn) | 8504.50.80.00 | - | compliant | 1 mH | - | 5.1 Ω | 250 mA | GENERAL PURPOSE INDUCTOR | shielded | 3mm | 5mm | 5mm | - | ||
![]() NPIS530E102YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30 % | - | - | - | - | - | - | - | - | 1 mH | - | 5.1 Ω | 250 mA | - | - | - | - | - | - | ||
![]() NPIS525E680YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30 % | - | - | - | - | - | - | - | - | 68 µH | - | 900 mΩ | 550 mA | - | - | - | - | - | - | ||
![]() NPIS525E221MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 5 x 5 x 2.5 mm | - | - | - | - | +105°C | -40°C | 0.3A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS525E221MTRF | 1.8mΩ | - | - | - | - | 220 µH | - | 1.8 Ω | 300 mA | - | shielded | 2.5mm | 5mm | 5mm | - | ||
![]() NPIS525E101YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS525E101YTRF | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | 30 % | e3 | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | compliant | 100 µH | - | 1.2 Ω | 450 mA | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | ||
![]() NPIS525E470MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 5 x 5 x 2.5 mm | - | - | - | - | +105°C | -40°C | 0.7A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS525E470MTRF | 0.55mΩ | - | - | - | - | 47 µH | - | 550 mΩ | 700 mA | - | shielded | 2.5mm | 5mm | 5mm | - | ||
![]() NPIS53D2R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | - | - | - | - | - | 2.6 µH | - | 18 mΩ | 2.6 A | - | - | 3 mm | - | - | - | ||
![]() NIN-HAR10KTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 850mA | - | - | Compliant | - | 10% | - | 10 % | - | - | NIN-HAR10KTRF | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HAR18JTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 700mA | - | - | Compliant | - | 5% | Tape & Reel | 5 % | - | - | NIN-HAR18JTRF | - | - | - | 2.95 mm | - | 180 nH | 50 MHz | 300 mΩ | 700 mA | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NIN-HAR10JTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 850mA | - | - | Compliant | - | 5% | Tape & Reel | 5 % | - | - | NIN-HAR10JTRF | - | - | - | 2.95 mm | - | 100 nH | 100 MHz | 200 mΩ | 850 mA | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NPIS430E1R5YTRF NIC Components | In Stock | - | - | - | 5400pc(s) | (L x W x H) 4 x 4 x 3 mm | - | - | - | - | +105°C | -40°C | 3A | - | - | Compliant | - | 20% | - | 30 % | - | - | NPIS430E1R5YTRF | 0.028mΩ | - | - | - | - | 1.5 µH | - | 28 mΩ | 3 A | - | shielded | 3mm | 4mm | 4mm | - | ||
![]() NIN-HAR12KTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 800mA | - | - | Compliant | - | 10% | - | 10 % | - | - | NIN-HAR12KTRF | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HAR22JTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 770mA | - | - | Compliant | - | 5% | Tape & Reel | 5 % | - | - | NIN-HAR22JTRF | - | - | - | 2.95 mm | - | 220 nH | 50 MHz | 400 mΩ | 770 mA | - | - | 2.7 mm | 3.2mm | 2.5mm | No |