- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HD560KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HD560KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HD820GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HD820GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HE120JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HE120JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE390GTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.12 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HE390GTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.17 | Yes | 1800 MHz | Q | 2% | NIN-H | 2% | - | Yes | EAR99 | NIN-HE390GTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 1 A | - | 0.039 µH | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HDR91KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 160mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HDR91KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HE220KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.12 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HE220KTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.38 | Yes | 2200 MHz | Q | 10% | NIN-H | 10% | - | Yes | EAR99 | NIN-HE220KTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 1 A | - | 0.022 µH | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE270JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HE270JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE270KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HE270KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE1R2KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HE1R2KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NPI31W2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 10 x 12.7 x 5 mm | - | Yes | - | - | - | +85°C | -40°C | 7A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI31W2R2YTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 5mm | 10mm | 12.7mm | ||
![]() NIN-HER27KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.56 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HER27KTRF | NIN-H | +105°C | -40°C | 630mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.23 | Yes | 730 MHz | Q | 10% | NIN-H | 10% | - | Yes | EAR99 | NIN-HER27KTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | 50 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.63 A | - | 0.27 µH | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NPIS510E220MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | 5000pc(s) | - | (L x W x H) 5 x 5 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS510E220MTRF | - | +105°C | -40°C | 0.62A | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | 20% | - | - | e3 | - | EAR99 | NPIS510E220MTRF | 0.67mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | shielded | - | - | 1mm | 5mm | 5mm | ||
![]() NIN-HDR91GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 160mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HDR91GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HE680GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 900mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HE680GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NPIS510E1R5YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS510E1R5YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HE820KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 900mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HE820KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NPIS425E560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 5600pc(s) | - | (L x W x H) 4 x 4 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 0.55A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS425E560MTRF | 1.43mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | shielded | 4 mm | - | 2.5mm | 4mm | 4mm | ||
![]() NIN-HE6N8JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.07 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HE6N8JTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.23 | Yes | 5500 MHz | Q | 5% | NIN-H | 5% | - | Yes | EAR99 | NIN-HE6N8JTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 1 A | - | 0.0068 µH | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NPIS117AR15MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 11 x 7.2 x 7.8 mm | - | - | - | - | - | +125°C | -40°C | 48A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS117AR15MTRF | 0.32mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 7.8mm | 11mm | 7.2mm | ||
![]() NIN-FC2R2JTR200F NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-FC2R2JTR200F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 2.5 | 2 | - | 2.5mm | 2mm |