- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS117AR12MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | 500pc(s) | - | (L x W x H) 11 x 7.2 x 7.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS117AR12MTRF | NPIS117A | +125°C | -40°C | 48A | - | - | - | - | - | - | - | Not Recommended | 5.66 | Yes | - | - | 20% | - | - | e3 | - | EAR99 | NPIS117AR12MTRF | 0.32mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 20 | - | - | shielded | 11 mm | - | 7.8mm | 11mm | 7.2mm | ||
![]() NIN-HJ150MTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.19 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-HJ150MTRF | - | - | - | - | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 5.47 | Yes | 4000 MHz | Q | - | - | 20% | e3 | Yes | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | - | 0.015 µH | - | - | - | - | - | - | - | ||
![]() NIN-HJ150JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 6000pc(s) | 0.19 Ω | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ150JTRF | - | +105°C | -40°C | 700mA | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 5.47 | Yes | 4000 MHz | Q | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HJ150JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | - | 0.015 µH | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NPIS117AR10MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 11 x 7.2 x 7.8 mm | - | - | - | - | - | +125°C | -40°C | 48A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS117AR10MTRF | 0.32mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 7.8mm | 11mm | 7.2mm | ||
![]() NIN-HJ180KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-HJ180KTRF | - | - | - | - | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 5.47 | Yes | 3100 MHz | Q | - | - | 10% | e3 | Yes | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | - | 0.018 µH | - | - | - | - | - | - | - | ||
![]() NPIS117AR22MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 11 x 7.2 x 7.8 mm | - | - | - | - | - | +125°C | -40°C | 48A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS117AR22MTRF | 0.32mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 7.8mm | 11mm | 7.2mm | ||
![]() NIN-HJ180MTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-HJ180MTRF | - | - | - | - | 125 °C | -40 °C | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 5.47 | Yes | 3100 MHz | Q | - | - | 20% | e3 | Yes | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | - | 0.018 µH | - | - | - | - | - | - | - | ||
![]() NIN-HJ1N8JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HJ1N8JTRF | - | - | - | - | - | - | - | 1.8 nH | - | - | - | - | - | - | - | - | 5 | - | 6 GHz | - | 1.8 | 1.12 mm | - | 1.6mm | 0.8mm | ||
![]() NPIS117A070MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 11 x 7.2 x 7.8 mm | - | - | - | - | - | +125°C | -40°C | 48A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS117A070MTRF | 0.32mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 7.8mm | 11mm | 7.2mm | ||
![]() NIN-HE390JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.12 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HE390JTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.23 | Yes | 1800 MHz | Q | 5% | NIN-H | 5% | - | Yes | EAR99 | NIN-HE390JTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 1 A | - | 0.039 µH | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE390KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.12 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HE390KTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.17 | Yes | 1800 MHz | Q | 10% | NIN-H | 10% | - | Yes | EAR99 | NIN-HE390KTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 1 A | - | 0.039 µH | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE3N3GTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.07 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HE3N3GTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.38 | Yes | 6200 MHz | Q | 2% | NIN-H | 2% | - | Yes | EAR99 | NIN-HE3N3GTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 1 A | - | 0.0033 µH | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HER56JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 460mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HER56JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 3.56 | 2.16 | - | 3.2mm | 1.6mm | ||
![]() NIN-HER33JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.7 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HER33JTRF | NIN-H | +105°C | -40°C | 590mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.38 | Yes | 650 MHz | Q | 5% | NIN-H | 5% | - | Yes | EAR99 | NIN-HER33JTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 50 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.59 A | - | 0.33 µH | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HER39GTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.8 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HER39GTRF | NIN-H | +105°C | -40°C | 530mA | 125 °C | -40 °C | 1206 | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.38 | Yes | 600 MHz | Q | 2% | NIN-H | 2% | - | Yes | EAR99 | NIN-HER39GTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 50 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.53 A | - | 0.39 µH | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HER47KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 490mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HER47KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE1R2JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HE1R2JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE470JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HE470JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE3N3KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.07 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HE3N3KTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.38 | Yes | 6200 MHz | Q | 10% | NIN-H | 10% | - | Yes | EAR99 | NIN-HE3N3KTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 1 A | - | 0.0033 µH | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE470KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HE470KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm |