- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS420E2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 2 mm | - | - | - | - | - | +105°C | -40°C | 2.19A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS420E2R2YTRF | 0.059mΩ | - | - | - | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | 30 | - | 2.19 A | shielded | 4 mm | 4 mm | 2mm | 4mm | 4mm | ||
![]() NPIS420E100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 2 mm | - | - | - | - | - | +105°C | -40°C | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS420E100MTRF | 0.185mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 4mm | 4mm | ||
![]() NMLQ04H12NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 1.15 | 0.75 | - | - | - | ||
![]() NPIS64D6R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7 x 7 x 4 mm | - | - | - | - | - | +125°C | -55°C | 2.4A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS64D6R8YTRF | 0.029mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 7mm | 7mm | ||
![]() NPIS420E1R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 2 mm | - | - | - | - | - | +105°C | -40°C | 2.37A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS420E1R8YTRF | 0.051mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 4mm | 4mm | ||
![]() NPIS64H100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 1.35A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS64H100MTRF | 0.12Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS83D4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 3 mm | - | - | - | - | - | +125°C | -55°C | 3.4A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS83D4R7YTRF | 0.025mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 10.1mm | 8.3mm | ||
![]() NIN-HJR27JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6000pc(s) | 2.3 Ω | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJR27JTRF | - | +105°C | -40°C | 120mA | 125 °C | -40 °C | CHIP, 0603, ROHS COMPLIANT | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 5.25 | Yes | 990 MHz | Q | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HJR27JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 24 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.17 A | - | 0.27 µH | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NMLQ04C6N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS42D151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.15A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS42D151MTRF | 2.67mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 5mm | 5mm | ||
![]() NPIS84D101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 4 mm | - | - | - | - | - | +125°C | -55°C | 0.88A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS84D101MTRF | 0.41mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 10.1mm | 8.3mm | ||
![]() NML02C0N5TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.08 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02C0N5TRF | - | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | NML | 40% | e3 | Yes | EAR99 | NML02C0N5TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.25 A | - | 0.0005 µH | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NPIS35LS2R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.7 mm | - | - | - | - | - | +125°C | -40°C | 1.43A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS35LS2R7YTRF | 0.075Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.7mm | 3mm | 3mm | ||
![]() NML02C0N9TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.1 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02C0N9TRF | - | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | NML | 22.223% | e3 | Yes | EAR99 | NML02C0N9TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.25 A | - | 0.0009 µH | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NFI06KR15TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | +85°C | -40°C | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06KR15TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 1.75 | 0.95 | - | 1.6mm | 0.8mm | ||
![]() NPIS520E101YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS520E101YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS84D330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 4 mm | - | - | - | - | - | +125°C | -55°C | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS84D330MTRF | 0.157mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 10.1mm | 8.3mm | ||
![]() NFI06KR22TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | +85°C | -40°C | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06KR22TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NLA0403K5N0TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | Air | 2000pc(s) | 0.0018 Ω | (L x W x H) 3.68 x 3.05 x 3.18 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NLA0403K5N0TRF | NLA | +125°C | -40°C | 4A | 125 °C | -40 °C | 1417 | 3.18 mm | 3.68 mm | SMT | 4.21 mm | Active | 5.42 | Yes | 6500 MHz | - | 5% | NLA | 10% | - | - | EAR99 | NLA0403K5N0TRF | - | - | 8504.50.80.00 | TR | - | Molded | compliant | - | - | - | - | 140 | GENERAL PURPOSE INDUCTOR | 1417 | - | 4 A | - | 0.005 µH | - | Wound air-core | - | - | 3.18mm | 3.68mm | 3.05mm | ||
![]() NPIS84D3R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 4 mm | - | - | - | - | - | +125°C | -55°C | 5A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS84D3R5YTRF | 0.024mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 10.1mm | 8.3mm |