- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HA150KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 0.1 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA150KTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 3200 MHz | Q | 10% | - | NIN-H | 10 % | - | Yes | EAR99 | NIN-HA150KTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | - | Chip | compliant | - | 100 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 1 A | - | 0.015 µH | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HA180JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | Tape & Reel | - | 5 % | - | - | - | NIN-HA180JTRF | - | - | - | - | - | 2.95 mm | - | - | 18 nH | 100 MHz | 100 mΩ | 1 A | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NPIS620E2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS620E2R2YTRF | - | +105°C | -40°C | 2.4A | - | - | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | 20% | - | - | 30 % | e3 | - | EAR99 | NPIS620E2R2YTRF | 0.04mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | - | compliant | 2.2 µH | - | 40 mΩ | 2.4 A | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | shielded | - | 2mm | 6mm | 6mm | - | ||
![]() NPIS620E330YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | 33 µH | - | 450 mΩ | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS620E101YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | 100 µH | - | 1.2 Ω | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS620E101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +105°C | -40°C | 0.45A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS620E101MTRF | 1.2mΩ | - | - | - | - | - | - | - | 100 µH | - | 1.2 Ω | 450 mA | - | - | - | - | - | - | - | - | - | shielded | - | 2mm | 6mm | 6mm | - | ||
![]() NIN-HA100GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | - | NIN-HA100GTRF | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HA120JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | Tape & Reel | - | 5 % | - | - | - | NIN-HA120JTRF | - | - | - | - | - | 2.95 mm | - | - | 12 nH | 100 MHz | 80 mΩ | 1 A | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NIN-HA120KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | - | 10 % | - | - | - | NIN-HA120KTRF | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS620E220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +105°C | -40°C | 0.9A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS620E220MTRF | 0.32mΩ | - | - | - | - | - | - | - | 22 µH | - | 320 mΩ | 900 mA | - | - | - | - | - | - | - | 20 | - | shielded | 6 mm | 2mm | 6mm | 6mm | - | ||
![]() NIN-HA150GTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 0.1 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA150GTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 3200 MHz | Q | 2% | - | NIN-H | 2 % | - | Yes | EAR99 | NIN-HA150GTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | - | Chip | compliant | - | 100 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 1 A | - | 0.015 µH | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS615E3R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 µH | - | 80 mΩ | 1.9 A | - | - | - | - | - | - | - | 20 | - | - | 6 mm | - | - | - | - | ||
![]() NPIS615E6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS615E6R8MTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | - | - | - | 20 % | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | compliant | 6.8 µH | - | 130 mΩ | 1.4 A | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLA0703J17N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4.95 x 3.81 x 4.20 mm | - | Yes | - | - | - | +125°C | -40°C | 4A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | - | - | 5 % | - | - | - | NLA0703J17N5TRF | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | - | Wound air-core | - | 4.20mm | 4.95mm | 3.81mm | - | ||
![]() NPIS430E120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 5400pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | - | - | - | - | +105°C | -40°C | 1.4A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS430E120MTRF | 0.175mΩ | - | - | - | - | - | - | - | 12 µH | - | 175 mΩ | 1.4 A | - | - | - | - | - | - | - | - | - | shielded | - | 3mm | 4mm | 4mm | - | ||
![]() NPIS612E6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | - | +105°C | -40°C | 1.3A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS612E6R8MTRF | 0.165mΩ | - | - | - | - | - | - | - | 6.8 µH | - | 165 mΩ | 1.3 A | - | - | - | - | - | - | - | - | - | shielded | - | 1.2mm | 6mm | 6mm | - | ||
![]() NPIS620E4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 µH | - | 70 mΩ | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HA1R0KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 320mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | - | 10 % | - | - | - | NIN-HA1R0KTRF | - | - | - | - | - | - | - | - | - | 35 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS625E1R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 1.8A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 30 % | - | - | - | NPIS625E1R0YTRF | 0.035mΩ | - | - | - | - | - | - | - | 1 µH | - | 35 mΩ | 1.8 A | - | - | - | - | - | - | - | 30 | - | shielded | 6 mm | 2.5mm | 6mm | 6mm | - | ||
![]() NIN-HA330GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | - | NIN-HA330GTRF | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - |