- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HA1R8JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 310mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | Tape & Reel | - | 5 % | - | - | NIN-HA1R8JTRF | - | - | - | - | - | - | - | 2.95 mm | - | - | - | 1.8 µH | 7.9 MHz | 2.25 Ω | - | 310 mA | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NPIS625E100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 1.3A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | NPIS625E100MTRF | 0.105mΩ | - | - | - | - | - | - | - | - | - | - | 10 µH | - | 105 mΩ | - | 1.3 A | - | - | - | - | - | - | - | - | - | - | shielded | 2.5mm | 6mm | 6mm | - | ||
![]() NIN-HA1R5KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 310mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | - | 10 % | - | - | NIN-HA1R5KTRF | - | - | - | - | - | - | - | - | - | - | - | - | 7.9 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HA1R8GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 310mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | NIN-HA1R8GTRF | - | - | - | - | - | - | - | - | - | - | - | - | 7.9 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS620E6R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 µH | - | 85 mΩ | - | 1.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HA1R2KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 300mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | - | 10 % | - | - | NIN-HA1R2KTRF | - | - | - | - | - | - | - | - | - | - | - | - | 35 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HA8N2KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 0.07 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA8N2KTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | 1210 | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 5500 MHz | Q | 10% | - | NIN-H | 10 % | Yes | EAR99 | NIN-HA8N2KTRF | - | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | - | 1 | - | Chip | compliant | - | - | 100 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 1 A | 0.0082 µH | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HAR10GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 850mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | NIN-HAR10GTRF | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS21LS3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HAR27JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 0.4 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HAR27JTRF | NIN-H | +105°C | -40°C | 630mA | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 580 MHz | Q | 5% | Tape & Reel | NIN-H | 5 % | Yes | EAR99 | NIN-HAR27JTRF | - | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | - | 1 | 2.95 mm | Chip | compliant | - | 270 nH | 50 MHz | 400 mΩ | - | 630 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.63 A | 0.27 µH | - | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NIN-HAR27GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 630mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | NIN-HAR27GTRF | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS21LS2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HAR22GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 770mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | NIN-HAR22GTRF | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS35LS6R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS35LS3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape and Reel | - | 30 % | - | - | - | - | 120 °C | -25 °C | - | - | Shielded | - | 3.3 mm | - | - | Not | 3.3 µH | 100 kHz | 80 mΩ | - | 1.36 A | - | - | - | - | - | - | - | - | 1.36 A | 68 MHz | - | 1.7 mm | 3.3 mm | - | - | ||
![]() NIN-HAR39GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 530mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | NIN-HAR39GTRF | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS35LS4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape and Reel | - | 30 % | - | - | - | 125 mΩ | 120 °C | -25 °C | - | - | Shielded | - | 3.3 mm | - | - | Not | 4.7 µH | 100 kHz | 125 mΩ | - | 1.09 A | - | - | - | - | - | - | - | - | 1.09 A | 46 MHz | - | 1.7 mm | 3.3 mm | - | - | ||
![]() NIN-HAR18KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 700mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | - | 10 % | - | - | NIN-HAR18KTRF | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HAR18GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 700mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | NIN-HAR18GTRF | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HAR15JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 750mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | Tape & Reel | - | 5 % | - | - | NIN-HAR15JTRF | - | - | - | - | - | - | - | 2.95 mm | - | - | - | 150 nH | 100 MHz | 250 mΩ | - | 750 mA | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | No |