- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | DC Resistance-Max | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Physical Dimension | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Rated Voltage | Output Impedance | Insulation Resistance-Min | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HCR47GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 470mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HCR47GTRF | - | - | - | - | - | - | - | - | 470 nH | - | - | - | - | - | - | - | - | - | - | 2 | - | 450 MHz | - | - | - | - | 2.92 | 2.79 mm | - | 2.5mm | 2mm | ||
![]() NIN-HC470GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HC470GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.92 | 2.79 | - | 2.5mm | 2mm | ||
![]() NIN-HC560KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 2.92 | 2.79 | - | - | - | ||
![]() NIN-HCR10GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 650mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HCR10GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.92 | 2.79 | - | 2.5mm | 2mm | ||
![]() NIN-HC560GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HC560GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.92 | 2.79 | - | 2.5mm | 2mm | ||
![]() NCC1206F261HTRF NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | - | - | 6000pc(s) | - | 0.45 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NCC1206F261HTRF | - | +125°C | -40°C | 300mA | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN | - | - | - | - | Active | 5.78 | Yes | - | - | 25% | - | - | e3 | Yes | EAR99 | NCC1206F261HTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TAPE AND REEL | 2 | - | compliant | L3.2XB1.6XH2.0 (mm)/L0.126XB0.063XH0.079 (inch) | - | - | - | - | - | - | DATA LINE FILTER | - | - | 0.3 A | - | - | - | - | 50 V | 260 OHM Ω | 10 MΩ | Common mode | - | - | 2 mm | 3.2mm | 1.6mm | ||
![]() NIN-HC820GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HC820GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.92 | 2.79 | - | 2.5mm | 2mm | ||
![]() NIN-PC100KTR210F NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 1.69 Ω | - | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-PC100KTR210F | NIN | +105°C | -40°C | 210mA | 105 °C | -25 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2 mm | Active | 5.36 | Yes | 32 MHz | - | 10% | NIN | 10% | - | - | EAR99 | NIN-PC100KTR210F | - | - | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | - | 2.52 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 1008 | NO | - | 0.21 A | - | 10 µH | - | - | - | - | - | - | - | - | 2.5mm | 2mm | ||
![]() NIN-HJR12JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 1.6 mm x 0.8 mm | - | Yes | - | - | - | +105°C | -40°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HJR12JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NIN-HER56GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 460mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HER56GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE180GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HE180GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HER82KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HER82KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HJ100JTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 6000pc(s) | 0.13 Ω | - | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ100JTRF | - | +105°C | -40°C | 600mA | 125 °C | -40 °C | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 5.17 | Yes | 4800 MHz | Q | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HJ100JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 10 nH | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | - | 0.7 A | 5 | 0.01 µH | 4.8 GHz | - | - | - | - | 1.8 | 1.12 mm | - | 1.6mm | 0.8mm | ||
![]() NPIS105AR12MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | 800pc(s) | - | - | (L x W x H) 10.2 x 7 x 4.9 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS105AR12MTRF | NPIS105A | +125°C | -40°C | 31A | - | - | - | - | - | - | - | Not Recommended | 5.69 | Yes | - | - | 20% | - | - | e3 | - | EAR99 | NPIS105AR12MTRF | 0.42mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4.9mm | 10.2mm | 7mm | ||
![]() NIN-HDR18KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HDR18KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HER68KTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 1.58 Ω | - | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HER68KTRF | NIN-H | +105°C | -40°C | 430mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.17 | Yes | 450 MHz | Q | 10% | NIN-H | 10% | - | Yes | EAR99 | NIN-HER68KTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | - | 35 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | 1206 | NO | - | 0.43 A | - | 0.68 µH | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NPIS105AR155MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 800pc(s) | - | - | (L x W x H) 10.2 x 7 x 4.9 mm | - | - | - | - | - | +125°C | -40°C | 31A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS105AR155MTRF | 0.42mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | shielded | 10.2 mm | - | 4.9mm | 10.2mm | 7mm | ||
![]() NPIS510E221MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | - | (L x W x H) 5 x 5 x 1 mm | - | - | - | - | - | +105°C | -40°C | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS510E221MTRF | 6.25mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 5mm | 5mm | ||
![]() NIN-HER56KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 460mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HER56KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE330GTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.12 Ω | - | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HE330GTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.38 | Yes | 1800 MHz | Q | 2% | NIN-H | 2% | - | Yes | EAR99 | NIN-HE330GTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | - | 100 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 1206 | NO | - | 1 A | - | 0.033 µH | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm |