- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HDR47GTRF NIC Components | 2000 | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HDR47GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HDR47JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 6000pc(s) | 1.76 Ω | (L x W) 2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HDR47JTRF | - | +105°C | -40°C | 250mA | 125 °C | -40 °C | 0805 | 1.55 mm | 2.29 mm | SMT | 1.68 mm | Not Recommended | 5.47 | - | Yes | 375 MHz | Q | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HDR47JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | 470 nH | 50 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 33 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.25 A | 5 | 0.47 µH | 375 MHz | - | 2.29 | 1.68 mm | - | 2mm | 1.6mm | ||
![]() NIN-HDR68GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 190mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HDR68GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HE270GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HE270GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NML04D6N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.5 mm | - | Yes | - | - | - | +125°C | -55°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NML04D6N2TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | ||
![]() NIN-HJ270GTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 6000pc(s) | 0.2 Ω | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ270GTRF | - | +105°C | -40°C | 600mA | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 5.47 | - | Yes | 2800 MHz | Q | 2% | - | 2% | e3 | Yes | EAR99 | NIN-HJ270GTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 250 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 2 | 0.027 µH | - | - | 1.8 | 1.12 | - | 1.6mm | 0.8mm | ||
![]() NIN-HD220GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HD220GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HD180KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HD180KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NIN-HD180GTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HD180GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2.29 | 1.68 | - | 2mm | 1.6mm | ||
![]() NPIS520E330YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 33 µH | - | 480 mΩ | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS520E470MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | 5400pc(s) | - | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS520E470MTRF | - | +105°C | -40°C | 0.7A | - | - | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | 20% | - | 20 % | e3 | - | EAR99 | NPIS520E470MTRF | 0.75mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | 47 µH | - | 750 mΩ | 700 mA | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | shielded | - | - | 2mm | 5mm | 5mm | ||
![]() NPIS520E3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 3.3 µH | - | 65 mΩ | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS75AR15YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 150 nH | - | 350 µΩ | 31 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HA470KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | 10 % | - | - | - | NIN-HA470KTRF | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | ||
![]() NIN-HA680GTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 0.15 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA680GTRF | NIN-H | +105°C | -40°C | 900mA | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 1200 MHz | Q | 2% | NIN-H | 2 % | - | Yes | EAR99 | NIN-HA680GTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 100 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 55 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.9 A | - | 0.068 µH | - | - | - | - | - | 3.2mm | 2.5mm | ||
![]() NIN-HA680KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 900mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | 10 % | - | - | - | NIN-HA680KTRF | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | ||
![]() NIN-HA8N2GTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 0.07 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA8N2GTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 5500 MHz | Q | 2% | NIN-H | 2 % | - | Yes | EAR99 | NIN-HA8N2GTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 100 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 1 A | - | 0.0082 µH | - | - | - | - | - | 3.2mm | 2.5mm | ||
![]() NIN-HA5R6KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 5 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA5R6KTRF | NIN-H | +105°C | -40°C | 250mA | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 50 MHz | Q | 10% | NIN-H | 10 % | - | Yes | EAR99 | NIN-HA5R6KTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 7.9 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.25 A | - | 5.6 µH | - | - | - | - | - | 3.2mm | 2.5mm | ||
![]() NIN-HA6R8KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 230mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | 10 % | - | - | - | NIN-HA6R8KTRF | - | - | - | - | - | - | - | - | 7.9 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | ||
![]() NPIS430E181YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 180 µH | - | 3.6 Ω | 300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |