- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Content | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tolerance ± | Packaging | Tolerance | JESD-609 Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Depth | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Type | Inductance Tolerance | Features | Product Length | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HA1R2KTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 300mA | - | - | Compliant | - | 10% | - | 10 % | - | - | NIN-HA1R2KTRF | - | - | - | - | - | - | 35 MHz | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HA1R8JTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 310mA | - | - | Compliant | - | 5% | Tape & Reel | 5 % | - | - | NIN-HA1R8JTRF | - | - | - | 2.95 mm | - | 1.8 µH | 7.9 MHz | 2.25 Ω | 310 mA | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NPIS625E100MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 6 x 6 x 2.5 mm | - | - | - | - | +105°C | -40°C | 1.3A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS625E100MTRF | 0.105mΩ | - | - | - | - | 10 µH | - | 105 mΩ | 1.3 A | - | - | shielded | - | 2.5mm | 6mm | 6mm | - | ||
![]() NIN-HA1R0GTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 320mA | - | - | Compliant | - | 2% | - | 2 % | - | - | NIN-HA1R0GTRF | - | - | - | - | - | - | 35 MHz | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS620E470MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | +105°C | -40°C | 0.7A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS620E470MTRF | 0.6mΩ | - | - | - | - | 47 µH | - | 600 mΩ | 700 mA | - | - | shielded | - | 2mm | 6mm | 6mm | - | ||
![]() NIN-HA1R8GTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 310mA | - | - | Compliant | - | 2% | - | 2 % | - | - | NIN-HA1R8GTRF | - | - | - | - | - | - | 7.9 MHz | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS620E8R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30 % | - | - | - | - | - | - | - | - | 8.2 µH | - | 125 mΩ | 1.5 A | - | - | - | - | - | - | - | - | ||
![]() NPIS620E8R2MTRF NIC Components | In Stock | - | - | - | 6000pc(s) | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | +105°C | -40°C | 1.5A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS620E8R2MTRF | 0.125mΩ | - | - | - | - | 8.2 µH | - | 125 mΩ | 1.5 A | - | - | shielded | - | 2mm | 6mm | 6mm | - | ||
![]() NIN-HA1R5KTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 310mA | - | - | Compliant | - | 10% | - | 10 % | - | - | NIN-HA1R5KTRF | - | - | - | - | - | - | 7.9 MHz | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NIN-HA1R5JTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 310mA | - | - | Compliant | - | 5% | Tape & Reel | 5 % | - | - | NIN-HA1R5JTRF | - | - | - | 2.95 mm | - | 1.5 µH | 7.9 MHz | 1.95 Ω | 310 mA | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NPIS620E6R8YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS620E6R8YTRF | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | 30 % | e3 | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | compliant | 6.8 µH | - | 85 mΩ | 1.8 A | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | ||
![]() NPIS615E3R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | - | - | - | - | - | 3.6 µH | - | 80 mΩ | 1.9 A | - | 20 | - | 6 mm | - | - | - | - | ||
![]() NIN-HA330GTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 1000mA | - | - | Compliant | - | 2% | - | 2 % | - | - | NIN-HA330GTRF | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS625E3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30 % | - | - | - | - | - | - | - | - | 3.3 µH | - | 55 mΩ | 1.35 A | - | 30 | - | 6 mm | - | - | - | - | ||
![]() NPIS64D330YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30 % | - | - | - | - | - | - | - | - | 33 µH | - | 124 mΩ | 1.1 A | - | - | - | - | 4 mm | - | - | - | ||
![]() NPIS425E1R2MTRF NIC Components | In Stock | - | - | - | 5600pc(s) | (L x W x H) 4 x 4 x 2.5 mm | - | - | - | - | +105°C | -40°C | 3A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS425E1R2MTRF | 0.025mΩ | - | - | - | - | 1.2 µH | - | 25 mΩ | 3 A | - | - | shielded | - | 2.5mm | 4mm | 4mm | - | ||
![]() NPIS615E6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS615E6R8MTRF | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | 20 % | e3 | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | compliant | 6.8 µH | - | 130 mΩ | 1.4 A | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | ||
![]() NPIS430E120MTRF NIC Components | In Stock | - | - | - | 5400pc(s) | (L x W x H) 4 x 4 x 3 mm | - | - | - | - | +105°C | -40°C | 1.4A | - | - | Compliant | - | 20% | - | 20 % | - | - | NPIS430E120MTRF | 0.175mΩ | - | - | - | - | 12 µH | - | 175 mΩ | 1.4 A | - | - | shielded | - | 3mm | 4mm | 4mm | - | ||
![]() NLA0703J17N5TRF NIC Components | In Stock | - | - | - | 2000pc(s) | (L x W x H) 4.95 x 3.81 x 4.20 mm | - | Yes | - | - | +125°C | -40°C | 4A | - | - | Compliant | - | 5% | - | 5 % | - | - | NLA0703J17N5TRF | - | - | - | - | - | - | 150 MHz | - | - | - | - | Wound air-core | - | 4.20mm | 4.95mm | 3.81mm | - | ||
![]() NIN-HAR10GTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 850mA | - | - | Compliant | - | 2% | - | 2 % | - | - | NIN-HAR10GTRF | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - |