- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Impedance Tolerance | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HER39JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2000pc(s) | 0.8 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NIN-HER39JTRF | NIN-H | +105°C | -40°C | 530mA | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 1.52 mm | 3.56 mm | SMT | 2.16 mm | Not Recommended | 5.38 | Yes | 600 MHz | Q | 5% | NIN-H | 5% | - | Yes | EAR99 | NIN-HER39JTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | 50 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.53 A | - | 0.39 µH | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NPIS310E3R9YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS310E3R9YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HK150JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6000pc(s) | 0.204 Ω | (L x W) 1 mm x 0.5 mm | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NIN-HK150JTRF | - | +105°C | -40°C | 560mA | 125 °C | -40 °C | CHIP, 0402 | 0.66 mm | 1.19 mm | SMT | 0.64 mm | Not Recommended | 5.46 | Yes | 3300 MHz | Q | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HK150JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Punched Paper | 1 | Chip | compliant | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 24 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.56 A | - | 0.015 µH | - | - | - | - | 1mm | 0.5mm | ||
![]() NPIS310E5R6MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS310E5R6MTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 20 | - | - | 3 mm | - | - | - | - | ||
![]() NIN-HJR22GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | Yes | - | - | - | +105°C | -40°C | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HJR22GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NIN-HK120JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | - | Yes | - | - | - | +105°C | -40°C | 570mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HK120JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | ||
![]() NIN-HDR56KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | - | Yes | - | - | - | +105°C | -40°C | 230mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HDR56KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NPIS510E1R5MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 5 x 5 x 1 mm | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS510E1R5MTRF | - | +105°C | -40°C | 1.4A | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | 20% | - | - | e3 | - | EAR99 | NPIS510E1R5MTRF | 0.072mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | shielded | - | - | 1mm | 5mm | 5mm | ||
![]() NIN-HE680JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | - | Yes | - | - | - | +105°C | -40°C | 900mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HE680JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE680KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | - | Yes | - | - | - | +105°C | -40°C | 900mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HE680KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE560JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HE560JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NIN-HE560KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HE560KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NPIM74BR82MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.85 x 10 x 3.8 mm | - | - | Yes | - | - | - | +125°C | -55°C | 14A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM74BR82MTRF | 6mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3.8mm | 10.85mm | 10mm | ||
![]() NCB-H0805A121TR400F NIC Components | In Stock | - | - | - | - | - | - | - | - | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | 25 | Yes | - | - | - | +125°C | -40°C | 4000mA | - | - | - | - | - | - | - | - | - | - | - | - | 25% | - | - | - | - | - | NCB-H0805A121TR400F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High current | 2 | 1.25 | - | 2mm | 1.25mm | ||
![]() NIN-HE560GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HE560GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | ||
![]() NFPS1008M1R0TR160F NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | Ferrite | 3000pc(s) | - | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NFPS1008M1R0TR160F | - | +85°C | -40°C | 1600mA | - | - | - | - | - | - | - | Active | 5.67 | Yes | - | - | 20% | - | - | - | - | EAR99 | NFPS1008M1R0TR160F | - | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 20 | - | Multi-layered | 2.5 | 2 | - | 2.5mm | 2mm | ||
![]() NPIS41LP4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS41LP4R7MTRF | - | +125°C | -40°C | 1.8A | - | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | 20% | - | - | e3 | - | EAR99 | NPIS41LP4R7MTRF | 0.09Ω | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | shielded,UL | - | - | 1.2mm | 4mm | 4mm | ||
![]() NIN-HK2N2STRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 0.084 Ω | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NIN-HK2N2STRF | - | - | - | - | 125 °C | -40 °C | 0402 | 0.66 mm | 1.19 mm | SMT | 0.64 mm | Not Recommended | 5.47 | Yes | 7000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q | - | - | 13.637% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, Punched Paper | 1 | Chip | compliant | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 19 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.96 A | 0.3 | 0.0022 µH | - | 1.19 | 0.64 | - | - | - | ||
![]() NPIS510E3R3YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS510E3R3YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS312E1R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | 3 mm | - | - | - | - |