- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Material | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Style | Content | DC Resistance | DC Resistance-Max | Dim | Frequency-Max | Frequency-Min | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Quality Factor | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Physical Dimension | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Output Impedance | Features | Case Code | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS60P3R3MTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.0512 Ω | - | (L x W x H) 7.8 x 7 x 2.4 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS60P3R3MTRF | +125°C | -55°C | 5A | - | 125 °C | -55 °C | 3128 | 2.4 mm | 7.8 mm | SMT | 7 mm | Obsolete | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS60P3R3MTRF | 51.2mΩ | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 3128 | YES | - | 5 A | - | 3.3 µH | - | - | - | - | shielded | - | - | - | - | 2.4mm | 7.8mm | 7mm | - | - | - | ||
![]() NPI105C820MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500pc(s) | - | - | (L x W x H) 10 x 9 x 5.4 mm | - | - | - | Yes | - | - | +85°C | -40°C | 1.00A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | Tape & Reel | 20 % | - | - | - | NPI105C820MTRF | - | - | - | - | - | - | - | - | Unshielded | - | 9.4 mm | - | - | - | - | - | - | 82 µH | 1 kHz | 250 mΩ | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | - | 5.4mm | 10mm | 9mm | - | No | - | ||
![]() NTI04G27NTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 10000pc(s) | 3.25 Ω | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04G27NTRF | +85°C | -40°C | 75A | - | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | - | - | 5.46 | - | Yes | - | 2500 MHz | Q IS MEASURED AT : 500 MHZ | - | 2% | - | 2% | - | Yes | EAR99 | NTI04G27NTRF | 3.25Ω | - | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 0402M | NO | - | 0.075 A | 2 | 0.027 µH | - | - | - | - | Thin film | - | 1.05 | 0.55 | - | 0.32mm | 1mm | 0.5mm | - | - | - | ||
![]() NTI04B3N9TRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Alumina | 0402 | - | 10000pc(s) | 0.55(ohm) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04B3N9TRF | +85°C | -40°C | 340A | -40C to 85C | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | 13 | 13@500MHz | No | 1.33 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 6000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q IS MEASURED AT : 500 MHZ | 0.1nH | - | Tape and Reel | 2.565% | e3 | Yes | EAR99 | NTI04B3N9TRF | 0.55Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | Thin Film | - | 1 | 550 µm | Chip | compliant | - | Not Required | - | Not Required | 3.9 nH | 500(MHz) | 550 mΩ | - | 340 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 0402M | NO | - | 0.34 A | 0.1 | 0.0039 µH | 340(mA) | - | 6 | - | Thin film | - | 1 mm | 0.5 mm | 1.05(mm) | 0.32mm | 1mm | 0.5mm | 0.37(mm) | No | - | ||
![]() NIN-HJ560GTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | - | 6000pc(s) | 0.38 Ω | - | (L x W) 1.6 mm x 0.8 mm | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ560GTRF | +105°C | -40°C | 600mA | - | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | - | - | - | - | - | 5.4 | - | Yes | - | 1900 MHz | Q | - | 2% | - | 2% | e3 | Yes | EAR99 | NIN-HJ560GTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | - | 1 | - | Chip | compliant | - | - | - | - | - | 200 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | - | 0.6 A | - | 0.056 µH | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | - | - | - | ||
![]() NPI52W150MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 250pc(s) | 0.036 Ω | - | (L x W x H) 15 x 18.4 x 7 mm | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52W150MTRF | +85°C | -40°C | 8A | - | 125 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Active | - | - | - | - | - | 5.43 | Compliant | Yes | - | 16 MHz | - | - | 20% | - | 20 % | e2 | Yes | EAR99 | NPI52W150MTRF | - | Matte Tin/Copper (Sn/Cu) | 85 °C | -40 °C | 8504.50.80.00 | - | TR | - | Unshielded | 1 | 15.3 mm | Unshielded | compliant | 4 A | - | - | - | 15 uH | 100 kHz | 36 mΩ | - | 4 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 7259 | YES | - | 4 A | 20 | 15 µH | - | 4 A | 16 MHz | - | unshielded | - | 18.7 mm | 15.3 mm | - | 7mm | 15mm | 18.4mm | - | No | Lead Free | ||
![]() NPIS25H330MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 600pc(s) | 0.057(ohm) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H330MTRF | +125°C | -40°C | 2.1A | -40C to 125C | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | - | No | 1.59 | Compliant | Yes | - | - | - | 20% | 20% | Tape and Reel | 20 % | e2 | Yes | EAR99 | NPIS25H330MTRF | 0.057Ω | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | - | TR | Wirewound | Shielded | 1 | 12.5 mm | Shielded | compliant | - | Not Required | - | Not Required | 33 uH | 0.001(MHz) | 57 mΩ | Not Required(ohm) | 2.1 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 4949 | YES | - | 2.1 A | 20 | 33 µH | 2100(mA) | 2.1 A | - | - | shielded | - | 12.5 | 12.5 mm | 12.5(mm) | 5mm | 10.5mm | 10.5mm | 6(mm) | No | - | ||
![]() NPIS105F221MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 750pc(s) | 0.5 Ω | - | (L x W x H) 10.2 x 10.1 x 5 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS105F221MTRF | +125°C | -25°C | 0.94A | - | 85 °C | -25 °C | 4241 | 5 mm | 10.6 mm | SMT | 10.5 mm | Active | - | - | - | - | - | 1.92 | Compliant | Yes | 8504500000 | - | - | - | 20% | Tape & Reel | 20 % | e3 | Yes | EAR99 | NPIS105F221MTRF | 500mΩ | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | 10.5 mm | Shielded | compliant | - | - | - | - | 220 µH | 1 kHz | 500 mΩ | - | 940 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 4241 | YES | - | 0.94 A | 20 | 220 µH | - | - | - | - | shielded | - | 10.6 | 10.5 | - | 5mm | 10.2mm | 10.1mm | - | No | Lead Free | ||
![]() NPIS65LS221MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 1500pc(s) | 0.834 Ω | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS221MTRF | +125°C | -40°C | 0.59A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | - | No | 5.29 | Compliant | Yes | - | 3.5 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | Yes | EAR99 | Power | 0.834Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | Wirewound | Shielded | 1 | 6.3 mm | Rectangular | compliant | - | Not Required | - | Not Required | 220 uH | 0.1(MHz) | 834 mΩ | - | 590 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2424 | YES | - | 0.59 A | 20 | 220 µH | 590(mA) | 590 mA | 3.5(MHz) | - | shielded | - | 6.3 | 6.3 mm | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | No | - | ||
![]() NPIS30L3R3MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1212 | - | 2000pc(s) | 0.14(TYP)(ohm) | - | (L x W x H) 3 x 3 x 1 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS30L3R3MTRF | +120°C | -25°C | 0.94A | -25C to 120C | 120 °C | -25 °C | 1212 | 1 mm | 3 mm | SMT | 3 mm | Active | 3.1(mm) | Not Required(mm) | - | - | No | 5.41 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | Power | 0.14Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | - | Not Required | 3.3(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1212 | YES | - | 0.87 A | - | 3.3 µH | 940(mA) | - | - | - | shielded | - | - | - | 3.1(mm) | 1mm | 3mm | 3mm | 1(mm) | - | - | ||
![]() NCB-H0402P600TR200F NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | Ferrite | - | - | - | - | 0402 | 20000pc(s) | 0.1(ohm) | 0.1 Ω | (L x W) 1 mm x 0.5 mm | 100 MHz | 100 MHz | NIC COMPONENTS CORP | Yes | NIC Components Corp | NCB-H0402P600TR200F | +125°C | -40°C | 2000mA | -40C to 125C | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0402, 2 PIN | - | - | - | - | Active | 0.6(mm) | Not Required(mm) | - | - | - | 5.74 | Compliant | Yes | - | - | - | 25% | 25% | Tape and Reel | - | e3 | - | EAR99 | NCB-H0402P600TR200F | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | Other Filters | TAPE AND REEL | - | - | 1 | - | Chip Bead | compliant | - | - | L1.0XB0.5XH0.5 (mm)/L0.039XB0.02XH0.02 (inch) | - | - | 100(MHz) | - | 60(ohm) | - | - | - | - | - | FERRITE CHIP | - | - | 2 A | - | - | - | 2000(mA) | - | - | 60 OHM Ω | High current | 0402 | - | - | 1.1(mm) | 0.5 mm | 1mm | 0.5mm | 0.6(mm) | - | Lead Free | ||
![]() NPIS52LS1R2YTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 2500pc(s) | 0.022 Ω | - | (L x W x H) 5 x 5 x 2 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS52LS1R2YTRF | +125°C | -40°C | 3.55A | - | 125 °C | -40 °C | 2020 | 2 mm | 5 mm | SMT | 5 mm | Active | - | - | - | - | - | 1.92 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 83 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 30% | - | 30 % | e3 | Yes | EAR99 | NPIS52LS1R2YTRF | 0.022Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | Shielded | 1 | - | Rectangular | compliant | - | - | - | - | 1.2 µH | 100 kHz | 22 mΩ | - | 3.55 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2020 | YES | - | 3.55 A | 30 | 1200000 µH | - | - | - | - | shielded | - | 5.2 | 5.2 | - | 2mm | 5mm | 5mm | - | - | Lead Free | ||
![]() NPI32C220MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | - | 3000pc(s) | 0.6 Ω | - | (L x W x H) 3.5 x 3 x 2.1 mm | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI32C220MTRF | +85°C | -40°C | 0.3A | - | 105 °C | -40 °C | 1412 | 2.1 mm | 3.5 mm | SMT | 3 mm | Active | - | - | - | - | - | 5.47 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPI32C220MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Unshielded | compliant | - | - | - | - | - | 2.52 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1412 | NO | - | 0.3 A | - | 22 µH | - | - | - | - | unshielded | - | - | - | - | 2.1mm | 3.5mm | 3mm | - | - | - | ||
![]() NIN-HJ180JTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | - | 6000pc(s) | 0.2 Ω | - | (L x W) 1.6 mm x 0.8 mm | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ180JTRF | +105°C | -40°C | 700mA | - | 125 °C | -40 °C | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | - | - | - | - | - | 5.47 | - | Yes | - | 3100 MHz | Q | - | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HJ180JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | - | 1 | - | Chip | compliant | - | - | - | - | - | 250 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | - | 0.7 A | - | 0.018 µH | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | - | - | - | ||
![]() NPIS63LS101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | (L x W x H) 6 x 6 x 2.8 mm | - | - | - | - | - | - | +125°C | -40°C | 0.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | 20 % | - | - | - | NPIS63LS101MTRF | 0.545Ω | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 100 uH | 100 kHz | 545 mΩ | - | 700 mA | - | - | - | - | - | - | - | - | - | 20 | - | - | 700 mA | - | - | shielded | - | 6.3 | 6.3 mm | - | 2.8mm | 6mm | 6mm | - | - | - | ||
![]() NTI04B6N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Alumina | - | - | 10000pc(s) | - | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | - | +85°C | -40°C | 260A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 2% | Tape & Reel | - | - | - | - | NTI04B6N8TRF | 1.05Ω | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | 6.8 nH | 500 MHz | 1.05 Ω | - | 260 mA | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | 6 GHz | - | Thin film | - | 1.05 | 0.55 mm | - | 0.32mm | 1mm | 0.5mm | - | No | - | ||
![]() NPIS74H220MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.11 Ω | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS74H220MTRF | +125°C | -40°C | 1.23A | - | 85 °C | -40 °C | 3131 | 5 mm | 7.8 mm | SMT | 7.8 mm | Active | - | - | - | - | - | 5.29 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS74H220MTRF | 0.11Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | - | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 3131 | YES | - | 1.23 A | - | 22 µH | - | - | - | - | shielded | - | - | - | - | 10mm | 12.5mm | 12.5mm | - | - | - | ||
![]() NPIS52LS100MTRF NIC Components | 3013 |
| - | 16 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | 2020 | - | 2500pc(s) | 0.11(TYP)(ohm) | - | (L x W x H) 5 x 5 x 2 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS52LS100MTRF | +125°C | -40°C | 1.55A | -40C to 125C | 125 °C | -40 °C | 2020 | 2 mm | 5 mm | SMT | 5 mm | Active | 5.2(mm) | Not Required(mm) | - | - | No | 1.35 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 24 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | Yes | EAR99 | NPIS52LS100MTRF | 0.11Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | - | TR, 13 Inch | Wirewound | Shielded | 1 | 5.2 mm | Rectangular | compliant | - | Not Required | - | Not Required | 10 uH | 0.1(MHz) | 110 mΩ | - | 1.55 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2020 | YES | - | 1.55 A | 20 | 10 µH | 1550(mA) | 1.5 A | 24(MHz) | - | shielded | - | 5.2 | 5.2 mm | 5.2(mm) | 2mm | 5mm | 5mm | 2(mm) | No | - | ||
![]() NPIS105F330MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 750pc(s) | 0.084 Ω | - | (L x W x H) 10.2 x 10.1 x 5 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS105F330MTRF | +125°C | -25°C | 2.4A | - | 85 °C | -25 °C | 4241 | 5 mm | 10.6 mm | SMT | 10.5 mm | Active | - | - | - | - | - | 5.43 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS105F330MTRF | 84mΩ | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | Shielded | compliant | - | - | - | - | - | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 4241 | YES | - | 2.4 A | - | 33 µH | - | - | - | - | shielded | - | - | - | - | 5mm | 10.2mm | 10.1mm | - | - | - | ||
![]() NPIM75B1R0MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 500pc(s) | 0.0065 Ω | - | (L x W x H) 7.05 x 6.6 x 1.6 mm | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM75B1R0MTRF | +125°C | -55°C | 13A | - | 85 °C | -55 °C | 2826 | 4.8 mm | 7.05 mm | SMT | 6.6 mm | Active | - | - | - | - | - | 5.43 | - | Yes | - | - | - | - | 20% | - | 20% | - | Yes | EAR99 | NPIM75B1R0MTRF | 6.5mΩ | - | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 1 uH | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2826 | YES | - | 13 A | 20 | 1 µH | - | 13 A | - | - | shielded | - | 7.4 mm | 6.8 mm | - | 1.6mm | 7.05mm | 6.6mm | - | - | - |