- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Protection Style | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS48LS2R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | - | 0.045(TYP)(ohm) | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS48LS2R2MTRF | - | - | - | - | -40C to 125C | 125 °C | -40 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | - | No | 5.42 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 52 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | Tape and Reel | - | 20 % | e3 | - | EAR99 | Power | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | Rectangular | compliant | Not Required | Not Required | - | 2.2 uH | 0.1(MHz) | 45 mΩ | - | 1.65 A | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.65 A | 20 | 2.2 µH | 1650(mA) | 1.65 A | 52(MHz) | - | 4.2 | 4.2 mm | 4.2(mm) | 1.8 mm | - | - | 1.8(mm) | ||
![]() NPIS27H820MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | - | - | 400pc(s) | 0.16(ohm) | (L x W x H) 12.5 x 12.5 x 8 mm | - | - | - | - | - | +125°C | -40°C | 1.95A | -40C to 125C | - | - | - | - | - | - | - | - | 12.5(mm) | Not Required(mm) | - | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | Power | 0.16Ω | - | - | - | Wirewound | Shielded | - | - | - | Not Required | Not Required | - | 82 uH | 0.001(MHz) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 1950(mA) | 1.95 A | - | shielded | 12.5 | 12.5 mm | 12.5(mm) | 8mm | 12.5mm | 12.5mm | 8(mm) | ||
![]() NPIS16R100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 2500pc(s) | 0.075(ohm) | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS16R100MTRF | - | +125°C | -40°C | 1A | -40C to 125C | 155 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Not Recommended | 4.45(mm) | Not Required(mm) | - | - | No | 5.44 | - | Yes | - | 38 MHz | - | 20% | 20% | Tape and Reel | - | 20% | e2 | Yes | EAR99 | Power | 0.075Ω | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | Shielded | compliant | Not Required | Not Required | - | 10 uH | 0.1(MHz) | - | Not Required(ohm) | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 1 A | 20 | 10 µH | 1000(mA) | 1 A | 38(MHz) | shielded | 6.6 | 4.45 mm | 6.6(mm) | 2.92mm | 4.45mm | 6.6mm | 2.92(mm) | ||
![]() NPIM73P6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | METAL | - | - | 1500pc(s) | 0.072(ohm) | (L x W x H) 5.4 x 5.2 x 1 mm | - | Yes | - | - | - | +125°C | -40°C | 4A | -40C to 125C | - | - | - | - | - | - | - | - | 6.9(mm) | Not Required(mm) | - | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | NPIM73P6R8MTRF | 65mΩ | - | - | - | Wirewound | Shielded/Molded | - | - | - | Not Required | Not Required | - | 6.8(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000(mA) | - | - | shielded | - | - | 7.3(mm) | 1mm | 5.4mm | 5.2mm | 2.2(mm) | ||
![]() NLI123C101KF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | - | 0.097(ohm) | - | - | - | - | - | - | - | - | - | -20C to 105C | - | - | - | - | - | - | - | - | Not Required(mm) | 14(mm) | Unshielded | - | No | - | - | - | - | - | - | 10% | - | Bulk | - | - | - | - | - | Power | - | - | - | - | Wirewound | - | - | - | - | Not Required | Not Required | 7.5(mm) | 100(uH) | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 2500(mA) | - | - | - | - | - | Not Required(mm) | - | - | - | 19(mm) | ||
![]() NLQ32M2R2TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.533 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ32M2R2TRF | - | - | - | - | - | 85 °C | -25 °C | 1206 | 1.8 mm | 3.2 mm | SMT | 1.6 mm | Active | - | - | - | - | - | 5.68 | - | Yes | - | 50 MHz | - | - | - | - | - | 20% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | - | 1 | Chip | compliant | - | - | - | - | 1 MHz | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1206 | NO | - | - | 2.2 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS21LP1R0MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 25000pc(s) | - | (L x W x H) 2.5 x 2 x 1.2 mm | - | - | - | - | - | +125°C | -40°C | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS21LP1R0MTRF | 0.037Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded,UL | - | - | - | 1.2mm | 2.5mm | 2mm | - | ||
![]() NIN-HK470JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | Yes | - | - | - | +105°C | -40°C | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | NIN-HK470JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | ||
![]() NIN-HK8N5JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | Yes | - | - | - | +105°C | -40°C | 680mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | NIN-HK8N5JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | ||
![]() NPIS28D6R8YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1212 | 1212 | 3000pc(s) | 0.106(ohm) | (L x W x H) 3.2 x 3.2 x 2.1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS28D6R8YTRF | - | +125°C | -55°C | 0.52A | -55C to 125C | 85 °C | -55 °C | 1212 | 1.9 mm | 3 mm | SMT | 3 mm | Active | 3.3(mm) | Not Required(mm) | - | - | No | 1.37 | - | Yes | - | - | - | 30% | 30% | Tape and Reel | - | 30% | e3 | Yes | EAR99 | NPIS28D6R8YTRF | 0.106mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | Rectangular | compliant | Not Required | Not Required | - | 6.8 uH | 0.1(MHz) | - | Not Required(ohm) | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.52 A | 30 | 6.8 µH | 520(mA) | 520 mA | - | shielded | 3.3 | 3.3 mm | 3.3(mm) | 2.1mm | 3.2mm | 3.2mm | 2.1(mm) | ||
![]() NPIS24D1R8YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 3000pc(s) | 0.075 Ω | (L x W x H) 3.3 x 3.3 x 1.55 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS24D1R8YTRF | - | +125°C | -55°C | 1.65A | - | 85 °C | -55 °C | 1212 | 1.4 mm | 3 mm | SMT | 3 mm | Active | - | - | - | - | - | 5.44 | - | Yes | - | - | - | - | 30% | - | - | 30% | e3 | Yes | EAR99 | NPIS24D1R8YTRF | 0.075mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.65 A | 30 | 1.8 µH | - | - | - | shielded | 3.3 | 3.3 | - | 1.55mm | 3.3mm | 3.3mm | - | ||
![]() NFH0603M4R7TR010F NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 0603 | - | 4000pc(s) | 0.6(TYP)(ohm) | (L x W) 1.6 mm x 0.8 mm | - | Yes | - | - | - | +85°C | -40°C | 100mA | -40C to 85C | - | - | - | - | - | - | - | - | 0.95(mm) | Not Required(mm) | - | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | RF Chip | - | - | - | - | Multi-Layer | - | - | - | - | Not Required | Not Required | - | 4.7(uH) | 1(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100(mA) | - | 35(MHz) | Multi-layered | - | - | 1.75(mm) | - | 1.6mm | 0.8mm | 0.95(mm) | ||
![]() NTI04D1N9TRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 0402 | - | 10000pc(s) | 0.35(ohm) | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 560A | -40C to 85C | - | - | - | - | - | - | - | - | 0.55(mm) | Not Required(mm) | - | 13 | No | - | - | - | - | - | - | 0.3nH | - | Tape and Reel | - | - | - | - | - | RF Chip | 0.35Ω | - | - | - | Thin Film | - | - | - | - | Not Required | Not Required | - | 0.0019(uH) | 500(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | 560(mA) | - | 8000(MHz) | Thin film | - | - | 1.05(mm) | 0.32mm | 1mm | 0.5mm | 0.37(mm) | ||
![]() NPIM74P220MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | METAL | - | - | 1000pc(s) | 0.19(ohm) | (L x W x H) 13.45 x 12.6 x 4.8 mm | - | Yes | - | - | - | +125°C | -40°C | 2A | -40C to 125C | - | - | - | - | - | - | - | - | 6.9(mm) | Not Required(mm) | - | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | NPIM74P220MTRF | 165mΩ | - | - | - | Wirewound | Shielded/Molded | - | - | - | Not Required | Not Required | - | 22 uH | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | - | ± 20% | - | 2000(mA) | 2 A | - | shielded | 7.3 mm | 6.6 mm | 7.6(mm) | 4.8mm | 13.45mm | 12.6mm | 3(mm) | ||
![]() NIN-PA331KTR70F NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1210 | - | 2000pc(s) | 12.3(ohm) | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-PA331KTR70F | NIN | +105°C | -40°C | 70mA | -40C to 105C | 105 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Active | 2.7(mm) | Not Required(mm) | - | 20 | No | 5.36 | Non-Compliant | Yes | - | 6 MHz | - | 10% | 10% | Tape and Reel | NIN | 10% | e3 | - | EAR99 | RF Chip | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Wirewound | Molded | 1 | Molded Chip | compliant | Not Required | Not Required | - | 330(uH) | 0.796(MHz) | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.07 A | - | 330 µH | 70(mA) | - | 6(MHz) | - | - | - | 3.6(mm) | - | 3.2mm | 2.5mm | 2.4(mm) | ||
![]() NIN-HJR10KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HD180GQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS29H102MTRNF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1250pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.78A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS29H102MTRNF | 1.22Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPIS29H181MTRNF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1250pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 1.86A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS29H181MTRNF | 0.191Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NIN-HK560JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | Yes | - | - | - | +105°C | -40°C | 190mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | NIN-HK560JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - |