- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Case Style | Content | DC Resistance | Dim | Ihs Manufacturer | Impedance Tolerance | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HK8N2JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | - | Yes | - | - | - | +105°C | -40°C | 590mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HK8N2JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | - | ||
![]() NIN-HK9N0JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | - | Yes | - | - | - | +105°C | -40°C | 680mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HK9N0JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | - | ||
![]() NPIM72P100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 5.7 x 5.2 x 1.8 mm | - | - | Yes | - | - | - | +125°C | -40°C | 2.8A | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20% | - | - | - | - | - | NPIM72P100MTRF | 134mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.8mm | 5.7mm | 5.2mm | - | - | ||
![]() NIN-HC560JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | - | - | 2 % | - | - | NIN-HC560JTRF | 180 mΩ | - | 125 °C | -40 °C | - | - | - | 2.79 mm | - | - | Not | 56 nH | 50 MHz | 180 mΩ | - | 1 A | - | - | - | - | - | - | - | - | - | 1 A | 1.3 GHz | - | - | - | - | 2.29 mm | 2.5mm | 2mm | - | No | ||
![]() NIN-HK5N2JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | - | Yes | - | - | - | +105°C | -40°C | 640mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HK5N2JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | - | ||
![]() NIN-FB101JTR110F NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 5000pc(s) | 8 Ω | (L x W) 4.5 mm x 3.2 mm | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NIN-FB101JTR110F | NIN | +105°C | -40°C | 110mA | - | 105 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Active | - | - | 1.24 | - | Yes | 8 MHz | - | 5% | - | NIN | 5% | e3 | EAR99 | NIN-FB101JTR110F | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | 1 | - | Molded Chip | compliant | - | - | 0.796 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.11 A | 5 | 100 µH | - | 8 | - | 4.5 | 3.2 mm | - | - | 4.5mm | 3.2mm | - | - | ||
![]() NIN-HD220GQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HC150JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | - | Yes | - | - | - | +105°C | -40°C | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | - | - | 5 % | - | - | NIN-HC150JTRF | - | - | - | - | - | - | - | 2.79 mm | - | - | - | 15 nH | 50 MHz | 100 mΩ | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | 2.5mm | 2mm | - | No | ||
![]() NIN-HDR22GQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HDR47GQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCB-H0603R331TR200F NIC Components | In Stock | - | - | - | - | - | - | - | 0603 | - | 0.1(ohm) | - | - | 25 | - | - | - | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | - | 0.95(mm) | Not Required(mm) | - | - | - | - | 25% | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100(MHz) | - | 330(ohm) | - | - | - | - | - | - | - | - | - | - | 2000(mA) | - | - | 1.6 | 0.8 | 1.8(mm) | - | - | - | 0.95(mm) | - | ||
![]() NIN-HC470JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HC470JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 2mm | - | - | ||
![]() NPIS29H222MTRNF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1250pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | - | +125°C | -40°C | 0.52A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS29H222MTRNF | 2.58Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 10mm | 12.5mm | 12.5mm | - | - | ||
![]() NIN-HK270JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | - | Yes | - | - | - | +105°C | -40°C | 320mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HK270JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | - | ||
![]() NIN-HJ120GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | Yes | - | - | - | +105°C | -40°C | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 2% | - | - | - | - | - | NIN-HJ120GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | - | - | ||
![]() NIN-HC150KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HD270GQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HD100JQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HD150GQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HCR27KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |