- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HC150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM75BR22MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 7 x 6.6 x 1.8 mm | - | Yes | - | - | - | +125°C | -55°C | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM75BR22MTRF | 1.3mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.8mm | 7mm | 6.6mm | - | - | ||
![]() NIN-HK100JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | Yes | - | - | - | +105°C | -40°C | 510mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | NIN-HK100JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | - | ||
![]() NIN-HK360JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | Yes | - | - | - | +105°C | -40°C | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | NIN-HK360JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | - | ||
![]() NPIS35LP4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.5 mm | - | - | - | - | - | +125°C | -40°C | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS35LP4R7MTRF | 0.096Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded,UL | - | - | - | 1.5mm | 3mm | 3mm | - | - | ||
![]() NPIS29H680YTRNF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1250pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | NPIS29H680YTRNF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 10mm | 12.5mm | 12.5mm | - | - | ||
![]() NPIS105AR10MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 800pc(s) | - | (L x W x H) 10.2 x 7 x 4.9 mm | - | - | - | - | - | +125°C | -40°C | 31A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS105AR10MTRF | 0.42mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4.9mm | 10.2mm | 7mm | - | - | ||
![]() NPIS625E1R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 1.65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | - | 30 % | - | - | - | NPIS625E1R5YTRF | 0.04mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 µH | - | 40 mΩ | - | 1.65 A | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2.5mm | 6mm | 6mm | - | - | ||
![]() NPIS29H470MTRNF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | 2 | - | - | - | 0.063(ohm) | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS29H470MTRNF | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | Active | 12.5(mm) | Not Required(mm) | - | No | 1.67 | - | Yes | - | - | - | 20% | - | Tape and Reel | - | - | e3 | - | EAR99 | Power | - | Tin (Sn) | - | - | 8504.50.80.00 | - | Wirewound | Shielded | - | - | - | compliant | Not Required | Not Required | 47(uH) | 0.1(MHz) | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 3450(mA) | - | - | - | - | - | 12.5(mm) | - | - | - | 10(mm) | - | ||
![]() NPIS27H220MTRF NIC Components | In Stock | - | - | 18 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 400pc(s) | 0.0432(ohm) | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H220MTRF | - | +125°C | -40°C | 3.6A | -40C to 125C | 85 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.86 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | - | 20% | e2 | Yes | EAR99 | Power | 0.0432Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | Not Required | Not Required | 22 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 3.6 A | 20 | 22 µH | 3600(mA) | 3.6 A | - | shielded | 12.5 | 12.5 mm | 12.5(mm) | 8mm | 12.5mm | 12.5mm | 8(mm) | - | ||
![]() NIN-HDR82JTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | 0805 | - | 6000pc(s) | 2.3(ohm) | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 180mA | -40C to 125C | - | - | - | - | - | - | - | - | 1.68(mm) | Not Required(mm) | 23 | No | - | - | - | - | - | - | 5% | 5% | Tape and Reel | - | - | - | - | - | NIN-HDR82JTRF | - | - | - | - | - | - | Wirewound | - | - | - | - | - | Not Required | Not Required | 0.82(uH) | 25(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | 5 | - | 180(mA) | - | 250(MHz) | - | 2.29 | 1.68 | 2.29(mm) | - | 2mm | 1.6mm | 1.55(mm) | - | ||
![]() NPI52W102MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 250pc(s) | 1.8 Ω | (L x W x H) 15 x 18.4 x 7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52W102MTRF | - | +85°C | -40°C | 1A | - | 125 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Active | - | - | - | - | 5.43 | - | Yes | - | 2 MHz | - | - | 20% | - | - | 20% | e2 | Yes | EAR99 | NPI52W102MTRF | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Unshielded | compliant | - | - | 1 mH | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7259 | YES | 0.56 A | 20 | 1000 µH | - | 560 mA | - | unshielded | 18.7 | 15.3 mm | - | 7mm | 15mm | 18.4mm | - | - | ||
![]() NIN-HJ330JTRF NIC Components | In Stock | - | - | 20 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 0603 | 0603 | 6000pc(s) | 0.22(ohm) | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ330JTRF | - | +105°C | -40°C | 600mA | -40C to 125C | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 1.12(mm) | Not Required(mm) | 35 | No | 5.15 | - | Yes | - | 2300 MHz | Q | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | RF Chip | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Wirewound | - | 1 | - | Chip | compliant | Not Required | Not Required | 0.033(uH) | 250(MHz) | - | Not Required(ohm) | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | - | 0.033 µH | 600(mA) | - | 2300(MHz) | - | - | - | 1.8(mm) | - | 1.6mm | 0.8mm | 1.02(mm) | - | ||
![]() NPIS63PR33MTRF NIC Components | 1236 |
| - | - | - | - | - | 2 | - | - | 1000pc(s) | 0.0039(ohm) | (L x W x H) 7.8 x 7 x 3.2 mm | - | - | - | - | - | +125°C | -55°C | 20A | -55C to 155C | - | - | - | - | - | - | - | - | 7(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | Power | 3.9mΩ | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 0.33(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 20000(mA) | - | - | shielded | - | - | 7.8(mm) | 3.2mm | 7.8mm | 7mm | 3.2(mm) | - | ||
![]() NPIS64D101YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.358 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64D101YTRF | - | - | - | - | - | 125 °C | -55 °C | 2626 | 4 mm | 6.6 mm | SMT | 6.6 mm | Active | - | - | - | - | 5.46 | - | Yes | - | - | - | - | - | - | - | 30% | e4 | Yes | EAR99 | - | - | Gold (Au) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.65 A | 30 | 100 µH | - | - | - | - | 6.7 | 6.7 | - | - | - | - | - | - | ||
![]() NPIS29H101MTRNF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1250pc(s) | 0.126(ohm) | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS29H101MTRNF | - | +125°C | -40°C | 2.45A | -40C to 125C | 125 °C | -40 °C | 4747 | 10 mm | 12 mm | SMT | 12 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.63 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | - | 20% | - | - | EAR99 | NPIS29H101MTRNF | 0.126Ω | - | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 100(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 2.45 A | - | 100 µH | 2450(mA) | - | - | shielded | - | - | 12.5(mm) | 8mm | 12.5mm | 12.5mm | 10(mm) | - | ||
![]() NIN-FA1R2JTR390F NIC Components | In Stock | - | - | 18 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 1210 | - | 2000pc(s) | 0.75(ohm) | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-FA1R2JTR390F | NIN | +105°C | -40°C | 390mA | -40C to 105C | 105 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Active | 2.7(mm) | Not Required(mm) | 30 | No | 5.34 | Non-Compliant | Yes | - | 100 MHz | - | 5% | 5% | Tape and Reel | NIN | 5% | e3 | - | EAR99 | NIN-FA1R2JTR390F | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Wirewound | Molded | 1 | - | Molded Chip | compliant | Not Required | Not Required | 1.2(uH) | 7.96(MHz) | - | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.39 A | - | 1.2 µH | 390(mA) | - | 100(MHz) | - | - | - | 3.6(mm) | - | 3.2mm | 2.5mm | 2.4(mm) | - | ||
![]() NPIS23P100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.034 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS23P100MTRF | - | - | - | - | -55C to 155C | 125 °C | -55 °C | 5451 | 3.5 mm | 13.6 mm | SMT | 12.9 mm | Active | 13.5(mm) | Not Required(mm) | - | No | 1.91 | Compliant | Yes | 8504500000 | - | - | 20% | - | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | Power | - | Tin (Sn) | 155 °C | -55 °C | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | 13.5 mm | Shielded | compliant | Not Required | Not Required | 10(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5451 | YES | 9.5 A | 20 | 10 µH | - | - | - | - | 13.9 | 13.5 | 13.9(mm) | 3.8 mm | 13.9 mm | - | 3.8(mm) | No | ||
![]() NIN-HK2N0STRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 0402 | - | - | 0.084(ohm) | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-HK2N0STRF | - | - | - | - | -40C to 125C | 125 °C | -40 °C | CHIP, 0402 | 0.66 mm | 1.19 mm | SMT | 0.64 mm | Not Recommended | 0.64(mm) | Not Required(mm) | 19 | No | 5.45 | - | Yes | - | 7000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q | 0.3nH | - | Tape and Reel | - | 15% | e2 | Yes | EAR99 | RF Chip | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, Punched Paper | Wirewound | - | 1 | - | Chip | compliant | Not Required | Not Required | 2 nH | 250(MHz) | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 19 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1.04 A | 0.3 | 0.002 µH | 1040(mA) | - | 7 GHz | - | 1.19 | 0.64 mm | 1.19(mm) | - | - | - | 0.66(mm) | - | ||
![]() NIN-HK2N7STRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 0402 | - | - | 0.095(ohm) | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-HK2N7STRF | - | - | - | - | -40C to 125C | 125 °C | -40 °C | CHIP, 0402 | 0.66 mm | 1.19 mm | SMT | 0.64 mm | Not Recommended | 0.64(mm) | Not Required(mm) | 19 | No | 7.57 | - | Yes | - | 7000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q | 0.3nH | - | Tape and Reel | - | 11.112% | e2 | Yes | EAR99 | RF Chip | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, Punched Paper | Wirewound | - | 1 | - | Chip | compliant | Not Required | Not Required | 0.0027(uH) | 250(MHz) | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 19 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.84 A | - | 0.0027 µH | 840(mA) | - | 7000(MHz) | - | - | - | 1.19(mm) | - | - | - | 0.66(mm) | - |