- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Case Style | Content | DC Resistance | DC Resistance-Max | Dim | Frequency-Max | Frequency-Min | Ihs Manufacturer | Impedance Tolerance | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Tolerance ± | Packaging | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Packing Method | Construction | Reach Compliance Code | Physical Dimension | Test Frequency | Impedance | Filter Type | Rated Current | DC Current | Case Code | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-FC100JTR155F NIC Components | In Stock | - | - | - | - | - | - | 2000pc(s) | - | - | (L x W) 2.5 mm x 2 mm | - | - | - | - | Yes | - | - | +105°C | -40°C | 155mA | - | - | - | - | - | - | - | Non-Compliant | - | - | 5% | - | - | - | NIN-FC100JTR155F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 2mm | - | ||
![]() NCB0402P700TR050F NIC Components | 8 |
| - | 14 Weeks | SURFACE MOUNT | Ferrite | 0402 | 10000pc(s) | 0.15(ohm) | 0.15 Ω | (L x W) 1 mm x 0.5 mm | 100 MHz | 100 MHz | NIC COMPONENTS CORP | 25 | Yes | NIC Components Corp | NCB0402P700TR050F | +125°C | -40°C | 500mA | -40C to 125C | 125 °C | -40 °C | Active | 0.65(mm) | Not Required(mm) | 4.9 | - | Yes | 25% | 25% | Tape and Reel | e3 | EAR99 | NCB0402P700TR050F | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | Other Passive Filters | TR, Paper, 7 Inch | Chip Bead | compliant | L1XB.5XH.65 (mm)/L.0394XB.0197XH.0256 (inch) | 100(MHz) | 70 Ohm | FERRITE CHIP | 0.5 A | 500(mA) | 0402 | 1 mm | 0.5 mm | 1.15(mm) | 0.65 mm | 1mm | 0.5mm | 0.65(mm) | ||
![]() NCB0603R750TR050F NIC Components | In Stock | - | - | 14 Weeks | SURFACE MOUNT | Ferrite | 0603 | 8000pc(s) | 0.3(ohm) | 0.3 Ω | (L x W) 1.6 mm x 0.8 mm | 100 MHz | 100 MHz | NIC COMPONENTS CORP | 25 | Yes | NIC Components Corp | NCB0603R750TR050F | +125°C | -40°C | 500mA | -40C to 125C | 125 °C | -40 °C | Active | 0.95(mm) | Not Required(mm) | 1.8 | Non-Compliant | Yes | 25% | 25% | Tape and Reel | e3 | EAR99 | NCB0603R750TR050F | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | Other Passive Filters | TR, Paper, 7 Inch | Chip Bead | compliant | L1.6XB.8XH.95 (mm)/L.063XB.0315XH.0374 (inch) | 100(MHz) | 75(ohm) | FERRITE CHIP | 0.5 A | 500(mA) | 0603 | 1.6 | 0.8 | 1.8(mm) | 0.95 mm | 1.6mm | 0.8mm | 0.95(mm) |