- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Content | DC Resistance | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS63P100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.2 mm | - | - | - | - | +125°C | -55°C | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS63P100MTRF | 105mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3.2mm | 7.8mm | 7mm | - | ||
![]() NLQ45K101TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1812 | - | 2.2(ohm) | - | NIC COMPONENTS CORP | NIC Components Corp | NLQ45K101TRF | - | - | - | - | -25C to 125C | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | 3.5(mm) | Not Required(mm) | No | 2.25 | Yes | 6.8 MHz | 10% | - | Tape and Reel | - | 10% | - | Yes | EAR99 | Power Chip | - | - | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | Chip | compliant | Not Required | Not Required | 100 uH | 1(MHz) | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | - | 10 | 100 µH | 190(mA) | - | 6.8 MHz | - | 4.8 | 3.5 mm | 4.8(mm) | - | - | - | 3.1(mm) | ||
![]() NPIS63D820MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1500pc(s) | 0.39 Ω | (L x W x H) 7 x 7 x 3 mm | NIC COMPONENTS CORP | NIC Components Corp | NPIS63D820MTRF | - | +125°C | -55°C | 0.6A | - | 85 °C | -55 °C | 2626 | 2.8 mm | 6.7 mm | SMT | 6.7 mm | Active | - | - | - | 1.93 | Yes | - | - | 20% | - | - | 20% | e4 | Yes | EAR99 | NPIS63D820MTRF | 0.39mΩ | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Rectangular | compliant | - | - | 82 uH | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.6 A | 20 | 82 µH | - | 600 mA | - | shielded | 7 | 7 mm | - | 3mm | 7mm | 7mm | - | ||
![]() NIN-NA68NMTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.25 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NIN-NA68NMTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | 5.59 | Yes | 540 MHz | - | - | - | NIN | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.4 A | - | 0.068 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FA470JTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 7 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NIN-FA470JTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | 5.59 | Yes | 15 MHz | - | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.075 A | - | 47 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLQ20K1R0TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.208 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NLQ20K1R0TRF | - | - | - | - | - | 85 °C | -25 °C | 0805 | 1.7 mm | 2 mm | SMT | 1.5 mm | Obsolete | - | - | - | 5.82 | Yes | 100 MHz | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | - | 1 | Chip | compliant | - | - | - | 7.96 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0805 | NO | - | - | 1 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS60PR33MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 2.4 mm | - | - | - | - | +125°C | -55°C | 18A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS60PR33MTRF | 4.1mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2.4mm | 7.8mm | 7mm | - | ||
![]() NIN-PA270KTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1.45 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NIN-PA270KTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | 5.59 | Yes | 13 MHz | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.165 A | - | 27 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS60P8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 2.4 mm | - | - | - | - | +125°C | -55°C | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS60P8R2MTRF | 106mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2.4mm | 7.8mm | 7mm | - | ||
![]() NIN-FA330JTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 5.6 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NIN-FA330JTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | 5.59 | Yes | 20 MHz | - | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.085 A | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS63P8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.2 mm | - | - | - | - | +125°C | -55°C | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS63P8R2MTRF | 68mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3.2mm | 7.8mm | 7mm | - | ||
![]() NPIS63P6R8MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.06 Ω | (L x W x H) 7.8 x 7 x 3.2 mm | NIC COMPONENTS CORP | NIC Components Corp | NPIS63P6R8MTRF | - | +125°C | -55°C | 4.5A | - | 125 °C | -55 °C | 3128 | 3.2 mm | 7.8 mm | SMT | 7 mm | Obsolete | - | - | - | 5.84 | Yes | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS63P6R8MTRF | 60mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 4.5 A | - | 6.8 µH | - | - | - | shielded | - | - | - | 3.2mm | 7.8mm | 7mm | - | ||
![]() NPIS63PR10MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.2 mm | - | - | - | - | +125°C | -55°C | 32.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS63PR10MTRF | 1.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3.2mm | 7.8mm | 7mm | - | ||
![]() NPIS73T270MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | - | - | 0.2 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS73T270MTRF | - | - | - | - | - | 105 °C | -40 °C | 2828 | 3 mm | 7 mm | SMT | 7 mm | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 1 A | - | 27 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-NCR68JTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1.85 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NIN-NCR68JTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1008 | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | - | - | - | 5.59 | Yes | 130 MHz | - | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 25.2 MHz | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.11 A | - | 0.68 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI64T121KTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.72 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NPI64T121KTRF | - | - | - | - | - | 105 °C | -40 °C | 2424 | 3.9 mm | 6 mm | SMT | 6 mm | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | 10% | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Chip Type | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 0.5 A | - | 120 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FC1R0KTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.65 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NIN-FC1R0KTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1008 | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | - | - | - | 5.59 | Yes | 115 MHz | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.195 A | - | 1 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-NC39NKTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.55 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NIN-NC39NKTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1008 | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | - | - | - | 5.58 | Yes | 890 MHz | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.215 A | - | 0.039 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS103T471MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | - | - | 3.5 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS103T471MTRF | - | - | - | - | - | 105 °C | -40 °C | 3939 | 3 mm | 10 mm | SMT | 10 mm | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3939 | YES | 0.28 A | - | 470 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-NC33NJTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.51 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NIN-NC33NJTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1008 | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | - | - | - | 5.58 | Yes | 1000 MHz | - | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.22 A | - | 0.033 µH | - | - | - | - | - | - | - | - | - | - | - |