- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Voltage - Supply | Shielding | Number of Functions | Construction | Reach Compliance Code | Frequency | Frequency Stability | Military Standard | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Inductance | Test Frequency | Impedance | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Absolute Pull Range (APR) | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NML04J7N5TRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | - | - | - | - | - | - | Ceramic | 10000pc(s) | 0.28 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04J7N5TRF | +125°C | -55°C | 300mA | - | 125 °C | -55 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | 4.49 | Yes | 3700 MHz | - | - | 5% | - | - | - | - | 5% | e3 | - | - | EAR99 | NML04J7N5TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | - | - | - | Multilayer Chip | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | GENERAL PURPOSE INDUCTOR | 0402 | - | 0.3 A | - | 0.0075 µH | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | - | - | ||
![]() NIS04JR10TRF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 5.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS04JR10TRF | - | - | - | - | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Obsolete | - | - | - | 5.84 | Yes | 1200 MHz | - | - | - | - | - | - | - | 5% | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | - | - | 1 | Chip | compliant | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.09 A | - | 0.1 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS420E680YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS420E680YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS20LS100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 2 x 2.5 x 1 mm | - | - | - | - | +125°C | -40°C | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | NPIS20LS100MTRF | 1.183Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1mm | - | 2mm | 2.5mm | - | - | ||
![]() NIS06D1N5TRF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 0.07 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS06D1N5TRF | - | - | - | - | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | - | - | - | 5.82 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3NH | - | - | - | - | - | - | 20% | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | - | - | 1 | Chip | compliant | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.5 A | - | 0.0015 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI52W101MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 250pc(s) | 0.19(ohm) | (L x W x H) 15 x 18.4 x 7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52W101MTRF | +85°C | -40°C | 3A | -40C to 125C | 125 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Active | 15.3(mm) | Not Required(mm) | No | 1.9 | Yes | 5.7 MHz | - | 20% | 20% | - | Tape and Reel | - | - | 20% | e2 | Yes | - | EAR99 | Power | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | Wirewound | - | Unshielded | 1 | Unshielded | compliant | - | - | Not Required | - | - | - | - | Not Required | - | 100 uH | 0.1(MHz) | Not Required(ohm) | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7259 | YES | 1.8 A | 20 | 100 µH | 1800(mA) | 1.8 A | 5.7(MHz) | - | unshielded | 18.7 | 15.3 mm | 18.7(mm) | 7mm | - | 15mm | 18.4mm | 7.5(mm) | - | ||
![]() NPIS64H271MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 2.37 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64H271MTRF | +125°C | -40°C | 0.26A | - | 125 °C | -40 °C | 2728 | 5 mm | 6.8 mm | SMT | 7 mm | Active | - | - | - | 5.31 | Yes | - | - | - | 20% | - | - | - | - | 20% | e3 | Yes | - | EAR99 | NPIS64H271MTRF | 2.37Ω | Tin (Sn) | 8504.50.80.00 | TR | - | - | - | 1 | Shielded | compliant | - | - | - | - | - | - | - | - | - | - | 0.001 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2728 | YES | 0.26 A | - | 270 µH | - | - | - | - | shielded | - | - | - | 10mm | - | 12.5mm | 12.5mm | - | - | ||
![]() NPIS420E680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 2 mm | - | - | - | - | +105°C | -40°C | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | NPIS420E680MTRF | 1.2mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2mm | - | 4mm | 4mm | - | - | ||
![]() NPIS64H330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | NPIS64H330MTRF | 0.33Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 10mm | - | 12.5mm | 12.5mm | - | - | ||
![]() NPIS64D560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7 x 7 x 4 mm | - | - | - | - | +125°C | -55°C | 0.85A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | NPIS64D560MTRF | 0.202mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4mm | - | 7mm | 7mm | - | - | ||
![]() NPIS42D120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -55°C | 0.56A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | NPIS42D120MTRF | 0.21mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2mm | - | 5mm | 5mm | - | - | ||
![]() NPIS64H331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | NPIS64H331MTRF | 2.67Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 10mm | - | 12.5mm | 12.5mm | - | - | ||
![]() NPIS520E100MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | 5400pc(s) | - | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS520E100MTRF | +105°C | -40°C | 1.5A | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | 20% | - | - | - | - | - | e3 | - | - | EAR99 | NPIS520E100MTRF | 0.15mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2mm | - | 5mm | 5mm | - | - | ||
![]() NPIS84D100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 4 mm | - | - | - | - | +125°C | -55°C | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | NPIS84D100MTRF | 0.048mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4mm | - | 10.1mm | 8.3mm | - | - | ||
![]() NML02C0N4TRF NIC Components | In Stock | - | - | 30 Weeks | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.07 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02C0N4TRF | +125°C | -55°C | 250mA | - | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | - | - | - | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | - | - | NML | - | 50% | e3 | Yes | - | EAR99 | NML02C0N4TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | - | - | 1 | Multilayer Chip | compliant | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.25 A | - | 0.0004 µH | - | - | - | - | - | - | - | - | 0.33mm | - | 0.6mm | 0.3mm | - | - | ||
![]() NIN-ZJR33GTR180F NIC Components | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | Johnson Controls | VH7243ET+3008D | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.69 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM32L1R0MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM42Z1R0MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uH | - | - | - | - | - | - | - | - | - | ± 20% | - | - | 9.6 A | - | - | - | 4.1 mm | 4.1 mm | - | - | - | - | - | - | - | ||
![]() NPIS27H680MTRNF NIC Components | In Stock | - | - | 16 Weeks | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.14 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H680MTRNF | - | - | - | - | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | 5.25 | Yes | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | - | - | - | 1 | Shielded | compliant | - | - | - | - | - | - | - | - | - | - | 0.001 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 2.1 A | - | 68 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HDR22GTR400F NIC Components | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | Active | - | XO (Standard) | - | - | - | - | - | 1.8V | - | - | - | - | 19.2MHz | ±10ppm | - | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 31mA | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | -- |