- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS84LS2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1000pc(s) | 0.012 Ω | (L x W x H) 8 x 8 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS84LS2R2YTRF | +125°C | -40°C | 5.15A | 125 °C | -40 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | 1.92 | Yes | 41 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | - | 30% | e3 | Yes | EAR99 | NPIS84LS2R2YTRF | 0.012Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | 2.2 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 5.15 A | 30 | 2.2 µH | 5.15 A | - | shielded | 8.3 | 8.3 mm | 4mm | 8mm | 8mm | ||
![]() NPIS64D150MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.057 Ω | (L x W x H) 7 x 7 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64D150MTRF | +125°C | -55°C | 1.6A | 85 °C | -55 °C | 2626 | 3.8 mm | 6.7 mm | SMT | 6.7 mm | Active | 5.45 | Yes | - | - | 20% | - | 20% | e4 | Yes | EAR99 | NPIS64D150MTRF | 0.057mΩ | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 1.6 A | - | 15 µH | - | - | shielded | - | - | 4mm | 7mm | 7mm | ||
![]() NPIS27H102MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 400pc(s) | 1.82 Ω | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H102MTRF | +125°C | -40°C | 0.55A | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 0.98 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS27H102MTRF | 1.82Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 1 mH | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.55 A | 20 | 1000 µH | 550 mA | - | shielded | 12.5 | 12.5 mm | 8mm | 12.5mm | 12.5mm | ||
![]() NPI54C471KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 5.8 x 5.2 x 4.5 mm | - | Yes | - | - | +85°C | -40°C | 0.19A | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NPI54C471KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.5mm | 5.8mm | 5.2mm | ||
![]() NMLQ04B4N3TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 0.13 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NMLQ04B4N3TRF | +125°C | -55°C | 300mA | 125 °C | -55 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.6 mm | End Of Life | 5.45 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | NMLQ | 2.326% | - | - | EAR99 | NMLQ04B4N3TRF | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.6 A | 0.1 | 0.0043 µH | - | - | - | 1.15 | 0.75 | 0.5mm | 1mm | 0.5mm | ||
![]() NPIS53D271MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 6 x 6 x 3 mm | - | - | - | - | +125°C | -55°C | 0.27A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS53D271MTRF | 1.56mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 6mm | 6mm | ||
![]() NPIS53D391MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 6 x 6 x 3 mm | - | - | - | - | +125°C | -55°C | 0.22A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS53D391MTRF | 2.5mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 6mm | 6mm | ||
![]() NPIS418E100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | +105°C | -40°C | 1.15A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E100MTRF | 0.2mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NPIS412ER47YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | +105°C | -40°C | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS412ER47YTRF | 0.045mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() NPIS53D181MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 6 x 6 x 3 mm | - | - | - | - | +125°C | -55°C | 0.32A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS53D181MTRF | 0.93mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 6mm | 6mm | ||
![]() NPIS53D221MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 1.15 Ω | (L x W x H) 6 x 6 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS53D221MTRF | +125°C | -55°C | 0.3A | 85 °C | -55 °C | 2222 | 2.8 mm | 5.7 mm | SMT | 5.7 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS53D221MTRF | 1.15mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2222 | YES | 0.3 A | - | 220 µH | - | - | shielded | - | - | 3mm | 6mm | 6mm | ||
![]() NFP1008M4R7TR90F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | +85°C | -40°C | 900mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFP1008M4R7TR90F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2.5mm | 2mm | ||
![]() NPI105C470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 5.4 mm | - | Yes | - | - | +85°C | -40°C | 1.28A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI105C470MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 5.4mm | 10mm | 9mm | ||
![]() NPIS43D271MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | +125°C | -55°C | 0.16A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS43D271MTRF | 1.95mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 5mm | 5mm | ||
![]() NIN-HD6N8JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | +105°C | -40°C | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HD6N8JTRF | - | - | - | - | - | - | - | 6.8 nH | - | - | - | - | - | - | - | - | 5 | - | - | 5 GHz | - | 2.29 | 1.68 mm | - | 2mm | 1.6mm | ||
![]() NPIS42L330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | +120°C | -25°C | 0.42A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS42L330MTRF | 0.81Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() NPIS418E101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | +105°C | -40°C | 0.42A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E101MTRF | 1.64mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NMLQ04B3N9TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 0.1 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NMLQ04B3N9TRF | +125°C | -55°C | 300mA | 125 °C | -55 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.6 mm | End Of Life | 5.44 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | NMLQ | 2.565% | - | - | EAR99 | NMLQ04B3N9TRF | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.7 A | 0.1 | 0.0039 µH | - | - | - | 1.15 | 0.75 | 0.5mm | 1mm | 0.5mm | ||
![]() NPI105C680MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.22 Ω | (L x W x H) 10 x 9 x 5.4 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI105C680MTRF | +85°C | -40°C | 1.11A | 105 °C | -40 °C | 3935 | 5.4 mm | 10 mm | SMT | 9 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPI105C680MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | NO | 1.11 A | - | 68 µH | - | - | unshielded | - | - | 5.4mm | 10mm | 9mm | ||
![]() NPIS21LP1R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 25000pc(s) | - | (L x W x H) 2.5 x 2 x 1.2 mm | - | - | - | - | +125°C | -40°C | 1.95A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS21LP1R5MTRF | 0.065Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded,UL | - | - | 1.2mm | 2.5mm | 2mm |