- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Impedance | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS320E1R0YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS320E1R0YTRF | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS42L1R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | NPIS42L1R0YTRF | 0.06Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.2mm | 4mm | 4mm | - | ||
![]() NPIS412E2R2YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS412E2R2YTRF | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS320E470MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 3 x 3 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS320E470MTRF | - | +105°C | -40°C | 0.5A | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | 20% | - | - | - | e3 | - | EAR99 | NPIS320E470MTRF | 1.35mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | shielded | - | - | - | 2mm | 3mm | 3mm | - | ||
![]() NPIS39D4R7YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2000pc(s) | 0.0883 Ω | (L x W x H) 4.2 x 4.2 x 3.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS39D4R7YTRF | - | +125°C | -55°C | 1.65A | - | 85 °C | -55 °C | 1515 | 3 mm | 3.9 mm | SMT | 3.9 mm | Active | - | - | - | 5.31 | Yes | - | - | 30% | - | - | 30% | e3 | - | EAR99 | NPIS39D4R7YTRF | 0.0883mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.65 A | - | 4.7 µH | - | - | - | shielded | - | - | - | 3.2mm | 4.2mm | 4.2mm | - | ||
![]() NPIS415E220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.5 mm | - | - | - | - | - | +105°C | -40°C | 0.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS415E220MTRF | 0.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.5mm | 4mm | 4mm | - | ||
![]() NPI31W220MTRF NIC Components | 20 |
| - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.085(ohm) | (L x W x H) 10 x 12.7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI31W220MTRF | - | +85°C | -40°C | 2.5A | -40C to 125C | 125 °C | -40 °C | 5037 | 5 mm | 12.8 mm | SMT | 9.3 mm | Active | 9.5(mm) | Not Required(mm) | No | 1.9 | Yes | 18 MHz | 20% | 20% | Tape and Reel | - | 20% | e2 | Yes | EAR99 | Power | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | Unshielded | compliant | Not Required | Not Required | 22 uH | 0.1(MHz) | Not Required(ohm) | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 2.7 A | 20 | 22 µH | 2700(mA) | 2.7 A | 18(MHz) | unshielded | 12.9 | 10.2 mm | 13(mm) | 5mm | 10mm | 12.7mm | 5.3(mm) | ||
![]() NIN-HDR56JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 230mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | NIN-HDR56JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | - | ||
![]() NPIS65T561KTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2.15 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65T561KTRF | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | 10% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.13 A | - | 560 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI06K5R6TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 4000pc(s) | 1.55 Ω | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI06K5R6TRF | - | +85°C | -40°C | 15mA | - | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | - | - | - | 5.47 | Yes | 22 MHz | - | 10% | - | - | 10% | e3 | Yes | EAR99 | NFI06K5R6TRF | - | Tin (Sn) | 8504.50.80.00 | TR, PRESSED PAPER, 7 INCH | - | - | 1 | Rectangular | compliant | - | - | - | 4 MHz | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.015 A | - | 5.6 µH | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | - | ||
![]() NIN-FA100KTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2.1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FA100KTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | 5.57 | Yes | 36 MHz | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Molded Chip | not_compliant | - | - | - | 2.52 MHz | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.14 A | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI43C180MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2000pc(s) | 0.3 Ω | (L x W x H) 4.5 x 4 x 3.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI43C180MTRF | - | +85°C | -40°C | 1A | - | 105 °C | -40 °C | 1816 | 3.2 mm | 4.5 mm | SMT | 4 mm | Active | - | - | - | 5.45 | Yes | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPI43C180MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | - | 1 | Unshielded | compliant | - | - | - | 2.52 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1816 | NO | 1 A | - | 18 µH | - | - | - | unshielded | - | - | - | 3.2mm | 4.5mm | 4mm | - | ||
![]() NPI54C8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 5.8 x 5.2 x 4.5 mm | - | Yes | - | - | - | +85°C | -40°C | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI54C8R2MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 4.5mm | 5.8mm | 5.2mm | - | ||
![]() NPIS52R150MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.035 Ω | (L x W x H) 15 x 18.4 x 7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS52R150MTRF | - | +125°C | -40°C | 3.6A | - | 155 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Not Recommended | - | - | - | 8.14 | Yes | 17 MHz | - | 20% | - | - | 20% | e2 | Yes | EAR99 | NPIS52R150MTRF | 0.035Ω | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7259 | YES | 3.6 A | - | 15 µH | - | - | - | shielded | - | - | - | 7mm | 15mm | 18.4mm | - | ||
![]() NPI73C221KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.5 mm | - | Yes | - | - | - | +85°C | -40°C | 0.31A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | NPI73C221KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 3.5mm | 7.8mm | 7mm | - | ||
![]() NPI52C470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | - | +85°C | -40°C | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI52C470MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 2mm | 5.8mm | 5.2mm | - | ||
![]() NPIS64T471KTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64T471KTRF | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | 10% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.16 A | - | 470 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMLQ04B1N0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.5 mm | - | Yes | - | - | - | +125°C | -55°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMLQ04B1N0TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | - | ||
![]() NFI06K47NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | +85°C | -40°C | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | NFI06K47NTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | - | ||
![]() NLQ45K330TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ45K330TRF | - | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | - | - | - | 5.68 | Yes | 12 MHz | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | - | 1 | Chip | compliant | - | - | - | 1 MHz | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | - | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - |