- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS31R4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | 12.9 | 10.2 | - | - | - | - | - | ||
![]() NLQ45M4R7TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.15 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ45M4R7TRF | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | - | - | - | 5.69 | Yes | 43 MHz | - | - | - | - | 20% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | - | 1 | Chip | compliant | - | - | 4.7 uH | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | - | 20 | 4.7 µH | - | - | 43 MHz | - | 4.8 | 3.5 mm | - | - | - | - | - | ||
![]() NFI08KR22TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 8000pc(s) | 0.5 Ω | (L x W) 2 mm x 1.25 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI08KR22TRF | +85°C | -40°C | 250mA | - | 85 °C | -40 °C | 0805 | 0.85 mm | 2 mm | SMT | 1.25 mm | Active | - | - | - | 5.17 | Yes | 170 MHz | - | - | 10% | - | 10% | e3 | Yes | EAR99 | NFI08KR22TRF | - | Tin (Sn) | 8504.50.80.00 | TR, PRESSED PAPER, 7 INCH | - | - | 1 | Rectangular | compliant | - | - | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.25 A | - | 0.22 µH | - | - | - | - | - | - | - | - | 2mm | 1.25mm | - | ||
![]() NFI06K3R3TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 4000pc(s) | 1.55 Ω | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI06K3R3TRF | +85°C | -40°C | 15mA | - | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | - | - | - | 5.17 | Yes | 38 MHz | - | - | 10% | - | 10% | e3 | Yes | EAR99 | NFI06K3R3TRF | - | Tin (Sn) | 8504.50.80.00 | TR, PRESSED PAPER, 7 INCH | - | - | 1 | Rectangular | compliant | - | - | - | 10 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.015 A | 10 | 3.3 µH | - | - | - | - | 1.75 | 0.95 | - | - | 1.6mm | 0.8mm | - | ||
![]() NFI06K3R9TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | +85°C | -40°C | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06K3R9TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | - | ||
![]() NPIS65T681KTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 3.3 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65T681KTRF | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | 10% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.12 A | - | 680 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI75C390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 5 mm | - | Yes | - | - | +85°C | -40°C | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI75C390MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 5mm | 7.8mm | 7mm | - | ||
![]() NPIS43LS4R7MTRF NIC Components | 65000 | - | - | 12 Weeks, 4 Days | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | 2000pc(s) | 0.06(TYP)(ohm) | (L x W x H) 4 x 4 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43LS4R7MTRF | +125°C | -40°C | 2A | -40C to 125C | 125 °C | -40 °C | 1616 | 3 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | No | 1.3 | Yes | 31 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | NPIS43LS4R7MTRF | 0.06Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | Rectangular | compliant | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 2 A | 20 | 4.7 µH | 2000(mA) | - | 31(MHz) | shielded | 4.2 | 4.2 | 4.2(mm) | 3mm | 4mm | 4mm | 3(mm) | ||
![]() NPIS63D220MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1500pc(s) | 0.128 Ω | (L x W x H) 7 x 7 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63D220MTRF | +125°C | -55°C | 1.2A | - | 85 °C | -55 °C | 2626 | 2.8 mm | 6.7 mm | SMT | 6.7 mm | Active | - | - | - | 5.46 | Yes | - | - | - | 20% | - | 20% | e4 | Yes | EAR99 | NPIS63D220MTRF | 0.128mΩ | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Rectangular | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 1.2 A | - | 22 µH | - | - | - | shielded | - | - | - | 3mm | 7mm | 7mm | - | ||
![]() NTI04G12NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 10000pc(s) | 1.55 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04G12NTRF | +85°C | -40°C | 180A | - | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | 1.35 | Yes | 3700 MHz | Q IS MEASURED AT : 500 MHZ | - | 2% | - | 2% | e3 | Yes | EAR99 | NTI04G12NTRF | 1.55Ω | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | - | 1 | Chip | compliant | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.18 A | 2 | 0.012 µH | - | - | - | Thin film | 1.05 | 0.55 | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPIS43D3R3YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2500pc(s) | 0.049 Ω | (L x W x H) 5 x 5 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43D3R3YTRF | +125°C | -55°C | 1.57A | - | 85 °C | -55 °C | 1919 | 2.8 mm | 4.7 mm | SMT | 4.7 mm | Active | - | - | - | 5.46 | Yes | - | - | - | 30% | - | 30% | e4 | - | EAR99 | NPIS43D3R3YTRF | 0.049mΩ | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Rectangular | compliant | - | - | 3.3 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.57 A | 30 | 3.3 µH | - | 1.57 A | - | shielded | 5 | 5 mm | - | 3mm | 5mm | 5mm | - | ||
![]() NPIS32LS4R7MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2000pc(s) | 0.12 Ω | (L x W x H) 3.2 x 3.2 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS32LS4R7MTRF | +125°C | -40°C | 61A | - | 125 °C | -40 °C | 1212 | 1.2 mm | 3 mm | SMT | 3 mm | Active | - | - | - | 1.35 | Yes | 61 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS32LS4R7MTRF | 0.12Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Rectangular | compliant | - | - | 4.7 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.24 A | 20 | 4.7 µH | - | 1.24 A | - | shielded | 3.2 | 3.2 mm | - | 1.4mm | 3.2mm | 3.2mm | - | ||
![]() NPIM74B2R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1000pc(s) | 0.018 Ω | (L x W x H) 4.15 x 4 x 1.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74B2R2MTRF | +125°C | -55°C | 8A | - | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | - | - | - | 5.46 | Yes | - | - | - | 20% | - | 20% | - | Yes | EAR99 | NPIM74B2R2MTRF | 15mΩ | - | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | 2.2 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2726 | YES | 8 A | 20 | 2.2 µH | - | 8 A | - | shielded | 7.3 | 6.8 mm | - | 1.8mm | 4.15mm | 4mm | - | ||
![]() NPIS53D470MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2500pc(s) | 0.25 Ω | (L x W x H) 6 x 6 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS53D470MTRF | +125°C | -55°C | 0.62A | - | 85 °C | -55 °C | 2222 | 2.8 mm | 5.7 mm | SMT | 5.7 mm | Active | - | - | - | 1.35 | Yes | - | - | - | 20% | - | 20% | e4 | Yes | EAR99 | NPIS53D470MTRF | 0.25mΩ | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Rectangular | compliant | - | - | 47 uH | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2222 | YES | 0.62 A | 20 | 47 µH | - | 620 mA | - | shielded | 6 | 6 mm | - | 3mm | 6mm | 6mm | - | ||
![]() NML04J22NTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | - | 10000pc(s) | 0.8 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04J22NTRF | +125°C | -55°C | 300mA | - | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | 5.43 | Yes | 2600 MHz | - | - | 5% | - | 5% | e3 | Yes | EAR99 | NML04J22NTRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Multilayer Chip | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.2 A | 5 | 0.022 µH | - | - | - | - | 1.1 mm | 0.6 | - | 0.5mm | 1mm | 0.5mm | - | ||
![]() NPIS80L470MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.15 Ω | (L x W x H) 8 x 8 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS80L470MTRF | +120°C | -25°C | 1.4A | - | 120 °C | -25 °C | 3232 | 4 mm | 8 mm | SMT | 8 mm | Active | - | - | - | 1.93 | Yes | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS80L470MTRF | 0.15Ω | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3232 | YES | 1.5 A | 20 | 47 µH | - | - | - | shielded | 8.2 | 8.2 | - | 4mm | 8mm | 8mm | - | ||
![]() NPIS48L220MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3500pc(s) | 0.36 Ω | (L x W x H) 4 x 4 x 1.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS48L220MTRF | +120°C | -25°C | 0.59A | - | 120 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | - | - | - | 5.47 | Yes | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS48L220MTRF | 0.36Ω | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | 22 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.8 A | 20 | 22 µH | - | 590 mA | - | shielded | 4.2 | 4.2 mm | - | 1.8mm | 4mm | 4mm | - | ||
![]() NPI34W151MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 225pc(s) | 0.34 Ω | (L x W x H) 10 x 12.7 x 11 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI34W151MTRF | +85°C | -40°C | 1.9A | - | 125 °C | -40 °C | 5037 | 11 mm | 12.8 mm | SMT | 9.3 mm | Active | - | - | - | 5.46 | Yes | 3 MHz | - | - | 20% | - | 20% | e2 | Yes | EAR99 | NPI34W151MTRF | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | - | - | 1 | Unshielded | compliant | - | - | 150 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 1.35 A | 20 | 150 µH | - | 1.35 A | - | unshielded | 12.9 | 10.2 mm | - | 11mm | 10mm | 12.7mm | - | ||
![]() NPI105C821MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 5.4 mm | - | Yes | - | - | +85°C | -40°C | 0.24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI105C821MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 5.4mm | 10mm | 9mm | - | ||
![]() NPI43C120MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 2000pc(s) | 0.21 Ω | (L x W x H) 4.5 x 4 x 3.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI43C120MTRF | +85°C | -40°C | 1.1A | - | 105 °C | -40 °C | 1816 | 3.2 mm | 4.5 mm | SMT | 4 mm | Active | - | - | - | 5.44 | Yes | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPI43C120MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | - | 1 | Unshielded | compliant | - | - | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1816 | NO | 1.1 A | - | 12 µH | - | - | - | unshielded | - | - | - | 3.2mm | 4.5mm | 4mm | - |