- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Material | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | DC Resistance-Max | Dim | Frequency-Max | Frequency-Min | Ihs Manufacturer | Impedance Tolerance | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Physical Dimension | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Output Impedance | Features | Case Code | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLI85D101KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI182P820KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM104B2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500pc(s) | - | - | (L x W x H) 13.9 x 13.9 x 5 mm | - | - | - | - | Yes | - | - | - | +125°C | -55°C | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM104B2R2MTRF | 7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 12 A | - | - | shielded | - | 11.2 | 10.3 mm | - | 5mm | 13.9mm | 13.9mm | - | - | ||
![]() NPIM74CR33MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 1000pc(s) | 0.0039 Ω | - | (L x W x H) 5.7 x 5.2 x 1.6 mm | - | - | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NPIM74CR33MTRF | - | +125°C | -55°C | 20A | - | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | - | - | - | - | 5.46 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIM74CR33MTRF | 3.9mΩ | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2726 | YES | - | 20 A | - | 0.33 µH | - | - | - | - | shielded | - | - | - | - | 1.6mm | 5.7mm | 5.2mm | - | - | ||
![]() NCB1806E800TR040F NIC Components | In Stock | - | - | 20 Weeks | SURFACE MOUNT | - | - | Ferrite | - | - | - | - | - | 4000pc(s) | - | 0.3 Ω | (L x W) 4.5 mm x 1.6 mm | 100 MHz | 100 MHz | NIC COMPONENTS CORP | 25 | Yes | NIC Components Corp | NCB1806E800TR040F | - | +125°C | -40°C | 400mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STANDARD PACKAGE 1806, 2 PIN | - | - | - | - | Active | - | - | - | - | 1.74 | - | Yes | - | - | - | - | 25% | - | - | - | e3 | Yes | EAR99 | NCB1806E800TR040F | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | Other Passive Filters | TAPE AND REEL | - | - | 1 | - | Chip Bead | compliant | - | L4.5XB1.6XH1.8 (mm)/L0.177XB0.063XH0.071 (inch) | - | - | - | - | 80 Ohm | - | - | - | - | - | FERRITE CHIP | - | - | 0.4 A | - | - | - | - | - | - | 80 OHM Ω | - | 1806 | 4.75 | 1.8 mm | - | 1.8 mm | 4.5mm | 1.6mm | - | - | ||
![]() NIN-FC2R7JTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1008 | 1008 | - | 1.2(ohm) | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NIN-FC2R7JTRF | NIN | - | - | - | -25C to 85C | 85 °C | -25 °C | 1008 | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | 2.2(mm) | Not Required(mm) | 25 | No | 8.36 | - | Yes | - | 75 MHz | - | 5% | - | Tape and Reel | NIN | 5% | e2 | Yes | EAR99 | RF Chip | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Wirewound | Molded | 1 | - | Molded Chip | not_compliant | Not Required | - | Not Required | 2.7(uH) | 7.96(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | 1008 | NO | - | 0.145 A | - | 2.7 µH | 145(mA) | - | 75(MHz) | - | - | - | - | - | 2.8(mm) | - | - | - | 1.8(mm) | - | ||
![]() NPIS35LS470MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | - | 2000pc(s) | 1.25(ohm) | - | (L x W x H) 3 x 3 x 1.7 mm | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS35LS470MTRF | - | +125°C | -40°C | 0.35A | -40C to 125C | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.93 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 14 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | NPIS35LS470MTRF | 1.25Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | - | Not Required | 47 µH | 100 kHz | 1.25 Ω | - | 350 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1212 | YES | - | 0.35 A | 20 | 47 µH | 350(mA) | - | 14(MHz) | - | shielded | - | 3.2 | 3.2 | 3.2(mm) | 1.5 mm | 3mm | 3mm | 1.5(mm) | - | ||
![]() NPIM52B2R2MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 3000pc(s) | 0.035 Ω | - | (L x W x H) 11.15 x 10 x 3.8 mm | - | - | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NPIM52B2R2MTRF | - | +125°C | -55°C | 5A | - | 85 °C | -55 °C | 2120 | 1.6 mm | 5.4 mm | SMT | 5.2 mm | Active | - | - | - | - | 5.44 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIM52B2R2MTRF | 35mΩ | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2120 | YES | - | 5 A | 20 | 2.2 µH | - | - | - | - | shielded | - | 5.75 | 5.4 | - | 3.8mm | 11.15mm | 10mm | - | - | ||
![]() NPIS24H5R6MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 600pc(s) | 0.02 Ω | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS24H5R6MTRF | - | +125°C | -40°C | 5.2A | - | 125 °C | -40 °C | 4949 | 5 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 4.81 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS24H5R6MTRF | 0.02Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 4949 | YES | - | 5.2 A | 20 | 5.6 µH | - | - | - | - | shielded | - | 12.5 | 12.5 | - | 5mm | 10.5mm | 10.5mm | - | - | ||
![]() NPI43C100MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | - | 2000pc(s) | 0.19 Ω | - | (L x W x H) 4.5 x 4 x 3.2 mm | - | - | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NPI43C100MTRF | - | +85°C | -40°C | 1.1A | - | 105 °C | -40 °C | 1816 | 3.2 mm | 4.5 mm | SMT | 4 mm | Active | - | - | - | - | 1.29 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPI43C100MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Unshielded | compliant | - | - | - | 10 uH | 2.52 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1816 | NO | - | 1.1 A | 20 | 10 µH | - | 1.1 A | - | - | unshielded | - | 4.8 | 4.3 mm | - | 3.2mm | 4.5mm | 4mm | - | - | ||
![]() NPIS60P4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | 1000pc(s) | 0.063(ohm) | - | (L x W x H) 7.8 x 7 x 2.4 mm | - | - | - | - | - | - | - | - | +125°C | -55°C | 4.5A | -55C to 155C | - | - | - | - | - | - | - | - | 7(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | NPIS60P4R7MTRF | 63mΩ | - | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | - | Not Required | 4.7(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | 4500(mA) | - | - | - | shielded | - | - | - | 7.8(mm) | 2.4mm | 7.8mm | 7mm | 2.4(mm) | - | ||
![]() NPIS43LS680MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | 2000pc(s) | 0.868 Ω | - | (L x W x H) 4 x 4 x 3 mm | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS43LS680MTRF | - | +125°C | -40°C | 0.52A | -40C to 125C | 125 °C | -40 °C | 1616 | 3 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 5.45 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 7 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | NPIS43LS680MTRF | 0.868Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | - | TR, 13 Inch | Wirewound | Shielded | 1 | 4.2 mm | Rectangular | compliant | Not Required | - | Not Required | 68(uH) | 0.1(MHz) | 868 mΩ | - | 520 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1616 | YES | - | 0.52 A | 20 | 68 µH | 520(mA) | - | 7(MHz) | - | shielded | - | 4.2 | 4.2 | 4.2(mm) | 3mm | 4mm | 4mm | 3(mm) | - | ||
![]() NPIS43D121MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 2500pc(s) | 1.27 Ω | - | (L x W x H) 5 x 5 x 3 mm | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS43D121MTRF | - | +125°C | -55°C | 0.27A | - | 85 °C | -55 °C | 1919 | 2.8 mm | 4.7 mm | SMT | 4.7 mm | Active | - | - | - | - | 5.45 | Compliant | Yes | - | - | - | - | 20% | - | - | 20 % | e4 | Yes | EAR99 | NPIS43D121MTRF | 1.27mΩ | Gold (Au) | 125 °C | -55 °C | 8504.50.80.00 | - | TR, 13 Inch | - | Shielded | 1 | 5 mm | Rectangular | compliant | - | - | - | 120 µH | 100 kHz | 1.27 Ω | - | 270 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1919 | YES | - | 0.27 A | - | 120 µH | - | - | - | - | shielded | - | - | - | - | 3 mm | 4.8 mm | 5mm | - | No | ||
![]() NPIS64H471MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | - | - | - | +125°C | -40°C | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | Tape & Reel | - | 20 % | - | - | - | NPIS64H471MTRF | 3.93Ω | - | - | - | - | - | - | - | Shielded | - | 6.8 mm | - | - | - | - | - | 470 µH | 1 kHz | 3.93 Ω | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | - | 5 mm | 12.5mm | 12.5mm | - | No | ||
![]() NPIS52LS220MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | 2020 | 2020 | 2500pc(s) | 0.226(ohm) | - | (L x W x H) 5 x 5 x 2 mm | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS52LS220MTRF | - | +125°C | -40°C | 1.1A | -40C to 125C | 125 °C | -40 °C | 2020 | 2 mm | 5 mm | SMT | 5 mm | Active | 5.2(mm) | Not Required(mm) | - | No | 1.29 | - | Yes | - | 14 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 0.226Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | - | Not Required | 22 uH | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2020 | YES | - | 1.1 A | 20 | 22 µH | 1100(mA) | 1.05 A | 14(MHz) | - | shielded | - | 5.2 | 5.2 mm | 5.2(mm) | 2mm | 5mm | 5mm | 2(mm) | - | ||
![]() NIS02D1N5TRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | ALUMINA | - | - | - | 0.18 Ω | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NIS02D1N5TRF | - | - | - | - | - | 85 °C | -40 °C | 0201 | - | - | - | - | Active | - | - | - | - | 5.47 | - | Yes | - | 20000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | 20% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | - | compliant | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | - | 0201 | NO | - | 0.55 A | - | 0.0015 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FB120KTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 2 Ω | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NIN-FB120KTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | - | - | - | 5.09 | - | Yes | - | 18 MHz | - | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | - | 1 | - | Molded Chip | compliant | - | - | - | - | 2.52 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 1812 | NO | - | 0.225 A | - | 12 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-SC330KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FBR39MTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.45 Ω | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NIN-FBR39MTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | - | - | - | 5.15 | - | Yes | - | 250 MHz | - | - | - | - | NIN | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | - | 1 | - | Molded Chip | compliant | - | - | - | - | 25.2 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 1812 | NO | - | 0.45 A | - | 0.39 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS41LS101MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | 4500pc(s) | 2.21(TYP)(ohm) | - | (L x W x H) 4 x 4 x 1.4 mm | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS41LS101MTRF | - | +125°C | -40°C | 0.25A | -40C to 125C | 125 °C | -40 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 1.35 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 9.4 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | NPIS41LS101MTRF | 2.21Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | - | Not Required | 100 µH | 100 kHz | 2.21 Ω | - | 250 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1616 | YES | - | 0.25 A | 20 | 100 µH | 250(mA) | - | 9.4(MHz) | - | shielded | - | 4.2 | 4.2 | 4.2(mm) | 1.2 mm | 4mm | 4mm | 1.2(mm) | - |