- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Ambient Temperature Range High | Saturation Current | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS84LS1R0YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 1000pc(s) | 0.008(TYP)(ohm) | (L x W x H) 8 x 8 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS84LS1R0YTRF | - | +125°C | -40°C | 6.3A | -40C to 125C | 125 °C | -40 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | 8.3(mm) | Not Required(mm) | - | No | 1.91 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 89 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | Tape and Reel | - | 30 % | e3 | Yes | EAR99 | NPIS84LS1R0YTRF | 0.008Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 8.3 mm | Rectangular | compliant | - | Not Required | Not Required | 1 uH | 0.1(MHz) | 8 mΩ | - | 6.3 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 6.3 A | 30 | 1 µH | 6300(mA) | 6.3 A | - | 89(MHz) | - | - | shielded | 8.3 | 8.3 mm | 8.3(mm) | 4mm | 8mm | 8mm | 4.2(mm) | No | - | ||
![]() NPI43C470MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 2000pc(s) | 0.8(ohm) | (L x W x H) 4.5 x 4 x 3.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI43C470MTRF | - | +85°C | -40°C | 0.6A | -40C to 125C | 105 °C | -40 °C | 1816 | 3.2 mm | 4.5 mm | SMT | 4 mm | Active | 4.3(mm) | Not Required(mm) | - | No | 1.89 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | NPI43C470MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | - | Unshielded | compliant | - | Not Required | Not Required | 47(uH) | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1816 | NO | 0.6 A | - | 47 µH | 600(mA) | - | - | - | - | - | unshielded | - | - | 4.8(mm) | 3.2mm | 4.5mm | 4mm | 3.5(mm) | - | - | ||
![]() NPIS20LS2R2YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 2000pc(s) | 0.226 Ω | (L x W x H) 2 x 2.5 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS20LS2R2YTRF | - | +125°C | -40°C | 1.2A | - | 125 °C | -40 °C | 1008 | 1 mm | 2.5 mm | SMT | 2 mm | Active | - | - | - | - | 5.46 | Compliant | Yes | - | - | DC RESISTANCE IS MEASURED AT: 30% | - | 30% | Tape & Reel | - | 30 % | e3 | - | EAR99 | NPIS20LS2R2YTRF | 0.226Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | - | Shielded | 1 | 2.1 mm | Rectangular | compliant | - | - | - | 2.2 µH | 100 kHz | 226 mΩ | - | 1.2 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.2 A | - | 2.2 µH | - | - | - | - | - | - | shielded | - | - | - | 1 mm | 2mm | 2.5mm | - | No | - | ||
![]() NIN-FC220JTR125F NIC Components | In Stock | - | - | 18 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 2000pc(s) | 5.5 Ω | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-FC220JTR125F | NIN | +105°C | -40°C | 125mA | - | 105 °C | -25 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2 mm | Active | - | - | - | - | 5.34 | Compliant | Yes | 8504500000 | 22 MHz | - | - | 5% | - | NIN | 5 % | - | - | EAR99 | NIN-FC220JTR125F | - | - | - | - | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | 2 mm | Molded Chip | compliant | - | - | - | 22 uH | 2.52 MHz | 5.5 Ω | - | 125 mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.125 A | 5 | 22 µH | - | - | - | 22 MHz | - | - | - | 2.5 | 2 mm | - | 1.8 mm | 2.5mm | 2mm | - | - | Lead Free | ||
![]() NPIS84LS221MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 1000pc(s) | 0.599(ohm) | (L x W x H) 8 x 8 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS84LS221MTRF | - | +125°C | -40°C | 0.8A | -40C to 125C | 125 °C | -40 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | 8.3(mm) | Not Required(mm) | - | No | 5.43 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 3.5 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | Power | 0.599Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 8.3 mm | Rectangular | compliant | - | Not Required | Not Required | 220 uH | 0.1(MHz) | 599 mΩ | - | 800 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.8 A | 20 | 220 µH | 800(mA) | 800 mA | - | 3.5(MHz) | - | - | shielded | 8.3 | 8.3 mm | 8.3(mm) | 4mm | 8mm | 8mm | 4.2(mm) | No | Lead Free | ||
![]() NPIS32LS101MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | - | 2000pc(s) | 2.86(ohm) | (L x W x H) 3.2 x 3.2 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS32LS101MTRF | - | +125°C | -40°C | 12A | -40C to 125C | 125 °C | -40 °C | 1212 | 1.2 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.29 | - | Yes | - | 12 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 2.86Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 100(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.25 A | 20 | 100 µH | 250(mA) | - | - | 12(MHz) | - | - | shielded | 3.2 | 3.2 | 3.2(mm) | 1.4mm | 3.2mm | 3.2mm | 1.2(mm) | - | - | ||
![]() NPIS62LS4R7YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 2500pc(s) | 0.058(TYP)(ohm) | (L x W x H) 6 x 6 x 2.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS62LS4R7YTRF | - | +125°C | -40°C | 2A | -40C to 125C | 125 °C | -40 °C | 2424 | 2 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.93 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 41 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 20% | Tape and Reel | - | 30 % | e3 | Yes | EAR99 | Power | 0.058Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 6.3 mm | Rectangular | compliant | 3 A | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | 58 mΩ | - | 2 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 2 A | 30 | 4.7 µH | 2000(mA) | - | - | 41(MHz) | - | - | shielded | 6.3 | 6.3 | 6.3(mm) | 2.2mm | 6mm | 6mm | 2(mm) | - | Lead Free | ||
![]() NPIS27H680LTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.14(ohm) | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H680LTRF | - | - | - | - | -40C to 125C | 85 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.62 | - | Yes | - | - | - | 15% | - | Tape and Reel | - | 15% | e2 | Yes | EAR99 | Power | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | Not Required | 68 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 2.1 A | 15 | 68 µH | 2100(mA) | 2.1 A | - | - | - | - | - | 12.5 | 12.5 mm | 12.5(mm) | - | - | - | 8(mm) | - | - | ||
![]() NPI43C560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4.5 x 4 x 3.2 mm | - | Yes | - | - | - | +85°C | -40°C | 0.55A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | Tape & Reel | - | 20 % | - | - | - | NPI43C560MTRF | - | - | 85 °C | -40 °C | - | - | - | Unshielded | - | 4.3 mm | - | - | - | - | - | 56 µH | 1 kHz | 850 mΩ | - | 550 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 3.5 mm | 4.5 mm | 4mm | - | No | - | ||
![]() NPIS52LS6R8MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2020 | - | 2500pc(s) | 0.083(TYP)(ohm) | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS52LS6R8MTRF | - | +125°C | -40°C | 1.8A | -40C to 125C | 125 °C | -40 °C | 2020 | 2 mm | 5 mm | SMT | 5 mm | Active | 5.2(mm) | Not Required(mm) | - | No | 1.35 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 30 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | Power | 0.083Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 5.2 mm | Rectangular | compliant | - | Not Required | Not Required | 6.8(uH) | 0.1(MHz) | 83 mΩ | - | 1.8 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2020 | YES | 1.8 A | 20 | 6.8 µH | 1800(mA) | - | - | 30(MHz) | - | - | shielded | 5.2 | 5.2 | 5.2(mm) | 2mm | 5mm | 5mm | 2(mm) | - | - | ||
![]() NPIS63LS6R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 2000pc(s) | 0.04(TYP)(ohm) | (L x W x H) 6 x 6 x 2.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63LS6R2MTRF | - | +125°C | -40°C | 2.58A | -40C to 125C | 125 °C | -40 °C | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.91 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 30 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | NPIS63LS6R2MTRF | 0.04Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 6.2 uH | 0.1(MHz) | 40 mΩ | - | 2.58 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 2.58 A | 20 | 6.2 µH | 2580(mA) | 2.58 A | - | 30(MHz) | - | - | shielded | 6.3 mm | 6.3 mm | 6.3(mm) | 2.8mm | 6mm | 6mm | 2.8(mm) | - | - | ||
![]() NPIS41LS470MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | 4500pc(s) | 1.1(ohm) | (L x W x H) 4 x 4 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS41LS470MTRF | - | +125°C | -40°C | 0.37A | -40C to 125C | 125 °C | -40 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 5.44 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 12 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | NPIS41LS470MTRF | 1.1Ω | Matte Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 4.2 mm | Rectangular | compliant | - | Not Required | Not Required | 47 uH | 0.1(MHz) | 1.1 Ω | - | 370 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.37 A | 20 | 47 µH | 370(mA) | 370 mA | - | 12(MHz) | - | - | shielded | 4.2 | 4.2 mm | 4.2(mm) | 1.4mm | 4mm | 4mm | 1.2(mm) | - | - | ||
![]() NPIS63LS390MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 2000pc(s) | 0.225(ohm) | (L x W x H) 6 x 6 x 2.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63LS390MTRF | - | +125°C | -40°C | 1.1A | -40C to 125C | 125 °C | -40 °C | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.92 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 11 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | Power | 0.225Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 39 uH | 0.1(MHz) | 225 mΩ | - | 1.1 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.1 A | 20 | 39 µH | 1100(mA) | 1.1 A | - | 11(MHz) | - | - | shielded | 6.3 | 6.3 mm | 6.3(mm) | 2.8mm | 6mm | 6mm | 2.8(mm) | - | - | ||
![]() NIN-HCR47JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1008 | 1008 | 6000pc(s) | 1.19(ohm) | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HCR47JTRF | - | +105°C | -40°C | 470mA | -40C to 125C | 125 °C | -40 °C | CHIP, 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | 2.79(mm) | Not Required(mm) | 50 | No | 5.41 | - | Yes | - | 450 MHz | Q | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | RF Chip | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Wirewound | - | 1 | - | Chip | compliant | - | Not Required | Not Required | 0.47(uH) | 25(MHz) | - | Not Required(ohm) | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.47 A | - | 0.47 µH | 470(mA) | - | - | 450(MHz) | - | - | - | - | - | 2.92(mm) | - | 2.5mm | 2mm | 2.29(mm) | - | - | ||
![]() NPIS65LS8R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 1500pc(s) | 0.043(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS8R2MTRF | - | +125°C | -40°C | 2.6A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.7 | - | Yes | - | 21 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 0.043Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 8.2(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 2.6 A | 20 | 8.2 µH | 2600(mA) | - | - | 21(MHz) | - | - | shielded | 6.3 | 6.3 | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | - | - | ||
![]() NPIS62LS100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 2500pc(s) | 0.105(TYP)(ohm) | (L x W x H) 6 x 6 x 2.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS62LS100MTRF | - | +125°C | -40°C | 1.4A | -40C to 125C | 125 °C | -40 °C | 2424 | 2 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.92 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 27 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | Power | 0.105Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 6.3 mm | Rectangular | compliant | - | Not Required | Not Required | 10(uH) | 0.1(MHz) | 105 mΩ | - | 1.4 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.4 A | 20 | 10 µH | 1400(mA) | - | - | 27(MHz) | - | - | shielded | 6.3 | 6.3 | 6.3(mm) | 2.2mm | 6mm | 6mm | 2(mm) | - | - | ||
![]() NPIS65LS1R2YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 1500pc(s) | 0.01(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS1R2YTRF | - | +125°C | -40°C | 5.4A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.69 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 100 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | Tape and Reel | - | 30 % | e3 | Yes | EAR99 | NPIS65LS1R2YTRF | 0.01Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 6.3 mm | Rectangular | compliant | - | Not Required | Not Required | 1.2 uH | 0.1(MHz) | 10 mΩ | - | 5.4 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 5.4 A | 30 | 1.2 µH | 5400(mA) | 5.4 A | - | 100(MHz) | - | - | shielded | 6.3 | 6.3 mm | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | No | Lead Free | ||
![]() NPIS25H220MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 600pc(s) | 0.036(ohm) | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H220MTRF | - | +125°C | -40°C | 2.8A | -40C to 125C | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.58 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | - | 20 % | e2 | Yes | EAR99 | Power | 0.036Ω | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | 12.5 mm | Shielded | compliant | 2.8 A | Not Required | Not Required | 22 uH | 0.001(MHz) | 36 mΩ | Not Required(ohm) | 2.8 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 2.8 A | 20 | 22 µH | 2800(mA) | 2.8 A | 36 mΩ | - | 125 °C | 2.8 A | shielded | 12.5 | 12.5 mm | 12.5(mm) | 5mm | 10.5mm | 10.5mm | 6(mm) | No | Lead Free | ||
![]() NPIS43D4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 2500pc(s) | 0.072(ohm) | (L x W x H) 5 x 5 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43D4R7MTRF | - | +125°C | -55°C | - | -55C to 125C | 85 °C | -55 °C | 1919 | 2.8 mm | 4.7 mm | SMT | 4.7 mm | Active | 5(mm) | Not Required(mm) | - | No | 1.32 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | - | 20% | e4 | Yes | EAR99 | Power | - | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.32 A | 20 | 4.7 µH | 1320(mA) | - | - | - | - | - | shielded | 5 | 5 | 5(mm) | 3mm | 5mm | 5mm | 3(mm) | - | - | ||
![]() NIS06J27NTRF NIC Components | In Stock | - | - | - | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 950 µm | - | - | - | Not | - | 27 nH | 100 MHz | 550 mΩ | - | 300 mA | - | - | - | - | - | - | - | - | - | 300 mA | - | - | 2 GHz | - | - | - | - | - | - | 950 µm | 1.65 mm | - | - | No | - |