- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS62H181MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.26A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H181MTRF | 2.77Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS62H121MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.31A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H121MTRF | 1.9Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS418E1R6YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | +105°C | -40°C | 2.5A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E1R6YTRF | 0.05mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NMLQ04B6N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.5 mm | - | Yes | - | - | - | +125°C | -55°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMLQ04B6N2TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 1.15 | 0.75 | 0.5mm | 1mm | 0.5mm | ||
![]() NPIS62H220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.74A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H220MTRF | 0.34Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | shielded | 7 | 6.8 | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS418E2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | +105°C | -40°C | 2.2A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E2R2MTRF | 0.07mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NIN-FB270JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3.6 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB270JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.59 | Yes | 12 MHz | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.17 A | - | 27 µH | - | - | - | - | - | - | ||
![]() NFI06K1R5TRF NIC Components | In Stock | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | +85°C | -40°C | 25mA | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06K1R5TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 1.75 | 0.95 | - | 1.6mm | 0.8mm | ||
![]() NPIS83D2R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 3 mm | - | - | - | - | - | +125°C | -55°C | 4.5A | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS83D2R5YTRF | 0.016mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 10.1mm | 8.3mm | ||
![]() NPIS510E680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 5 x 5 x 1 mm | - | - | - | - | - | +105°C | -40°C | 0.35A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS510E680MTRF | 2mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 5mm | 5mm | ||
![]() NPIS62H120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 1A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H120MTRF | 0.2Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS418E1R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | +105°C | -40°C | 2.5A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E1R5MTRF | 0.05mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NPIS62H100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 1.1A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H100MTRF | 0.015Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS62H680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.42A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H680MTRF | 1.07Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS62H820MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.38A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H820MTRF | 1.21Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NIN-FB5R6KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB5R6KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.11 | Yes | 33 MHz | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.3 A | 10 | 5.6 µH | - | 4.8 | 3.4 | - | - | - | ||
![]() NPIS27H821KTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.64 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H821KTRF | - | - | - | - | 85 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.31 | Yes | - | - | - | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.6 A | - | 820 µH | - | - | - | - | - | - | ||
![]() NPIS418E471MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | +105°C | -40°C | 0.2A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E471MTRF | 7.1mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NPIS62L150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.79A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62L150MTRF | 0.33Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 6mm | 6mm | ||
![]() NPIS62L6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 1.18A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62L6R8MTRF | 0.165Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 6mm | 6mm |