- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIM42C2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | Ferrite | - | - | - | 0.058(ohm) | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | 4.3(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | - | Tape and Reel | - | - | - | - | Power | - | - | - | - | - | - | Wirewound | Shielded/Molded | - | - | - | - | Not Required | Not Required | 2.2(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | 3000(mA) | - | - | - | - | - | 4.5(mm) | - | - | - | 2(mm) | - | - | ||
![]() NPI43C3R3MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 2000pc(s) | 0.07 Ω | (L x W x H) 4.5 x 4 x 3.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI43C3R3MTRF | +85°C | -40°C | 2A | - | 105 °C | -40 °C | 1816 | 3.2 mm | 4.5 mm | SMT | 4 mm | Active | - | - | - | - | 5.42 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPI43C3R3MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Unshielded | compliant | - | - | 3.3 uH | 7.96 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1816 | NO | 2 A | 20 | 3.3 µH | - | 2 A | - | unshielded | 4.8 | 4.3 mm | - | 3.2mm | 4.5mm | 4mm | - | - | - | ||
![]() NPIS84LS270MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 1000pc(s) | 0.078(ohm) | (L x W x H) 8 x 8 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS84LS270MTRF | +125°C | -40°C | 2A | -40C to 125C | 125 °C | -40 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | 8.3(mm) | Not Required(mm) | - | No | 5.41 | - | Yes | - | 9.2 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | Power | 0.078Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 27(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 2 A | 20 | 27 µH | 2000(mA) | - | 9.2(MHz) | shielded | 8.3 | 8.3 | 8.3(mm) | 4mm | 8mm | 8mm | 4.2(mm) | - | - | ||
![]() NPIS48LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1515 | - | 3000pc(s) | 0.65(TYP)(ohm) | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | +125°C | -40°C | 0.42A | -40C to 125C | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | Power | 0.65Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 47(uH) | 0.1(MHz) | 650 mΩ | - | 420 mA | - | - | - | - | - | - | - | 20 | - | 420(mA) | - | 10(MHz) | shielded | 4.2 | 4.2 | 4.2(mm) | 1.8mm | 4mm | 4mm | 1.8(mm) | - | - | ||
![]() NPIS104F220MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.073(ohm) | (L x W x H) 10.6 x 10.5 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS104F220MTRF | +125°C | -25°C | 2.5A | -25C to 125C | 85 °C | -25 °C | 4241 | 4 mm | 10.6 mm | SMT | 10.5 mm | Active | 10.5(mm) | Not Required(mm) | - | No | 1.33 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | Power | 73mΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | Wirewound | Shielded | 1 | - | Shielded | compliant | Not Required | Not Required | 22 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4241 | YES | 2.5 A | 20 | 22 µH | 2500(mA) | 2.5 A | - | shielded | 10.6 | 10.5 mm | 10.6(mm) | 4mm | 10.6mm | 10.5mm | 4(mm) | - | - | ||
![]() NPIS24D2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1212 | - | 3000pc(s) | 0.094(ohm) | (L x W x H) 3.3 x 3.3 x 1.55 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS24D2R2YTRF | +125°C | -55°C | 1.5A | -55C to 125C | 85 °C | -55 °C | 1212 | 1.4 mm | 3 mm | SMT | 3 mm | Active | 3.3(mm) | Not Required(mm) | - | No | 5.47 | - | Yes | - | - | - | 30% | 30% | Tape and Reel | 30% | e3 | Yes | EAR99 | Power | 0.094mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 2.2(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.5 A | - | 2.2 µH | 1500(mA) | - | - | shielded | - | - | 3.3(mm) | 1.55mm | 3.3mm | 3.3mm | 1.6(mm) | - | - | ||
![]() NPIS65LS3R6YTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 2424 | - | 1500pc(s) | 0.021(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | +125°C | -40°C | 3.7A | -40C to 125C | - | - | - | - | - | - | - | - | 6.3(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 30% | 30% | Tape and Reel | - | - | - | - | NPIS65LS3R6YTRF | 0.021Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 3.6(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | 30 | - | 3700(mA) | - | 28(MHz) | shielded | 6.3 | 6.3 | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | - | - | ||
![]() NPIS31LS100MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | - | 2000pc(s) | 0.4(TYP)(ohm) | (L x W x H) 3 x 3 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS31LS100MTRF | +125°C | -40°C | 39A | -40C to 125C | 125 °C | -40 °C | 1212 | 1 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.92 | - | Yes | - | 39 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | Power | 0.4Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 10(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.58 A | 20 | 10 µH | 580(mA) | - | 39(MHz) | shielded | 3.2 | 3.2 | 3.2(mm) | 1mm | 3mm | 3mm | 1(mm) | - | - | ||
![]() NPIS35LS6R8MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | - | 2000pc(s) | 0.2(TYP)(ohm) | (L x W x H) 3 x 3 x 1.7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS6R8MTRF | +125°C | -55°C | - | -40C to 125C | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.9 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 39 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | Yes | EAR99 | Power | - | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 6.8 µH | 100 kHz | 200 mΩ | - | 850 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.85 A | 20 | 6.8 µH | 850(mA) | - | 39(MHz) | shielded | 3.2 | 3.2 | 3.2(mm) | 1.5 mm | 3mm | 3mm | 1.5(mm) | - | - | ||
![]() NPIS31LS2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | - | 2000pc(s) | 0.11(TYP)(ohm) | (L x W x H) 3 x 3 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS31LS2R2YTRF | +125°C | -40°C | 100A | -40C to 125C | 125 °C | -40 °C | 1212 | 1 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.93 | - | Yes | - | 100 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | Tape and Reel | 30% | e3 | Yes | EAR99 | NPIS31LS2R2YTRF | 0.11Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 2.2 uH | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.09 A | 30 | 2.2 µH | 1090(mA) | 1.09 A | 100(MHz) | shielded | 3.2 | 3.2 mm | 3.2(mm) | 1mm | 3mm | 3mm | 1(mm) | - | - | ||
![]() NPIS65LS6R2MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 2424 | - | 1500pc(s) | 0.031(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | +125°C | -40°C | 3A | -40C to 125C | - | - | - | - | - | - | - | - | 6.3(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | Power | 0.031Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 6.2(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | 20 | - | 3000(mA) | - | 26(MHz) | shielded | 6.3 | 6.3 | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | - | - | ||
![]() NPIS65LS180MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 1500pc(s) | 0.081(ohm) | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS180MTRF | +125°C | -40°C | 1.85A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 5.28 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 10 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | Yes | EAR99 | Power | 0.081Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 18(uH) | 0.1(MHz) | 81 mΩ | - | 1.85 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.85 A | 20 | 18 µH | 1850(mA) | - | 10(MHz) | shielded | 6.3 | 6.3 | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | - | - | ||
![]() NPIS52LS101MTRF NIC Components | 516 | - | - | - | - | - | - | 2 | - | 2020 | - | 2500pc(s) | 1.06(ohm) | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -40°C | 0.49A | -40C to 125C | - | - | - | - | - | - | - | - | 5.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | NPIS52LS101MTRF | 1.06Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 100(uH) | 0.1(MHz) | 1.06 Ω | - | 490 mA | - | - | - | - | - | - | - | 20 | - | 490(mA) | - | 7.6(MHz) | shielded | 5.2 | 5.2 | 5.2(mm) | 2mm | 5mm | 5mm | 2(mm) | - | - | ||
![]() NPIS84LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | - | - | 1000pc(s) | 0.136(ohm) | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 1.55A | -40C to 125C | - | - | - | - | - | - | - | - | 8.3(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | NPIS84LS470MTRF | 0.136Ω | - | 125 °C | -40 °C | - | - | Wirewound | Shielded | - | 8.3 mm | - | - | Not Required | Not Required | 47 uH | 0.1(MHz) | 136 mΩ | - | 1.55 A | - | - | - | - | - | - | - | 20 | - | 1550(mA) | 1.55 A | 6.4(MHz) | shielded | 8.3 | 8.3 mm | 8.3(mm) | 4mm | 8mm | 8mm | 4.2(mm) | No | - | ||
![]() NPIS65LS4R3MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 2424 | - | 1500pc(s) | 0.023(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | +125°C | -40°C | 3.5A | -40C to 125C | - | - | - | - | - | - | - | - | 6.3(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | Power | 0.023Ω | - | - | - | - | - | Wirewound | Shielded | - | 6.3 mm | - | - | Not Required | Not Required | 4.3 uH | 0.1(MHz) | 23 mΩ | - | 3.5 A | - | - | - | - | - | - | - | 20 | - | 3500(mA) | 3.5 A | 23(MHz) | shielded | 6.3 | 6.3 mm | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | No | - | ||
![]() NPIS31LS3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1212 | - | 2000pc(s) | 0.145(ohm) | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | +125°C | -40°C | 74A | -40C to 125C | - | - | - | - | - | - | - | - | 3.2(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 30% | 30% | Tape and Reel | - | - | - | - | NPIS31LS3R3YTRF | 0.145Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 3.3(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | 30 | - | 960(mA) | - | 74(MHz) | shielded | 3.2 | 3.2 | 3.2(mm) | 1mm | 3mm | 3mm | 1(mm) | - | - | ||
![]() NIN-HC1R5JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 6000pc(s) | 2.3 Ω | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HC1R5JTRF | +105°C | -40°C | 280mA | - | 125 °C | -40 °C | CHIP, 1008, ROHS COMPLIANT | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | - | - | - | - | 5.45 | Compliant | Yes | - | 200 MHz | Q | - | 5% | Tape & Reel | 5 % | e3 | Yes | EAR99 | NIN-HC1R5JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | - | - | 1 | 2.79 mm | Chip | compliant | - | - | 1.5 µH | 7.9 MHz | 2.3 Ω | - | 280 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.28 A | - | 1.5 µH | - | - | - | - | - | - | - | 2.29 mm | 2.5mm | 2mm | - | No | Lead Free | ||
![]() NML04D4N7TRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0402 | 0402 | 10000pc(s) | 0.2(ohm) | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04D4N7TRF | +125°C | -55°C | 300mA | -55C to 125C | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | 8 | No | 5.23 | - | Yes | - | 7000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 0.3nH | - | Tape and Reel | 6.383% | e3 | Yes | EAR99 | RF Chip | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | Not Required | Not Required | 0.0047(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.3 A | 0.3 | 0.0047 µH | 300(mA) | - | 6000(MHz) | - | 1.1 | 0.6 | 1.05(mm) | 0.5mm | 1mm | 0.5mm | 0.55(mm) | - | - | ||
![]() NML06J18NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0603 | 0603 | 4000pc(s) | 0.45(ohm) | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06J18NTRF | +125°C | -55°C | 600mA | -40C to 85C | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 0.95(mm) | Not Required(mm) | 12 | No | 1.35 | - | Yes | - | 3000 MHz | - | 5% | 5% | Tape and Reel | 5% | e3 | Yes | EAR99 | RF Chip | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | Not Required | Not Required | 0.018(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 5 | 0.018 µH | 600(mA) | - | 2000(MHz) | - | 1.75 | 0.95 | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) | - | - | ||
![]() NPIS25H470MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 600pc(s) | 0.075(ohm) | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H470MTRF | +125°C | -40°C | 1.8A | -40C to 125C | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.62 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e2 | Yes | EAR99 | Power | 0.075Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | Not Required | Not Required | 47 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.8 A | 20 | 47 µH | 1800(mA) | 1.8 A | - | shielded | 12.5 | 12.5 mm | 12.5(mm) | 5mm | 10.5mm | 10.5mm | 6(mm) | - | - |