- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS28D2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 3000pc(s) | 0.041 Ω | (L x W x H) 3.2 x 3.2 x 2.1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS28D2R2YTRF | +125°C | -55°C | 0.85A | - | 85 °C | -55 °C | 1212 | 1.9 mm | 3 mm | SMT | 3 mm | Active | - | - | - | - | 1.35 | - | Yes | - | - | - | - | 30% | - | 30% | e3 | Yes | EAR99 | NPIS28D2R2YTRF | 0.041mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | - | Rectangular | compliant | - | - | 2.2 uH | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.85 A | 30 | 2.2 µH | - | 850 mA | - | shielded | 3.3 | 3.3 mm | - | 2.1mm | 3.2mm | 3.2mm | - | - | ||
![]() NML06JR22TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0603 | 0603 | 4000pc(s) | 1.5(ohm) | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06JR22TRF | +125°C | -55°C | 300mA | -40C to 85C | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 0.95(mm) | Not Required(mm) | 8 | No | 0.89 | - | Yes | - | 600 MHz | - | 5% | 5% | Tape and Reel | 5% | e3 | Yes | EAR99 | NML06JR22TRF | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | Not Required | Not Required | 0.22(uH) | 50(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 5 | 0.22 µH | 300(mA) | - | 400(MHz) | - | 1.75 | 0.95 | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) | - | ||
![]() NPIS41LS2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1515 | - | 4500pc(s) | 0.08(TYP)(ohm) | (L x W x H) 4 x 4 x 1.4 mm | - | - | - | - | +125°C | -40°C | 1.32A | -40C to 125C | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 30% | 30% | Tape and Reel | 30 % | - | - | - | NPIS41LS2R2YTRF | 0.08Ω | - | 125 °C | -40 °C | - | - | Wirewound | Shielded | - | 4.2 mm | - | - | Not Required | Not Required | 2.2(uH) | 0.1(MHz) | 80 mΩ | - | 1.32 A | - | - | - | - | - | - | - | 30 | - | 1320(mA) | - | 74(MHz) | shielded | 4.2 | 4.2 | 4.2(mm) | 1.4mm | 4mm | 4mm | 1.2(mm) | - | ||
![]() NPIS41LS3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1515 | - | 4500pc(s) | 0.113(ohm) | (L x W x H) 4 x 4 x 1.4 mm | - | - | - | - | +125°C | -40°C | 1.12A | -40C to 125C | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 30% | 30% | Tape and Reel | 30 % | - | - | - | NPIS41LS3R3YTRF | 0.113Ω | - | 125 °C | -40 °C | - | - | Wirewound | Shielded | - | 4.2 mm | - | - | Not Required | Not Required | 3.3(uH) | 0.1(MHz) | 113 mΩ | - | 1.12 A | - | - | - | - | - | - | - | 30 | - | 1120(mA) | - | 60(MHz) | shielded | 4.2 | 4.2 | 4.2(mm) | 1.4mm | 4mm | 4mm | 1.2(mm) | - | ||
![]() NPIS54LS1R5YTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 2020 | - | 1500pc(s) | 0.015(TYP)(ohm) | (L x W x H) 5 x 5 x 4 mm | - | - | - | - | +125°C | -40°C | 4.3A | -40C to 125C | - | - | - | - | - | - | - | - | 5.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 30% | 30% | Tape and Reel | 30 % | - | - | - | NPIS54LS1R5YTRF | 0.015Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 1.5(uH) | 0.1(MHz) | 15 mΩ | - | 4.3 A | - | - | - | - | - | - | - | 30 | - | 4300(mA) | - | 86(MHz) | shielded | 5.2 | 5.2 | 5.2(mm) | 4mm | 5mm | 5mm | 4(mm) | - | ||
![]() NPIS42LS3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1515 | - | 3000pc(s) | 0.07(TYP)(ohm) | (L x W x H) 4 x 4 x 2.2 mm | - | - | - | - | +125°C | -40°C | 1.4A | -40C to 125C | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | NPIS42LS3R3MTRF | 0.07Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 3.3(uH) | 0.1(MHz) | 70 mΩ | - | 1.4 A | - | - | - | - | - | - | - | 20 | - | 1400(mA) | - | 44(MHz) | shielded | 4.2 | 4.2 | 4.2(mm) | 2.2mm | 4mm | 4mm | 2(mm) | - | ||
![]() NPI31W681MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 3000pc(s) | 2.02(ohm) | (L x W x H) 10 x 12.7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI31W681MTRF | +85°C | -40°C | 0.4A | -40C to 125C | 125 °C | -40 °C | 5037 | 5 mm | 12.8 mm | SMT | 9.3 mm | Active | 9.5(mm) | Not Required(mm) | - | No | 5.44 | - | Yes | - | 2.5 MHz | - | 20% | 20% | Tape and Reel | 20% | e2 | Yes | EAR99 | Power | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | - | Unshielded | compliant | Not Required | Not Required | 680(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 0.4 A | - | 680 µH | 400(mA) | - | 2.5(MHz) | unshielded | - | - | 13(mm) | 5mm | 10mm | 12.7mm | 5.3(mm) | - | ||
![]() NPIS28D4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1212 | 1212 | 3000pc(s) | 0.078(ohm) | (L x W x H) 3.2 x 3.2 x 2.1 mm | - | - | - | - | +125°C | -55°C | 0.63A | -55C to 125C | - | - | - | - | - | - | - | - | 3.3(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 30% | 30% | Tape and Reel | - | - | - | - | Power | 0.078mΩ | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 630(mA) | - | - | shielded | - | - | 3.3(mm) | 2.1mm | 3.2mm | 3.2mm | 2.1(mm) | - | ||
![]() NPI16W1R0MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | - | - | 2500pc(s) | 0.05(ohm) | (L x W x H) 4.45 x 6.6 x 2.92 mm | - | Yes | - | - | +85°C | -40°C | 2.9A | -40C to 125C | - | - | - | - | - | - | - | - | 4.45(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | Power | - | - | 85 °C | -40 °C | - | - | Wirewound | Unshielded | - | 4.45 mm | - | - | Not Required | Not Required | 1(uH) | 0.1(MHz) | 50 mΩ | Not Required(ohm) | 2.9 A | - | - | - | - | - | - | - | - | - | 2900(mA) | - | 130(MHz) | unshielded | - | - | 6.6(mm) | 2.92mm | 4.45mm | 6.6mm | 2.92(mm) | No | ||
![]() NPIS65LS3R0YTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 2424 | - | 1500pc(s) | 0.02(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | +125°C | -40°C | 3.8A | -40C to 125C | - | - | - | - | - | - | - | - | 6.3(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 30% | 30% | Tape and Reel | - | - | - | - | Power | 0.02Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 3(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | 30 | - | 3800(mA) | - | 35(MHz) | shielded | 6.3 | 6.3 | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | - | ||
![]() NPIS42LS101MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1515 | - | 3000pc(s) | 1.35(ohm) | (L x W x H) 4 x 4 x 2.2 mm | - | - | - | - | +125°C | -40°C | 0.31A | -40C to 125C | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | Power | 1.35Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 100 uH | 0.1(MHz) | 1.35 Ω | - | 310 mA | - | - | - | - | - | - | - | 20 | - | 310(mA) | 310 mA | 6.3(MHz) | shielded | 4.2 | 4.2 mm | 4.2(mm) | 2.2mm | 4mm | 4mm | 2(mm) | - | ||
![]() NPIS41LS4R7YTRF NIC Components | 2268 | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | 4500pc(s) | 0.125(ohm) | (L x W x H) 4 x 4 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS41LS4R7YTRF | +125°C | -40°C | 1.05A | -40C to 125C | 125 °C | -40 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 1.35 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 50 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | Tape and Reel | 30 % | e3 | Yes | EAR99 | NPIS41LS4R7YTRF | 0.125Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 4.2 mm | Rectangular | compliant | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | 125 mΩ | - | 1.05 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.05 A | 30 | 4.7 µH | 1050(mA) | - | 50(MHz) | shielded | 4.2 | 4.2 | 4.2(mm) | 1.4mm | 4mm | 4mm | 1.2(mm) | - | ||
![]() NPIS42LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1515 | - | 3000pc(s) | 0.125(ohm) | (L x W x H) 4 x 4 x 2.2 mm | - | - | - | - | +125°C | -40°C | 1.04A | -40C to 125C | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | Power | 0.125Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 6.8(uH) | 0.1(MHz) | 125 mΩ | - | 1.04 A | - | - | - | - | - | - | - | 20 | - | 1040(mA) | - | 33(MHz) | shielded | 4.2 | 4.2 | 4.2(mm) | 2.2mm | 4mm | 4mm | 2(mm) | - | ||
![]() NPIS30L2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1212 | - | 2000pc(s) | 0.095(TYP)(ohm) | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | +120°C | -25°C | 1.1A | -25C to 120C | - | - | - | - | - | - | - | - | 3.1(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | NPIS30L2R2MTRF | 0.095Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 2.2(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | 1100(mA) | - | - | shielded | - | - | 3.1(mm) | 1mm | 3mm | 3mm | 1(mm) | - | ||
![]() NPIS63LS2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 2000pc(s) | 0.015(TYP)(ohm) | (L x W x H) 6 x 6 x 2.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63LS2R2YTRF | +125°C | -40°C | 4.09A | -40C to 125C | 125 °C | -40 °C | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.89 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 56 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | Tape and Reel | 30 % | e3 | Yes | EAR99 | NPIS63LS2R2YTRF | 0.015Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 6.3 mm | Rectangular | compliant | Not Required | Not Required | 2.2(uH) | 0.1(MHz) | 15 mΩ | - | 4.09 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 4.09 A | 30 | 2.2 µH | 4090(mA) | - | 56(MHz) | shielded | 6 | 6 | 6.3(mm) | 2.8mm | 6mm | 6mm | 2.8(mm) | - | ||
![]() NPIS64D470MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.155(ohm) | (L x W x H) 7 x 7 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64D470MTRF | +125°C | -55°C | 0.95A | -55C to 125C | 85 °C | -55 °C | 2626 | 3.8 mm | 6.7 mm | SMT | 6.7 mm | Active | 7(mm) | Not Required(mm) | - | No | 5.43 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e4 | Yes | EAR99 | NPIS64D470MTRF | 0.155mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 47 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.95 A | 20 | 47 µH | 950(mA) | 950 mA | - | shielded | 7 | 7 mm | 7(mm) | 4mm | 7mm | 7mm | 4(mm) | - | ||
![]() NLA0504J22NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 4.95 x 3.81 x 4.20 mm | - | Yes | - | - | +125°C | -40°C | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5% | - | 5 % | - | - | - | NLA0504J22NTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wound air-core | - | - | - | 4.20mm | 4.95mm | 3.81mm | - | - | ||
![]() NFI06KR68TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | +85°C | -40°C | 35mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10% | - | 10 % | - | - | - | NFI06KR68TRF | - | - | - | - | - | - | - | - | - | 950 µm | - | - | - | - | 680 nH | 25 MHz | 1.7 Ω | - | 35 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 µm | 1.6mm | 0.8mm | - | No | ||
![]() NLI262P102KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS21LP3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 25000pc(s) | - | (L x W x H) 2.5 x 2 x 1.2 mm | - | - | - | - | +125°C | -40°C | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | 20 % | - | - | - | NPIS21LP3R3MTRF | 0.12Ω | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded,UL | - | - | - | 1.2mm | 2.5mm | 2mm | - | - |