- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI16W100MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2500pc(s) | 0.16 Ω | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI16W100MTRF | +85°C | -40°C | 1.1A | - | 125 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | - | - | - | - | 5.42 | - | Yes | - | 35 MHz | - | - | 20% | - | 20% | e2 | Yes | EAR99 | NPI16W100MTRF | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Unshielded | compliant | - | - | - | 10 uH | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 1.1 A | 20 | 10 µH | - | 1.1 A | - | unshielded | 6.6 | 4.45 mm | - | 2.92mm | 4.45mm | 6.6mm | - | - | - | ||
![]() NML02D1N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | +125°C | -55°C | 230mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | NML02D1N6TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | - | - | ||
![]() NLI352P151KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D471KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS84D6R0YTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.032 Ω | (L x W x H) 10.1 x 8.3 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS84D6R0YTRF | +125°C | -55°C | 4A | - | 85 °C | -55 °C | 3831 | 3.7 mm | 9.6 mm | SMT | 8 mm | Active | - | - | - | - | 5.47 | Compliant | Yes | - | - | - | - | 30% | - | 30 % | e3 | - | EAR99 | NPIS84D6R0YTRF | 0.032mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | Shielded | 1 | 8.3 mm | Rectangular | compliant | - | - | - | 6 µH | 100 kHz | 32 mΩ | - | 4 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3831 | YES | 4 A | - | 6 µH | - | - | - | shielded | - | - | - | 4 mm | 10.1mm | 8.3mm | - | - | - | ||
![]() NPIS65L1R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | +120°C | -25°C | 4.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30% | - | 30 % | - | - | - | NPIS65L1R0YTRF | 0.014Ω | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | 1 µH | 100 kHz | - | - | 4.2 A | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4.5 mm | 6mm | 6mm | - | - | - | ||
![]() NPI54C220MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 1500pc(s) | 0.18 Ω | (L x W x H) 5.8 x 5.2 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI54C220MTRF | +85°C | -40°C | 1.3A | - | 105 °C | -40 °C | 2320 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | - | - | - | 1.32 | Compliant | Yes | - | - | - | - | 20% | Tape & Reel | 20 % | e3 | Yes | EAR99 | NPI54C220MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 8504.50.80.00 | TR | - | Unshielded | 1 | 5.5 mm | Unshielded | compliant | - | Not | - | 22 uH | 1 kHz | 180 mΩ | - | 1.3 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 1.3 A | 20 | 22 µH | 1.3 A | 1.3 A | - | unshielded | 6.1 | 5.5 mm | - | 4.5mm | 5.8mm | 5.2mm | - | No | Lead Free | ||
![]() NPIS52LS330MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2500pc(s) | 0.37 Ω | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS52LS330MTRF | +125°C | -40°C | 0.83A | - | 125 °C | -40 °C | 2020 | 2 mm | 5 mm | SMT | 5 mm | Active | - | - | - | - | 1.35 | Compliant | Yes | 8504500000 | 13 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 20% | - | 20 % | e3 | Yes | EAR99 | NPIS52LS330MTRF | 0.37Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | Shielded | 1 | - | Rectangular | compliant | - | - | - | 33 µH | 100 kHz | 370 mΩ | - | 830 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2020 | YES | 0.83 A | 20 | 33 µH | - | - | - | shielded | 5.2 | 5.2 | - | 2mm | 5mm | 5mm | - | - | - | ||
![]() NPIS65LSR82YTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | 1500pc(s) | 0.008(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LSR82YTRF | +125°C | -40°C | 5.9A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.69 | - | Yes | - | 140 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | Tape and Reel | 30% | e3 | Yes | EAR99 | NPIS65LSR82YTRF | 0.008Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 0.82(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 5.9 A | 30 | 0.82 µH | 5900(mA) | - | 140(MHz) | shielded | 6.3 | 6.3 | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | - | - | ||
![]() NML06D1N8TRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0603 | 4000pc(s) | 0.1(ohm) | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06D1N8TRF | +125°C | -55°C | 1000mA | -40C to 85C | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 0.95(mm) | Not Required(mm) | 8 | No | 5.19 | Compliant | Yes | 8504500000/8504500000/8504500000/8504500000/8504500000 | 13500 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 0.3nH | - | Tape and Reel | 16.667% | e3 | Yes | EAR99 | NML06D1N8TRF | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | 950 µm | Multilayer Chip | compliant | - | Not Required | Not Required | 0.0018(uH) | 100(MHz) | 100 mΩ | - | 1 A | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | - | 0.0018 µH | 1000(mA) | - | 10000(MHz) | - | - | - | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) | No | - | ||
![]() NPIS74H150MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.081(ohm) | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS74H150MTRF | +125°C | -40°C | 1.47A | -40C to 125C | 85 °C | -40 °C | 3131 | 5 mm | 7.8 mm | SMT | 7.8 mm | Active | 7.8(mm) | Not Required(mm) | - | No | 1.69 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | NPIS74H150MTRF | 0.081Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | Not Required | 15(uH) | 0.001(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 1.47 A | - | 15 µH | 1470(mA) | - | - | shielded | - | - | 7.8(mm) | 10mm | 12.5mm | 12.5mm | 5(mm) | - | - | ||
![]() NIN-HCR33JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | 1008 | 6000pc(s) | 1.05(ohm) | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | +105°C | -40°C | 450mA | -40C to 125C | - | - | - | - | - | - | - | - | 2.79(mm) | Not Required(mm) | 50 | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 5% | 5% | Tape and Reel | 5 % | - | - | - | RF Chip | - | - | - | - | - | - | Wirewound | - | - | 2.79 mm | - | - | - | Not Required | Not Required | 0.33(uH) | 25(MHz) | 1.05 Ω | Not Required(ohm) | 450 mA | - | - | - | - | - | - | - | - | - | 450(mA) | - | 530(MHz) | - | - | - | 2.92(mm) | 2.29 mm | 2.5mm | 2mm | 2.29(mm) | No | - | ||
![]() NPIS63P2R2MTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.02 Ω | (L x W x H) 7.8 x 7 x 3.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63P2R2MTRF | +125°C | -55°C | 8A | - | 125 °C | -55 °C | 3128 | 3.2 mm | 7.8 mm | SMT | 7 mm | Obsolete | - | - | - | - | 5.8 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS63P2R2MTRF | 20mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 8 A | - | 2.2 µH | - | - | - | shielded | - | - | - | 3.2mm | 7.8mm | 7mm | - | - | - | ||
![]() NPI16W102MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2500pc(s) | 13.8(ohm) | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI16W102MTRF | +85°C | -40°C | 0.1A | -40C to 125C | 125 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | 4.45(mm) | Not Required(mm) | - | No | 1.91 | - | Yes | - | 2 MHz | - | 20% | 20% | Tape and Reel | 20% | e2 | Yes | EAR99 | Power | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | - | Unshielded | compliant | - | Not Required | Not Required | 1 mH | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.07 A | 20 | 1000 µH | 70(mA) | 70 mA | 2(MHz) | unshielded | 6.6 | 4.45 mm | 6.6(mm) | 2.92mm | 4.45mm | 6.6mm | 2.92(mm) | - | - | ||
![]() NPIS25H101MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 600pc(s) | 0.16(ohm) | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H101MTRF | +125°C | -40°C | 1.3A | -40C to 125C | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.59 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e2 | Yes | EAR99 | Power | 0.16Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | Not Required | 100(uH) | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.3 A | - | 100 µH | 1300(mA) | - | - | shielded | - | - | 12.5(mm) | 5mm | 10.5mm | 10.5mm | 6(mm) | - | - | ||
![]() NPIS54LS150MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2020 | 1500pc(s) | 0.086(ohm) | (L x W x H) 5 x 5 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS54LS150MTRF | +125°C | -40°C | 2A | -40C to 125C | 125 °C | -40 °C | 2020 | 4 mm | 5 mm | SMT | 5 mm | Active | 5.2(mm) | Not Required(mm) | - | No | 1.08 | Compliant | Yes | - | 13 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | - | EAR99 | Power | 0.086Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 5.2 mm | Rectangular | compliant | - | Not Required | Not Required | 15 uH | 0.1(MHz) | 86 mΩ | - | 2 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2020 | YES | 2 A | 20 | 15 µH | 2000(mA) | 2 A | 13(MHz) | shielded | 5.2 | 5.2 mm | 5.2(mm) | 4mm | 5mm | 5mm | 4(mm) | - | - | ||
![]() NPIS63LS820MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2000pc(s) | 0.445 Ω | (L x W x H) 6 x 6 x 2.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63LS820MTRF | +125°C | -40°C | 0.78A | - | 125 °C | -40 °C | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | - | - | - | - | 1.35 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 7.7 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 20% | - | 20 % | e3 | Yes | EAR99 | NPIS63LS820MTRF | 0.445Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | Shielded | 1 | - | Rectangular | compliant | - | - | - | 82 uH | 100 kHz | 445 mΩ | - | 780 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.78 A | 20 | 82 µH | - | 780 mA | - | shielded | 6.3 | 6.3 mm | - | 2.8mm | 6mm | 6mm | - | - | - | ||
![]() NPIS48LS150MTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | 3000pc(s) | 0.25(TYP)(ohm) | (L x W x H) 4 x 4 x 1.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS48LS150MTRF | +125°C | -40°C | 0.65A | -40C to 125C | 125 °C | -40 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 1.91 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 19 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | - | EAR99 | NPIS48LS150MTRF | 0.25Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 15(uH) | 0.1(MHz) | 250 mΩ | - | 650 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.65 A | 20 | 15 µH | 650(mA) | - | 19(MHz) | shielded | 4.2 | 4.2 | 4.2(mm) | 1.8mm | 4mm | 4mm | 1.8(mm) | - | - | ||
![]() NPIS27H330MTRF NIC Components | In Stock | - | - | 16 Weeks | Surface Mount | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 400pc(s) | 0.065 Ω | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H330MTRF | +125°C | -40°C | 3A | - | 85 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 5.42 | Compliant | Yes | 8504500000 | - | - | - | 20% | - | 20 % | e2 | Yes | EAR99 | NPIS27H330MTRF | 0.0648Ω | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | TR | - | Shielded | 1 | 12.5 mm | Shielded | compliant | 3 A | Not | - | 33 uH | 1 kHz | 64.8 mΩ | - | 3 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 3 A | 20 | 33 µH | 3 A | 3 A | - | shielded | 12.5 | 12.5 mm | - | 8mm | 12.5mm | 12.5mm | - | No | Lead Free | ||
![]() NPIS25H121MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 600pc(s) | 0.17(ohm) | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H121MTRF | +125°C | -40°C | 1.1A | -40C to 125C | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.6 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e2 | Yes | EAR99 | NPIS25H121MTRF | 0.17Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | Not Required | 120 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.1 A | 20 | 120 µH | 1100(mA) | 1.1 A | - | shielded | 12.5 | 12.5 mm | 12.5(mm) | 5mm | 10.5mm | 10.5mm | 6(mm) | - | - |