- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NIC Components Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Time-Min | Interrupt Capability | Volatile | Information Access Method |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM8706CV Nippon Precision Circuits Inc | In Stock | - | Datasheet | - | - | NIPPON PRECISION CIRCUITS INC | - | - | - | - | , | - | - | - | Transferred | No | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | ||
![]() SM8707LV Nippon Precision Circuits Inc | In Stock | - | Datasheet | YES | 16 | NIPPON PRECISION CIRCUITS INC | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | No | 3.3 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 0.635 mm | unknown | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 45 mA | - | - | - | - | ||
![]() SM8578BV Nippon Precision Circuits Inc | In Stock | - | Datasheet | YES | 8 | NIPPON PRECISION CIRCUITS INC | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP8,.25 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 0.635 mm | unknown | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | SECONDS | Y | YES | SERIAL, FIXED PROTOCOL |