- Converter Type
- HTS Code
- Ihs Manufacturer
- Input Bit Code
- JESD-30 Code
- JESD-609 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
NIC Components Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Input Bit Code |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM5882AS Nippon Precision Circuits Inc | In Stock | - | Datasheet | YES | 8 | NIPPON PRECISION CIRCUITS INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 24 | 25 mA | D/A CONVERTER | 2''S COMPLEMENT | ||
![]() SM5872AS Nippon Precision Circuits Inc | In Stock | - | Datasheet | YES | 28 | NIPPON PRECISION CIRCUITS INC | 80 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | COMMERCIAL EXTENDED | 16 | - | D/A CONVERTER | 2''S COMPLEMENT | ||
![]() SM5871AM Nippon Precision Circuits Inc | In Stock | - | Datasheet | YES | 28 | NIPPON PRECISION CIRCUITS INC | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | COMMERCIAL | 16 | - | D/A CONVERTER | 2''S COMPLEMENT | ||
![]() SM5872BN Nippon Precision Circuits Inc | In Stock | - | Datasheet | NO | 28 | NIPPON PRECISION CIRCUITS INC | 80 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP28,.4 | SDIP28,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 1.78 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL EXTENDED | 16 | - | D/A CONVERTER | 2''S COMPLEMENT |