- Color
- Lens Dimensions
- Lens Shape Type
- Luminous Flux
- Maximum Forward Current
- Mounting
- Mounting Orientation
- Number of LEDs
- Operating Temperature
- Pin Count
- Supplier Package
- Type
Attribute column
Manufacturer
NIC Components LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Category | Emitting Color | High Brightness | Ihs Manufacturer | Lens Dimensions | Lens Shape Type | Main Category | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Mounting Orientation | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package Type | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shape Type | Supplier Package | Test Current (It) | Operating Temperature | Packaging | JESD-609 Code | Type | Number of Positions | Terminal Finish | Color | Reach Compliance Code | Pin Count | ELV | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Forward Voltage | Terminal Type | Luminous Flux | Number of LEDs | Peak Wavelength | Dominant Wavelength | Product Length (mm) | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NUVA66V405TRF NIC Components | In Stock | - | - | - | - | VIOLET | Yes | - | 5 x 5 mm | Square | Chip LED | - | - | 500 mA | Surface Mount | Top Mount | 4 | -10C to 85C | Commercial | SMD EP | - | 6(mm) | No | - | - | - | Square | SMD | 500(mA) | -10 to 85 °C | Tape and Reel | - | Uni-Color | - | - | Ultraviolet | - | 3 | - | 4400(W) | 115 ° | - | 500(mA) | 3.9(V) | - | 830 lm | 1 | 405 nm | - | 6(mm) | 1.2(mm) | - | ||
![]() NUVA66U395TRF NIC Components | In Stock | - | - | - | - | VIOLET | Yes | - | 5 x 5 mm | Square | Chip LED | - | - | 500 mA | Surface Mount | Top Mount | 4 | -10C to 85C | Commercial | SMD EP | - | 6(mm) | No | - | - | - | Square | SMD | 500(mA) | -10 to 85 °C | Tape and Reel | - | Uni-Color | - | - | Ultraviolet | - | 3 | - | 4300(W) | 115 ° | - | 500(mA) | 3.9(V) | - | 830 lm | 1 | 395 nm | - | 6(mm) | 1.2(mm) | - | ||
![]() NUVA35V405TRF NIC Components | In Stock | - | - | - | Chip LED | - | - | - | 3.1 x 2.55 mm | Dome | - | - | - | 500 mA | Surface Mount | Top Mount | - | - | - | - | - | - | - | - | Compliant | - | - | SMD | - | -10 to 85 °C | - | - | Chip LED | - | - | Ultraviolet | - | 3 | Not Applicable | - | 115 ° | - | - | - | - | 1100(Max) mW | 1 | - | 405 nm | - | - | No | ||
![]() NUVA66T385TRF NIC Components | In Stock | - | - | - | - | VIOLET | Yes | - | 5 x 5 mm | Square | Chip LED | - | - | 500 mA | Surface Mount | Top Mount | 4 | -10C to 85C | Commercial | SMD EP | - | 6(mm) | No | - | - | - | Square | SMD | 500(mA) | -10 to 85 °C | Tape and Reel | - | Uni-Color | - | - | Ultraviolet | - | 3 | - | 4300(W) | 115 ° | - | 500(mA) | 3.9(V) | - | 830 lm | 1 | 385 nm | - | 6(mm) | 1.2(mm) | - | ||
![]() NUVA35T385TRF NIC Components | In Stock | - | - | - | Chip LED | VIOLET | Yes | - | 3.1 x 2.55 mm | Dome | Chip LED | - | - | 500 mA | Surface Mount | Top Mount | 1 | -10C to 85C | Commercial | - | - | 3.4(mm) | No | - | - | - | Circular | SMD | 500(mA) | -10 to 85 °C | Tape and Reel | - | Chip LED | - | - | Ultraviolet | - | 3 | - | 3010(W) | 115 ° | - | 500(mA) | 3.7(V) | - | 1100(Max) mW | 1 | 390(nm) | 385 nm | 3.4(mm) | 3.34(mm) | - | ||
![]() NUVA35R365TRF NIC Components | In Stock | - | - | - | Chip LED | - | - | - | 3.1 x 2.55 mm | Dome | - | GE | CR104PSK36A00C | 500 mA | Surface Mount | Top Mount | - | - | - | - | - | - | - | - | - | - | - | SMD | - | -10 to 85 °C | - | - | Chip LED | 3 | - | Ultraviolet | - | 3 | - | - | 115 ° | - | - | - | Screw | 960(Max) mW | 1 | - | 365 nm | - | - | - | ||
![]() NUVA33V405TRF NIC Components | In Stock | - | - | 14 Weeks | Chip LED | VIOLET | Yes | NIC COMPONENTS CORP | 3.1 x 1.69 mm | Dome | Chip LED | NIC Components Corp | NUVA33V405TRF | 500 mA | Surface Mount | Top Mount | 1 | -10C to 85C | Commercial | - | Obsolete | 3.4(mm) | No | 5.81 | - | Yes | Circular | SMD | 500(mA) | -10 to 85 °C | Tape and Reel | e4 | Chip LED | - | Silver (Ag) | Ultraviolet | compliant | 3 | - | 3010(W) | 130 ° | SINGLE COLOR LED | 500(mA) | 3.7(V) | - | 1330(Max) mW | 1 | 410(nm) | 405 nm | 3.4(mm) | 2.37(mm) | - | ||
![]() NUVA66R365TRF NIC Components | In Stock | - | - | - | - | VIOLET | Yes | - | 5 x 5 mm | Square | Chip LED | Infineon | T24N1600COF | 500 mA | Surface Mount | Top Mount | 4 | -10C to 85C | Commercial | SMD EP | - | 6(mm) | No | - | - | - | Square | SMD | 500(mA) | -10 to 85 °C | Tape and Reel | - | Uni-Color | - | - | Ultraviolet | - | 3 | - | 4300(W) | 115 ° | - | 500(mA) | 2.5(V) | - | 710 lm | 1 | 365 nm | - | 6(mm) | 1.2(mm) | - | ||
![]() NUVA77R365TRF NIC Components | In Stock | - | - | - | - | - | - | - | 5.8 x 5.8 mm | Square | - | - | - | 500 mA | Surface Mount | Top Mount | - | - | - | - | - | - | - | - | - | - | - | SMD | - | -10 to 85 °C | - | - | Uni-Color | - | - | Ultraviolet | - | 3 | - | - | 110 ° | - | - | - | - | 2820 mW | 4 | 365 nm | - | - | - | - |