- Category
- Color
- Dominant Wavelength
- Emitting Color
- Forward Current
- Forward Voltage
- High Brightness
- Lens Dimensions
- Lens Shape Type
- Luminous Flux
- Main Category
- Maximum Forward Current
Attribute column
Manufacturer
NIC Components LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Category | Emitting Color | High Brightness | Ihs Manufacturer | Lens Dimensions | Lens Shape Type | Main Category | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Mounting Orientation | Number of Elements | Operating Temp Range | Operating Temperature Classification | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shape Type | Supplier Package | Test Current (It) | Operating Temperature | Packaging | JESD-609 Code | Type | Terminal Finish | Color | Reach Compliance Code | Pin Count | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Forward Voltage | Luminous Flux | Number of LEDs | Peak Wavelength | Dominant Wavelength | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NUVA35U395TRF NIC Components | In Stock | - | Datasheet | - | Chip LED | VIOLET | Yes | - | 3.1X3.1X2.65(mm) | Dome | Chip LED | - | - | 500(mA) | Surface Mount | TOP MOUNT | 1 | -10C to 85C | Commercial | - | 3.4(mm) | No | - | - | Circular | SMD | 500(mA) | -10 to 85 °C | Tape and Reel | - | Uni-Color | - | Ultraviolet | - | 2 | 3010(W) | 55(deg) | - | 500(mA) | 3.7(V) | 1100(MAX)MW | 1 | 400(nm) | 395 nm | 3.4(mm) | 3.34(mm) | ||
![]() NUVA33R365TRF NIC Components | In Stock | - | Datasheet | 14 Weeks | Chip LED | VIOLET | Yes | NIC COMPONENTS CORP | 3.1X3.1X1.55(mm) | Dome | Chip LED | NIC Components Corp | NUVA33R365TRF | 500(mA) | Surface Mount | TOP MOUNT | 1 | -10C to 85C | Commercial | Obsolete | 3.4(mm) | No | 8.62 | Yes | Circular | SMD | 500(mA) | -10 to 85 °C | Tape and Reel | e4 | Uni-Color | Silver (Ag) | Ultraviolet | compliant | 2 | 3010(W) | 120(deg) | SINGLE COLOR LED | 500(mA) | 3.8(V) | 960(MAX)MW | 1 | 370(MAX)(nm) | 365 nm | 3.4(mm) | 2.37(mm) | ||
![]() HNP-LED04-CC700 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNP-LED24EU-120L6 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNP-LED18EU-CV12 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNP-LED24EU-240L6 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |