- Series
- Mfr
- Package
- Product Status
- Features
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Base Product Number
- Composition
- Height
Attribute column
Manufacturer
NIC Components Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | RoHS | Packaging | Series | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG85B-8011-76-1024-DR NIC Components | In Stock | - | - | - | - | - | Non-Compliant | Bulk | - | 0.01 % | - | 2 | 2 ppm/°C | 1.2 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() DZ85AB-5-WH2 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFM210-303 NIC Components | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Obsolete | - | - | - | - | - | - | - | Small Signal = | Schottky | 200nA @ 30V | 390mV @ 1mA | 125°C (Max) | 40V | 30mA (DC) | 2.2pF @ 0V, 1MHz | 1ns | - | - | - | - | ||
![]() RE03B Nippon Ceramic Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |