- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Lead Diameter
- Lead Length
- Manufacturer Series
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
Attribute column
Manufacturer
NIC Components Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCF25J471TR NIC Components Corp | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | NIC COMPONENTS CORP | NCF | 155 °C | -55 °C | AXIAL LEADED | 2.5 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Obsolete | No | NCF | 5% | e0 | EAR99 | 450 ppm/°C | 470 Ω | Tin/Lead (Sn/Pb) | 8533.10.00.65 | TR | FIXED RESISTOR | compliant | 0.25 W | 25 mm | 250 V | 0.45 mm | 70 °C | ||
![]() NCF25RJ203TR NIC Components Corp | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | NIC COMPONENTS CORP | NCF | 155 °C | -55 °C | AXIAL LEADED | 1.8 mm | 3.3 mm | TUBULAR PACKAGE | Axial | Obsolete | No | NCF | 5% | e0 | EAR99 | 450 ppm/°C | 20000 Ω | Tin/Lead (Sn/Pb) | 8533.10.00.65 | TR | FIXED RESISTOR | compliant | 0.25 W | 25 mm | 250 V | 0.45 mm | 70 °C | ||
![]() NCF50J153TR NIC Components Corp | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | NIC COMPONENTS CORP | NCF | 155 °C | -55 °C | AXIAL LEADED | 2.7 mm | 8.5 mm | TUBULAR PACKAGE | Axial | Obsolete | No | NCF | 5% | e0 | EAR99 | 450 ppm/°C | 15000 Ω | Tin/Lead (Sn/Pb) | 8533.10.00.65 | TR | FIXED RESISTOR | compliant | 0.5 W | 25 mm | 350 V | 0.45 mm | 70 °C | ||
![]() NCF25J302TR NIC Components Corp | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | NIC COMPONENTS CORP | NCF | 155 °C | -55 °C | AXIAL LEADED | 2.5 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Obsolete | No | NCF | 5% | e0 | EAR99 | 450 ppm/°C | 3000 Ω | Tin/Lead (Sn/Pb) | 8533.10.00.65 | TR | FIXED RESISTOR | compliant | 0.25 W | 25 mm | 250 V | 0.45 mm | 70 °C | ||
![]() NCF50J471TR NIC Components Corp | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | NIC COMPONENTS CORP | NCF | 155 °C | -55 °C | AXIAL LEADED | 2.7 mm | 8.5 mm | TUBULAR PACKAGE | Axial | Obsolete | No | NCF | 5% | e0 | EAR99 | 450 ppm/°C | 470 Ω | Tin/Lead (Sn/Pb) | 8533.10.00.65 | TR | FIXED RESISTOR | compliant | 0.5 W | 25 mm | 350 V | 0.45 mm | 70 °C | ||
![]() NCF25RJ103TR NIC Components Corp | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | NIC COMPONENTS CORP | NCF | 155 °C | -55 °C | AXIAL LEADED | 1.8 mm | 3.3 mm | TUBULAR PACKAGE | Axial | Obsolete | No | NCF | 5% | e0 | EAR99 | 450 ppm/°C | 10000 Ω | Tin/Lead (Sn/Pb) | 8533.10.00.65 | TR | FIXED RESISTOR | compliant | 0.25 W | 25 mm | 250 V | 0.45 mm | 70 °C | ||
![]() NCF25J243TR NIC Components Corp | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | NIC COMPONENTS CORP | NCF | 155 °C | -55 °C | AXIAL LEADED | 2.5 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Obsolete | No | NCF | 5% | e0 | EAR99 | 450 ppm/°C | 24000 Ω | Tin/Lead (Sn/Pb) | 8533.10.00.65 | TR | FIXED RESISTOR | compliant | 0.25 W | 25 mm | 250 V | 0.45 mm | 70 °C |