- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Size | Case Style | Current Sensing | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Resistance Tolerance | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC12J102TR10F NIC Components | In Stock | - | - | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | - | 1kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | - | 250mW | 200V | TR, PAPER, 10 INCH | - | Chip | FIXED RESISTOR | - | - | - | 0.25W | - | - | - | 70°C | - | - | - | RoHS Compliant | ||
![]() NRC06F2003TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F2003TR | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 7.38 | No | - | - | - | 1% | e0 | - | - | EAR99 | 100 ppm/°C | - | 200000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() NRC06F1004TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F1004TR | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 5.26 | No | - | - | - | 1% | e0 | No | - | EAR99 | 100 ppm/°C | - | 1000000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() NRC06F4321TR NIC Components | 172 | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F4321TR | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 8.22 | No | - | - | - | 1% | e0 | - | - | EAR99 | 100 ppm/°C | - | 4320 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() NRC12J472TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC12J472TR | NRC | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 8.05 | No | - | - | - | 5% | e0 | - | - | - | 200 ppm/°C | - | 4700 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | - | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | ||
![]() NRC10J105TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC10J105TR | - | - | 175 °C | -55 °C | , 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | - | 1.25 mm | Obsolete | - | - | - | 8.03 | No | - | - | - | 5% | e0 | - | - | EAR99 | 200 ppm/°C | - | 1000000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | - | - | 0.125 W | 150 V | - | 0805 | 70 °C | - | - | - | - | ||
![]() NRC06F10R0TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F10R0TR | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 7.54 | No | - | - | - | 1% | e0 | - | - | - | 100 ppm/°C | - | 10 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() NRC10J131TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC10J131TR | NRC | - | 175 °C | -55 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 8.05 | No | - | - | - | 5% | e0 | - | - | EAR99 | 200 ppm/°C | - | 130 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | - | - | 0.125 W | 150 V | - | 0805 | 70 °C | - | - | - | - | ||
![]() NTR04F1322DTRF NIC Components | 5691 |
| - | - | - | 0402 | - | - | - | 2 | NO | NO | 0402 | Epoxy | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | 70 TO 155 | 1% | Tape and Reel | - | - | - | - | - | 50 ppm/°C | Thin Film | 13.2 kOhm | - | - | - | - | - | - | 0.0625 W | - | - | - | Rectangular | Precision | - | Not Required | PAD | - | - | Not Required | - | - | 1 | 1(mm) | 0.3(mm) | - | ||
![]() NRC10J225TR10F NIC Components | In Stock | - | - | - | - | 0805 | - | - | - | 2 | NO | NO | 0805 | Epoxy Resin | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | SMD | - | - | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | - | - | 70 TO 155 | 5% | Tape and Reel | - | - | - | - | - | ±350(ppm/°C) | Thick Film | 2200000(ohm) | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | 2(mm) | 0.5(mm) | - | ||
![]() NRC10F9310TR10F NIC Components | In Stock | - | - | - | - | 0805 | - | - | - | 2 | NO | NO | 0805 | Epoxy | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | SMD | - | - | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | - | - | 70 TO 155 | 1% | Tape and Reel | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 931(ohm) | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | 2(mm) | 0.5(mm) | - | ||
![]() NRC12J820TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC12J820TR | NRC | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 8.63 | No | - | - | - | 5% | e0 | - | - | EAR99 | 200 ppm/°C | - | 82 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | - | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | ||
![]() NRC06F4991TR10F NIC Components | 12574 |
| - | - | - | 0603 | - | - | - | 2 | NO | NO | 0603 | Epoxy | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | SMD | - | - | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | - | - | 70 TO 155 | 1% | Tape and Reel | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 4990(ohm) | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | 1.6(mm) | 0.45(mm) | - | ||
![]() NRC06F1102TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F1102TR | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 7.28 | No | - | - | - | 1% | e0 | No | - | EAR99 | 100 ppm/°C | - | 11000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() NRC06F2213TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F2213TR | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 8.16 | No | - | - | - | 1% | e0 | - | - | EAR99 | 100 ppm/°C | - | 221000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() NRC12J203TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC06J122TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06J122TR | NRC | - | 150 °C | -55 °C | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 8.05 | No | - | - | - | 5% | e0 | - | - | EAR99 | 200 ppm/°C | - | 1200 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() NTR06D2702CTRF NIC Components | In Stock | - | - | 21 Weeks, 3 Days | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | 0603 | Epoxy | NO | NIC COMPONENTS CORP | Not Required(mm) | NIC Components Corp | NTR06D2702CTRF | - | -55C to 155C | 155 °C | -55 °C | CHIP | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | SMD | 0.8 mm | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | 1.13 | Yes | 70 TO 155 | 0.5% | Tape and Reel | 0.5% | e3 | Yes | - | EAR99 | 25 ppm/°C | Thin Film | 27 kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | 0.0625 W | - | TR, PAPER, 7 INCH | THIN FILM | Rectangular | Precision | compliant | Not Required | PAD | 0.063 W | 50 V | Not Required | 0603 | 70 °C | 0.5 | 1.55(mm) | 0.45(mm) | - | ||
![]() NTR04B2200DTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTR04B2200DTRF | - | - | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | - | 0.5 mm | Active | - | - | - | 1.3 | Yes | - | - | - | 0.1% | e3 | Yes | - | EAR99 | 50 ppm/°C | - | 220 Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | 0.0625 W | - | TR, PAPER, 7 INCH | THIN FILM | Rectangular | Precision | compliant | - | - | 0.063 W | 25 V | - | 0402 | 70 °C | 0.1 | - | - | - | ||
![]() NTR06B1201CTRF NIC Components | In Stock | - | - | - | - | 0603 | - | - | - | 2 | NO | NO | 0603 | Epoxy | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | - | - | 70 TO 155 | 0.1% | Tape and Reel | - | - | - | - | - | ±25(ppm/°C) | Thin Film | 1200(ohm) | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | 1.55(mm) | 0.45(mm) | - |