- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR12T2102NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 21 kΩ | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NRC06F3574TRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | Tape & Reel | 1 % | - | - | - | 200 ppm/°C | 3.57 MΩ | - | 155 °C | -55 °C | Thick Film | - | 100 mW | - | - | - | - | - | - | - | - | - | No | - | ||
![]() NTR25D30R1NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 30.1 Ω | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NTR06C4872DTRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 0.25 % | - | - | - | 50 ppm/°C | 48.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | 62.5 mW | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() NRC-AS100F2741TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTR12B3743NTRF NIC Components | In Stock | - | - | 14 Weeks | Tin | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTR12B3743NTRF | 155 °C | -55 °C | CHIP | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | 5.51 | Compliant | Yes | - | Tape & Reel | 0.1 % | e3 | Yes | EAR99 | 15 ppm/°C | 374 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 155 °C | -55 °C | Thin Film | 8533.21.00.30 | 125 mW | TR, PAPER, 7 INCH | THIN FILM | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 150 V | 1206 | 70 °C | No | Lead Free | ||
![]() NRC-AS50D3570TRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 0.5 % | - | - | - | 100 ppm/°C | 357 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() NTR06D4530DTRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 0.5 % | - | - | - | 50 ppm/°C | 453 Ω | - | 155 °C | -55 °C | Thin Film | - | 62.5 mW | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() NRC50F1473TRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | Tape & Reel | 1 % | - | - | - | 100 ppm/°C | 147 kΩ | - | 155 °C | -55 °C | Thick Film | - | 750 mW | - | - | - | - | - | - | - | - | - | No | - | ||
![]() NTRH12C17R8DTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTR06T2610DTRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 0.01 % | - | - | - | 50 ppm/°C | 261 Ω | - | 155 °C | -55 °C | Thin Film | - | 62.5 mW | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() NRC06F2872TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | - | - | - | - | - | 28.7 kΩ | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTRH10F1100DTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTR25C5490BTRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 0.25 % | - | - | - | 10 ppm/°C | 549 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() NTR50T3650NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 365 Ω | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NCST10JR056HTRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 5 % | - | - | - | 400 ppm/°C | 56 mΩ | - | 155 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() NTR50A8R87CTRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.05 % | - | - | - | 25 ppm/°C | 8.87 Ω | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NTR12C2742CTRF NIC Components | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 0.25 % | - | - | - | 25 ppm/°C | 27.4 kΩ | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() NTR50C14R0NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 14 Ω | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NRC-AS100D1301TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |