- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Size | Case Style | Current Sensing | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Resistance Tolerance | Product Length (mm) | Height | Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC06J8R2TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06J8R2TR | NRC | - | - | - | 150 °C | -55 °C | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 8.09 | No | - | - | - | - | 5% | e0 | - | - | - | EAR99 | 350 ppm/°C | - | 8.2 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC06F1101TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F1101TR | - | - | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 8.21 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 1100 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC12F5620TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC12F5620TR | NRC | - | - | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 8.63 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 562 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC06F1242TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F1242TR | - | - | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 7.86 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 12400 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC12J681TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC12J681TR | NRC | - | - | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.69 | No | - | - | - | - | 5% | e0 | - | - | - | EAR99 | 200 ppm/°C | - | 680 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC12J243TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC12J243TR | NRC | - | - | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.73 | No | - | - | - | - | 5% | e0 | - | - | - | EAR99 | 200 ppm/°C | - | 24000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NTR06B2202BTRF NIC Components | In Stock | - | - | 21 Weeks, 3 Days | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTR06B2202BTRF | - | - | - | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Active | - | - | - | 1.1 | Yes | - | - | - | - | 0.1% | e3 | Yes | - | - | EAR99 | 10 ppm/°C | - | 22 kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | 0.0625 W | - | TR, PAPER, 7 INCH | THIN FILM | - | Rectangular | Precision | compliant | - | - | - | 0.063 W | 50 V | - | 0603 | 70 °C | 0.1 | - | - | - | - | - | - | - | ||
![]() NTR10B6261CTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 6.26 kOhm | - | - | - | - | - | - | 0.1 W | - | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | ||
![]() NRC02F1801TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC12F5601TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC06F4021TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F4021TR | - | - | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 5.29 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 4020 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC06F2740TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC06F2740TR | - | - | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | Obsolete | - | - | - | 5.28 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 274 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC04F2211TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC04F2211TR | - | - | - | - | 125 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.32 | No | - | - | - | - | 1% | e0 | - | - | - | - | 100 ppm/°C | - | 2210 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NTR04B8202CTRF NIC Components | 8015 |
| - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | 0402 | Epoxy | NO | NIC COMPONENTS CORP | Not Required(mm) | NIC Components Corp | NTR04B8202CTRF | - | -55C to 155C | - | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | SMD | 0.5 mm | Active | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | 5.28 | Yes | 70 TO 155 | 0.1% | Tape and Reel | - | 0.1% | e3 | Yes | - | - | EAR99 | ±25(ppm/°C) | Thin Film | 82000(ohm) | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 7 INCH | THIN FILM | - | Rectangular | FIXED RESISTOR | compliant | Not Required | - | PAD | 0.063 W | 25 V | Not Required | 0402 | 70 °C | - | 1(mm) | - | - | 0.3(mm) | - | - | - | ||
![]() NRC04F2550TRF NIC Components | 2196 |
| Datasheet | 12 Weeks | Tin | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | - | 255Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | - | 62.5mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | - | 0.063W | - | - | 0402 | 70°C | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRC50J680TRF NIC Components | 28000 |
| Datasheet | - | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 250 ppm/°C | - | 68Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | - | 750mW | 200V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.75W | - | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR04B3011CTRF NIC Components | In Stock | - | Datasheet | 12 Weeks | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 0.1% | e3 | yes | Active | 2 | EAR99 | 25 ppm/°C | - | 3.01kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | 63mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.063W | 25V | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC12J332TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC12J332TR | NRC | - | - | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 8.05 | No | - | - | - | - | 5% | e0 | - | - | - | EAR99 | 200 ppm/°C | - | 3300 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NTR04F1073DTRF NIC Components | In Stock | - | - | - | - | 0402 | - | - | - | 2 | NO | NO | 0402 | Epoxy | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | 70 TO 155 | 1% | Tape and Reel | - | - | - | - | - | - | - | ±50(ppm/°C) | Thin Film | 107000(ohm) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | Not Required | - | - | - | 1(mm) | - | - | 0.3(mm) | - | - | - | ||
![]() NRC04F49R9TRF NIC Components | 51645 |
| Datasheet | - | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 49.9Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | - | 63mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Chip | FIXED RESISTOR | - | Not | AEC-Q200 | - | 0.063W | - | - | - | 70°C | - | - | 300μm | 1mm | - | No | RoHS Compliant | Lead Free |