- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | Rohs Code | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Voltage - Working | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTRH06B1001CTRF NIC Components | 219 |
| Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 25 ppm/°C | 1000Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.1W | 50V | 0603 | 70°C | - | - | - | Non-RoHS Compliant | - | ||
![]() NRC10F6041TRF NIC Components | 8407 |
| Datasheet | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 6.04kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC06F2742TRF NIC Components | 514 |
| - | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 27.4kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.1W | - | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC04F2492TRF NIC Components | In Stock | - | - | - | Tin | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | - | 100 ppm/°C | 24.9kOhm | - | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Chip | FIXED RESISTOR | - | MIL-R-5542D | AEC-Q200 | 0.063W | - | 0402 | 70°C | - | 1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC06F4122TRF NIC Components | In Stock | - | - | 12 Weeks | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 41.2kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.1W | - | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12F1210TRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 121Ohm | - | 175°C | -55°C | Thick Film | - | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | MIL-R-5542D | - | - | - | - | 70°C | 200V | 3.1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC10F5R11TRF NIC Components | 5020 |
| Datasheet | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 400 ppm/°C | 5.11Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC100J222TRF NIC Components | 479 |
| Datasheet | - | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 250 ppm/°C | 2.2kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 1W | 200V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 1W | 250V | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC10F1871TRF NIC Components | 640 |
| Datasheet | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 1.87kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NTR12B1691DTRF NIC Components | 79 |
| Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 50 ppm/°C | 1.69kOhm | - | 155°C | -55°C | Thin Film | - | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.125W | 150V | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC12J473TRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 47kOhm | - | 175°C | -55°C | Thick Film | - | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | Chip | FIXED RESISTOR | - | Not | - | - | - | - | 70°C | 200V | 3.1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC06J684TRF NIC Components | In Stock | - | Datasheet | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 680kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.1W | - | - | 70°C | - | - | No | RoHS Compliant | - | ||
![]() NRC10F5361TRF NIC Components | 128 |
| Datasheet | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 5.36kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | - | RoHS Compliant | - | ||
![]() NRC06J153TR NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06J153TR | - | - | 150 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | Obsolete | 8.2 | No | - | - | 5% | e0 | - | - | - | EAR99 | 200 ppm/°C | 15000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.30 | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | - | - | ||
![]() NTR06B2491BTRF NIC Components | In Stock | - | Datasheet | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 10 ppm/°C | 2.49kOhm | - | 155°C | -55°C | Thin Film | - | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.063W | 50V | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC06F1241TRF NIC Components | 1444 |
| Datasheet | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 1.24kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | 0.1W | - | - | 70°C | 50V | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() NRC06J151TRF NIC Components | In Stock | - | Datasheet | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 150Ohm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Chip | FIXED RESISTOR | - | Not | - | 0.1W | - | - | 70°C | - | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() NRC10F3920TRF NIC Components | 45 |
| Datasheet | 12 Weeks | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 392Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | No | RoHS Compliant | - | ||
![]() NRC12F9090TRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 909Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12J821TRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 820Ohm | - | 175°C | -55°C | Thick Film | - | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | Chip | FIXED RESISTOR | - | Not | - | - | - | - | 70°C | 200V | 3.1mm | No | RoHS Compliant | Lead Free |