- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Voltage - Working | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC10F1212TRF NIC Components | 3842 |
| Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 12.1kOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC06F4993TRF NIC Components | In Stock | - | Datasheet | Tin | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 499kOhm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | MIL-R-5542D | AEC-Q200 | 0.1W | - | 0603 | 70°C | - | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() NTR04B29R4CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 29.4Ohm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | 25V | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06F2610TRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 261Ohm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.1W | - | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR04B3321CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 3.32kOhm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | 25V | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NTR06B1372CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 13.7kOhm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | 50V | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12F4992TRF NIC Components | 9472 |
| Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 49.9kOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | AEC-Q200 | 0.25W | - | - | 70°C | - | 3.1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC12F3R01TRF NIC Components | 297047 |
| - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 400 ppm/°C | 3.01Ohm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | - | RoHS Compliant | - | ||
![]() NRC12F1542TR10F NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 15.4kOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7/10 INCH | - | Chip | FIXED RESISTOR | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC10F1243TRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 124kOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | No | RoHS Compliant | - | ||
![]() NRC25J184TRF NIC Components | 4827 |
| Datasheet | Tin | 1210 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 180kOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 333mW | 200V | TR, EMBOSSED PLASTIC, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR04F1742DTRF NIC Components | 3828 |
| Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 17.4kOhm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | 25V | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC12F1002TRF NIC Components | 51762 |
| - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 10kOhm | 175°C | -55°C | Thick Film | - | 250mW | 200V | TR, PAPER, 7 INCH | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | - | - | 70°C | 200V | 3.1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC06J204TRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 200kOhm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.1W | - | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC04F1150TRF NIC Components | 4778 |
| Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 115Ohm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | 500μm | Chip | FIXED RESISTOR | Not | - | 0.063W | - | - | 70°C | - | 1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC12F2201TRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 2.2kOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 10 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | - | RoHS Compliant | - | ||
![]() NTR10F6R04DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 6.04Ohm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.1W | 100V | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC12J241TRF NIC Components | 5020 |
| Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 240Ohm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.25W | - | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC04F2002TRF NIC Components | 26802 |
| Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 20kOhm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | 500μm | Chip | FIXED RESISTOR | Not | AEC-Q200 | 0.063W | - | - | 70°C | - | 1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC10F63R4TRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 63.4Ohm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | No | RoHS Compliant | Lead Free |