- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating (DC) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Voltage - Working | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC12F1212TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 12.1kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | AEC-Q200 | 0.25W | - | - | 70°C | - | - | 3.1mm | - | RoHS Compliant | Lead Free | ||
![]() NRC04F9312TRF NIC Components | 7078 |
| Datasheet | - | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 93.1kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.063W | - | - | 70°C | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12J510TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 51Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | Chip | FIXED RESISTOR | - | MIL-R-5542D | - | 0.25W | - | - | 70°C | - | - | 3.1mm | No | RoHS Compliant | - | ||
![]() NRC12F2210TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 221Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | AEC-Q200 | 0.25W | - | 1206 | 70°C | - | - | 3.1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC04J7R5TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 350 ppm/°C | 7.5Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.063W | - | - | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC04F1650TRF NIC Components | 6659 |
| - | - | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 165Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.063W | - | - | 70°C | - | - | - | No | RoHS Compliant | - | ||
![]() NRC04J101TRF NIC Components | 63604 |
| - | - | Tin | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 100Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Chip | FIXED RESISTOR | - | MIL-R-5542D | AEC-Q200 | 0.063W | - | - | 70°C | - | 300μm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() NRC25F5111TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 5.11kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 333mW | 200V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.33W | - | - | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() NRC25J620TRF NIC Components | 628 |
| Datasheet | - | Tin | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 62Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 333mW | 200V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.33W | - | - | 70°C | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06F1302TRF NIC Components | 2386 |
| Datasheet | 9 Weeks | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 13kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | AEC-Q200 | 0.1W | - | - | 70°C | - | - | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() NRC12F1004TRF NIC Components | 167959 |
| - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 1MOhm | - | 175°C | -55°C | Thick Film | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | - | - | 70°C | 200V | - | 3.1mm | - | RoHS Compliant | Lead Free | ||
![]() NRC06F1271TR NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06F1271TR | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | 8.21 | No | 50 V | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | 1.27 kΩ | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | 100 mW | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() NRC04F2941TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 2.94kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.063W | - | - | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() NTR06B1053CTRF NIC Components | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2008 | 0.1% | e3 | yes | Active | 2 | EAR99 | 25 ppm/°C | 105kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.063W | 50V | - | 70°C | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC10F4752TR10F NIC Components | 2868 |
| Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 47.5kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 10 INCH | - | 1.25mm | Chip | FIXED RESISTOR | - | Not | - | 0.125W | - | - | 70°C | - | - | 2mm | No | RoHS Compliant | - | ||
![]() NRC10F7502TRF NIC Components | In Stock | - | - | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 75kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | - | No | RoHS Compliant | - | ||
![]() NRC06F1804TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 1.8MOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 50V | TR, PAPER, 7/10 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 0.1W | - | - | 70°C | 50V | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12J102TRF NIC Components | 91137 |
| Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 1kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | AEC-Q200 | 0.25W | - | - | 70°C | - | - | 3.1mm | - | RoHS Compliant | Lead Free | ||
![]() NRC12J122TRF NIC Components | 9895 |
| Datasheet | 14 Weeks | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 5% | e3 | yes | Active | 2 | EAR99 | 200 ppm/°C | 1.2kOhm | - | 175°C | -55°C | Thick Film | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | Chip | FIXED RESISTOR | - | Not | - | - | - | - | 70°C | 200V | - | 3.1mm | - | RoHS Compliant | Lead Free | ||
![]() NCST12JR068GTRF NIC Components | In Stock | - | - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 300 ppm/°C | 68mOhm | - | 155°C | -55°C | - | 8533.21.00.30 | - | - | TR, 7 INCH | - | 1.55mm | Chip | FIXED RESISTOR | - | Not | - | 0.25W | - | - | 70°C | - | - | 3.05mm | No | RoHS Compliant | - |