- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Resistance Tolerance | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTRH12B5R49CTRF NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 25 ppm/°C | 5.49Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.25W | 200V | 1206 | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() NRC06J5R1TRF NIC Components | 1895 |
| Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 350 ppm/°C | 5.1Ohm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.1W | - | - | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC06F1104TRF NIC Components | 25 |
| Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 1.1MOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.1W | - | - | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() NRC10F4992TR NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC10F4992TR | - | - | 175 °C | -55 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.2 | Non-Compliant | No | 150 V | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | 49.9 kΩ | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.30 | 125 mW | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | - | - | - | ||
![]() NRC12F6982TRF NIC Components | 4235 |
| - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 69.8kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | - | No | RoHS Compliant | - | ||
![]() NRC12F1073TRF NIC Components | 1516 |
| - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 107kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | - | No | RoHS Compliant | - | ||
![]() NRC04F1182TRF NIC Components | 3924 |
| Datasheet | - | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 11.8kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.063W | - | - | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() NRC02F8451TRF NIC Components | 2722 |
| Datasheet | - | Tin | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | 2 | - | 250 ppm/°C | 8.45kOhm | - | 125°C | -55°C | Thick Film | - | - | 50mW | 25V | TR, Paper, 7 Inch | - | - | Chip | FIXED RESISTOR | - | - | - | 0.05W | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRC10J2R7TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 350 ppm/°C | 2.7Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.125W | - | - | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NTR06B1211DTRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 50 ppm/°C | 1.21kOhm | - | 155°C | -55°C | Thin Film | - | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.063W | 50V | - | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NTR12B1200CTRF NIC Components | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTR12B1200CTRF | - | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | 0.96 | - | Yes | - | - | - | 0.1% | e3 | Yes | - | - | EAR99 | 25 ppm/°C | 120 Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.30 | 0.125 W | - | TR, PAPER, 7 INCH | THIN FILM | - | Rectangular | Precision | compliant | - | - | 0.125 W | 150 V | 1206 | 70 °C | 0.1 | - | - | - | - | - | ||
![]() NRC12F1822TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 18.2kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC06F33R2TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | - | 100 ppm/°C | 33.2Ohm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | AEC-Q200 | 0.1W | - | 0603 | 70°C | - | - | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() NRC06J105TRF NIC Components | 33347 |
| Datasheet | - | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | 200 ppm/°C | 1MOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | - | - | 800μm | - | - | - | Not | - | - | - | - | - | - | 450μm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() NRC12F6492TRF NIC Components | In Stock | - | - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 64.9kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC04F2741TRF NIC Components | 11155 |
| - | - | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | - | 100 ppm/°C | 2.74kOhm | - | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | AEC-Q200 | 0.063W | - | - | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() NRC12F1542TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 15.4kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.25W | - | - | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() NTR10B1302CTRF NIC Components | 2833 |
| - | 14 Weeks | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 0.1% | e3 | yes | Active | 2 | EAR99 | 25 ppm/°C | 13kOhm | - | 155°C | -55°C | Thin Film | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.1W | 100V | - | 70°C | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC04F1051TRF NIC Components | 4999 |
| Datasheet | - | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 1.05kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.063W | - | - | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() NRC06F5R11TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 400 ppm/°C | 5.11Ohm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | 0.1W | - | - | 70°C | - | - | - | - | RoHS Compliant | - |