- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage Rating (DC) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC06J680TRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 68Ohm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | Chip | FIXED RESISTOR | Not | - | 0.1W | - | 70°C | 1.6mm | No | RoHS Compliant | - | ||
![]() NRC04F1132TRF NIC Components | In Stock | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 11.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.063W | - | 70°C | - | - | RoHS Compliant | Lead Free | ||
![]() NRC10F1130TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | - | - | - | - | - | 113 Ω | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC06F3571TRF NIC Components | 105 | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 3.57kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.1W | - | 70°C | - | - | RoHS Compliant | Lead Free | ||
![]() NRC12F2001TRF NIC Components | 128469 |
| - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 2kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | AEC-Q200 | 0.25W | - | 70°C | 3.1mm | - | RoHS Compliant | Lead Free | ||
![]() NRC04F3302TRF NIC Components | 38925 |
| Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 33kOhm | - | 155°C | -55°C | Thick Film | STANDARD: MIL-R-5542D | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.063W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC04F2003TRF NIC Components | 134353 |
| - | Tin | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 200kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | 500μm | Chip | FIXED RESISTOR | Not | AEC-Q200 | 0.063W | 0402 | 70°C | 1mm | No | RoHS Compliant | - | ||
![]() NRC04F5493TRF NIC Components | 8035 |
| Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 549kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.063W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC10F3570TRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 357Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12F2493TRF NIC Components | 43 |
| Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 249kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.25W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12F8250TRF NIC Components | 3313 |
| Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 825Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.25W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06F2493TRF NIC Components | In Stock | - | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 249kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.1W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12F6983TRF NIC Components | 19 |
| - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 698kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.25W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12F5102TRF NIC Components | 1746 |
| - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 51kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 10 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.25W | - | 70°C | - | No | RoHS Compliant | - | ||
![]() NRC50F47R0TRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 47Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 750mW | 200V | TR, EMBOSSED PLASTIC | - | Chip | FIXED RESISTOR | - | - | 0.75W | - | 70°C | - | No | RoHS Compliant | - | ||
![]() NRC02J302TRF NIC Components | 7 |
| Datasheet | Tin | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 3kOhm | - | 125°C | -55°C | Thick Film | - | 8533.21.00.30 | 50mW | 25V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.05W | - | 70°C | - | - | RoHS Compliant | - | ||
![]() NRC10F5762TRF NIC Components | 8319 |
| Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 57.6kOhm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | 70°C | - | No | RoHS Compliant | - | ||
![]() NRC10F23R7TRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 23.7Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC10F3000TRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | 2009 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 300Ohm | - | 175°C | -55°C | Thick Film | - | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 10 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | 70°C | - | No | RoHS Compliant | Lead Free | ||
![]() NRC04F6981TRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2009 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 6.98kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.063W | - | 70°C | - | - | RoHS Compliant | Lead Free |