- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Network Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC12J132TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC12J132TR | NRC | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 5.69 | No | - | 5% | e0 | - | EAR99 | 200 ppm/°C | 1300 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | - | ||
![]() NRC12F1210TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC12F1210TR | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.22 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 121 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | - | ||
![]() NRC06J394TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06J394TR | NRC | 150 °C | -55 °C | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.06 | No | - | 5% | e0 | - | EAR99 | 200 ppm/°C | 390000 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | ||
![]() NRSNA6I4J390TR NIC Components | In Stock | - | - | - | - | - | 8 | NIC COMPONENTS CORP | NIC Components Corp | NRSNA6I4J390TR | NRSNA6I4 | 125 °C | -55 °C | SMT, 1206 | 0.5 mm | 3.2 mm | - | SMT | 1.6 mm | Obsolete | 7.27 | No | NRSNA6I4 | 5% | - | No | EAR99 | -200,200 ppm/°C | 39 Ω | - | 8533.21.00.20 | Array/Network Resistors | TR, Paper, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | unknown | 0.0625 W | 50 V | 1206 | - | Isolated | ||
![]() NTR06B33R0CTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC100J100TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC100J100TR | - | 175 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Obsolete | 8.19 | No | - | 5% | e0 | - | EAR99 | 250 ppm/°C | 10 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | - | TR, EMBOSSED PLASTIC, 7 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | 1 W | 250 V | 2512 | 70 °C | - | ||
![]() NRC06J620TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06J620TR | NRC | 150 °C | -55 °C | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.06 | No | - | 5% | e0 | - | EAR99 | 200 ppm/°C | 62 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | ||
![]() NRC12J392TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC12J392TR | NRC | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.05 | No | - | 5% | e0 | - | EAR99 | 200 ppm/°C | 3900 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | - | ||
![]() NRC06F1070TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06F1070TR | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | 5.88 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 107 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | ||
![]() NRC12F4321TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC12F4321TR | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.17 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 4320 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | - | ||
![]() NRC12F82R5TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC12F82R5TR | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.2 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 82.5 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | - | ||
![]() NRC06F9531TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06F9531TR | NRC | 150 °C | -55 °C | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.11 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 9530 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | ||
![]() NRC50J334TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC50J334TR | NRC | 175 °C | -55 °C | , 2010 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.1 | No | - | 5% | e0 | - | EAR99 | 250 ppm/°C | 330000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8533.21.00.30 | Fixed Resistors | TR, EMBOSSED PLASTIC, 7 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.75 W | 200 V | 2010 | 70 °C | - | ||
![]() NRC06F5113TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06F5113TR | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | 5.87 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 511000 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | ||
![]() NRC10F6980TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC10F6980TR | - | 175 °C | -55 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 5.88 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 698 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | - | ||
![]() NRC12J394TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC12J394TR | NRC | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 5.7 | No | - | 5% | e0 | - | EAR99 | 200 ppm/°C | 390000 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | - | ||
![]() NRC06F7870TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06F7870TR | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | 5.84 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 787 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | ||
![]() NRC06F4221TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC06F4221TR | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | 8.2 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 4220 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | ||
![]() NRC04F2003TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC04F2003TR | - | 125 °C | -55 °C | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 7.42 | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 200000 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.0625 W | 50 V | 0402 | 70 °C | - | ||
![]() NRC12J272TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRC12J272TR | NRC | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 8.06 | No | - | 5% | e0 | - | EAR99 | 200 ppm/°C | 2700 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | - |