- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR12A9312DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 93.1kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR04D1500NTRF NIC Components | In Stock | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.5% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR12T4123BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 412kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06D22R1CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 22.1Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12D3653CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 365kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06A4421DTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 4.42kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10C2R74DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 2.74Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR25T5490STRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 549Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50T5492BTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 54.9kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10B2610CTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 261Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR04D8251BTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 8.25kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12D4222BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 42.2kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25T2803DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | - | - | - | - | - | Tape & Reel | NTR25(10 TO 500K) | 0.01% | e3 | yes | 2 | - | 50 ppm/°C | 280kOhm | - | 155°C | -55°C | Thin Film | - | 250mW | TR, Plastic | Chip | FIXED RESISTOR | 0.25W | 150V | 1909 | - | No | RoHS Compliant | Lead Free | ||
![]() NTR10A4531STRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.05% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 4.53kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR04D1470STRF NIC Components | In Stock | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.5% | e3 | yes | 2 | - | 5 ppm/°C | 147Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10B6812DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 68.1kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10A8R87DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 8.87Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR06C3320CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 332Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50C93R1DTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.25% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 93.1Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25A3242CTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.05% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 32.4kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | No | RoHS Compliant | Lead Free |