- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR06A1271DTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 1.27kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12C2R00CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 2Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR06F2R80DTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 2.8Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR25C7500NTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | - | - | - | - | - | Tape & Reel | - | 0.25% | - | - | - | - | 15 ppm/°C | 750Ohm | - | 155°C | -55°C | Thin Film | - | 250mW | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR25A33R2DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 33.2Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12T2870BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 287Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10T2940STRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 294Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50B6343CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 634kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC-AS06F14R0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTR12C9763BTRF NIC Components | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.25% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 976kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR04B19R6CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 19.6Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10T1582NTRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.01% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 15.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10D4R32DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 4.32Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR06D2210BTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 221Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25A2150DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 215Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06T4640CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | NTR06(10 TO 150K) | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 464Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25D6042DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 60.4kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC-AS25F4024TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTR50D32R4BTRF NIC Components | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.4Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR25F1270DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 127Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free |