- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR04F51R1CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | - | 25 ppm/°C | 51.1Ohm | - | 155°C | -55°C | Thin Film | - | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 25V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50F2R67CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 2.67Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR04A1132CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 11.3kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 25V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10B1821CTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 1.82kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50B2103NTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 210kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC12F1304TRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 1.3MOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | AEC-Q200 | 0.25W | - | 70°C | - | RoHS Compliant | - | ||
![]() NTR50T2490BTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 249Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50T6041NTRF NIC Components | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.01% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 6.04kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR12B6652BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 66.5kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25T1960STRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.01% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 196Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25D1243BTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.5% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 124kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10T1271STRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.01% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 1.27kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12D2R80DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 2.8Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50D1783DTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 178kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50C21R5NTRF NIC Components | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | 21.5Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10B1151NTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.1% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 1.15kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NRC100F13R3TRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | - | 100 ppm/°C | 13.3Ohm | - | 155°C | -55°C | Thick Film | - | 1W | 200V | TR, EMBOSSED PLASTIC, 7 INCH | Chip | FIXED RESISTOR | - | 1W | 250V | 70°C | No | RoHS Compliant | - | ||
![]() NRC-AS100F3831TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTR12B9762NTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 97.6kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10A4220NTRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.05% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 422Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | Non-RoHS Compliant | Lead Free |