- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR25C32R4NTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | - | - | - | - | - | Tape & Reel | - | 0.25% | - | - | - | - | 15 ppm/°C | 32.4Ohm | - | 155°C | -55°C | Thin Film | - | 250mW | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR04T1501CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | NTR04(10 TO 50K) | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 1.5kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | - | 0.063W | 25V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10T1402NTRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.01% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 14kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10D3321DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 3.32kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50T5111BTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 5.11kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NRC100F13R7TRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 13.7Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 1W | 200V | TR, EMBOSSED PLASTIC, 7 INCH | Chip | FIXED RESISTOR | - | 1W | 250V | 70°C | No | RoHS Compliant | - | ||
![]() NTR12F1R65CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | - | 25 ppm/°C | 1.65Ohm | - | 155°C | -55°C | Thin Film | - | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NRC50F2941TRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 2.94kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 750mW | 200V | TR, EMBOSSED PLASTIC, 7 INCH | Chip | FIXED RESISTOR | - | 0.75W | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR12A1432DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 14.3kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12B1583DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 158kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12F2R43CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 2.43Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50T6190CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | - | - | - | - | - | Tape & Reel | NTR50(10 TO 500K) | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 619Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR | Chip | FIXED RESISTOR | - | 0.5W | 150V | - | No | RoHS Compliant | Lead Free | ||
![]() NRC50F1400TRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 140Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 750mW | 200V | TR, EMBOSSED PLASTIC, 7 INCH | Chip | FIXED RESISTOR | - | 0.75W | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR25D1470DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 147Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06B31R6NTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 31.6Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC10F1R87TRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 400 ppm/°C | 1.87Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | AEC-Q200 | 0.125W | - | 70°C | - | RoHS Compliant | - | ||
![]() NTR12C9091NTRF NIC Components | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.25% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 9.09kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR06A1100CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.05% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 110Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR04B7151BTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.1% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 7.15kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 25V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50D30R1NTRF NIC Components | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.1Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |