- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR50A2101STRF NIC Components | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 2.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR25B5230NTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.1% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 523Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06D2491CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 2.49kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10T1181DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | NTR10( 10 TO 500K) | 0.01% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 1.18kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR25T4641CTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | - | - | - | - | - | - | - | NTR25(10 TO 500K) | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 4.64kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Plastic | Chip | FIXED RESISTOR | 0.25W | 150V | 1909 | - | - | RoHS Compliant | Lead Free | ||
![]() NTR25T25R5CTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | - | - | - | - | - | Tape & Reel | - | NTR25(10 TO 500K) | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 25.5Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Plastic | Chip | FIXED RESISTOR | 0.25W | 150V | 1909 | - | No | RoHS Compliant | Lead Free | ||
![]() NTR04D2261DTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 2.26kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NRC50F3090TRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 2011 | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 309Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 750mW | 200V | TR, EMBOSSED PLASTIC, 7 INCH | Chip | FIXED RESISTOR | 0.75W | - | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR25B2150BTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.1% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 215Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25F6980DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 698Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR04A1781NTRF NIC Components | In Stock | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 1.78kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10T2491DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 0.01% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 2.49kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50C4750CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 475Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12C9310NTRF NIC Components | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 931Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR12A9762DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 97.6kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12C1400CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 140Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25B13R0BTRF NIC Components | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.1% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10D8660DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 866Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10D3400DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 340Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50T6340NTRF NIC Components | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.01% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 634Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | - | Non-RoHS Compliant | Lead Free |