- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR12A7500CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.05% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 750Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06D26R7CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 26.7Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10C32R4BTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.25% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 32.4Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25D4873NTRF NIC Components | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.5% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 487kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10D41R2DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 41.2Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10B2940DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 294Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50C21R5CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 21.5Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12C1780BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.25% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 178Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10B3652CTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 36.5kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25T28R0BTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 28Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12F3092DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 30.9kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR04A1781STRF NIC Components | In Stock | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.05% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 1.78kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR06D57R6NTRF NIC Components | In Stock | - | Datasheet | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.5% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 57.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR06B7680NTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 768Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25T4993DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | - | - | - | - | - | Tape & Reel | NTR25(10 TO 500K) | 0.01% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 499kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Plastic | Chip | FIXED RESISTOR | 0.25W | 150V | 1909 | - | No | RoHS Compliant | Lead Free | ||
![]() NTR25D48R7NTRF NIC Components | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.5% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 48.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR50C3321CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 3.32kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12C1433CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 143kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25T4642CTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | - | - | - | - | - | Tape & Reel | NTR25(10 TO 500K) | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 46.4kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Plastic | Chip | FIXED RESISTOR | 0.25W | 150V | 1909 | - | No | RoHS Compliant | Lead Free | ||
![]() NTR10B1301DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 1.3kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | RoHS Compliant | Lead Free |