- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTRH10C4221CTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTR25T2371STRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.01% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 2.37kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NRC-AS25D1332TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTR25T7502CTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | - | - | - | - | - | Tape & Reel | NTR25(10 TO 500K) | 0.01% | e3 | yes | 2 | - | 25 ppm/°C | 75kOhm | - | 155°C | -55°C | Thin Film | - | 250mW | TR, Plastic | Chip | FIXED RESISTOR | 0.25W | 150V | 1909 | - | No | RoHS Compliant | Lead Free | ||
![]() NTR12C1372DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 13.7kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12C6981NTRF NIC Components | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.25% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 6.98kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR04C8060NTRF NIC Components | In Stock | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.25% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 806Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10C34R0NTRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.25% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 34Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR25F3R65DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 3.65Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12B1132DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 11.3kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR04A1001NTRF NIC Components | In Stock | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.05% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR25C6R65DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 6.65Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR25B6490DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 649Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12T1540DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | - | - | - | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 154Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR | Chip | FIXED RESISTOR | 0.125W | 150V | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR10C1R87CTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 1.87Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12F3R32CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 3.32Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10C2741BTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 2.74kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10B1020DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 102Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50F9531CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 9.53kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12T2210BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 221Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free |