- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR12D1373CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 137kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10D1R43DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 1.43Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTRH06C4421DTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTR50T6342CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | - | - | - | - | - | Tape & Reel | NTR50(10 TO 500K) | 0.01% | e3 | yes | 2 | - | 25 ppm/°C | 63.4kOhm | - | 155°C | -55°C | Thin Film | - | 500mW | - | TR | Chip | FIXED RESISTOR | - | 0.5W | 150V | - | No | RoHS Compliant | Lead Free | ||
![]() NTR12A7501NTRF NIC Components | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.05% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 7.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NRC-AS04J163TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTR10C5R23NTRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.25% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 5.23Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR50C2493NTRF NIC Components | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | 249kOhm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR06F1151CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 1.15kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 50V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50D5360DTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 536Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC12F2050TRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 205Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | AEC-Q200 | 0.25W | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR06T2100CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 210Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | - | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10T3921STRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.01% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 3.92kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR04A2100STRF NIC Components | In Stock | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.05% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 210Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 25V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10T1691NTRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.01% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 1.69kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10A1242BTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 12.4kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR04F3921CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 3.92kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 25V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50A4532DTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 45.3kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR04T5110STRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 511Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 25V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10T3011CTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | NTR10( 10 TO 500K) | 0.01% | e3 | yes | 2 | - | 25 ppm/°C | 3.01kOhm | - | 155°C | -55°C | Thin Film | - | 100mW | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free |