- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR10C6190DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.25% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 619Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50T27R4BTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 27.4Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC-AS02F4641TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTR25D5R23CTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 5.23Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12F5231DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 5.23kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50D39R2NTRF NIC Components | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.2Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR25C7681BTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.25% | e3 | yes | 2 | - | 10 ppm/°C | 7.68kOhm | - | 155°C | -55°C | Thin Film | - | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10C2153CTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.25% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 215kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50A2871STRF NIC Components | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.05% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 2.87kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NRC12F1820TR10F NIC Components | In Stock | - | Datasheet | Tin | 1206 | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 182Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, 10 Inch | Chip | FIXED RESISTOR | 0.25W | - | - | No | RoHS Compliant | - | ||
![]() NCST04JR200GTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 5% | e3 | yes | 2 | EAR99 | 300 ppm/°C | 200mOhm | - | 155°C | -55°C | - | 8533.21.00.30 | - | - | TR, 7 INCH | Chip | FIXED RESISTOR | 0.0625W | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR12T59R0NTRF NIC Components | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 0.01% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 59Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR12B9090CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 909Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10B16R2DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 16.2Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR04B4750CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 475Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06T6190CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | NTR06(10 TO 150K) | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 619Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12T8870BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 887Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12B4121DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 0.1% | e3 | yes | 2 | - | 50 ppm/°C | 4.12kOhm | - | 155°C | -55°C | Thin Film | - | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR25F6812DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 68.1kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR04F47R5CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 47.5Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | 70°C | No | RoHS Compliant | Lead Free |